Carlisle Comet Series Piston Pump Comet 4B

Description
Name: Comet 4B Part Number: user selects Family: Comet Type: 2-Ball Piston Pump Max Output Pressure: 3000 PSI Ratio: 30:1 Air In: 3/8" with 1/4" adapter, Air consumption is 13 CFM@50 psi Fluid Out: Fluid outlet 1/4" NPS(m) with in-line filter and bypass Capacity: 3/4 gallon continuous duty
Description
Name: Comet 4B Part Number: user selects Family: Comet Type: 2-Ball Piston Pump Max Output Pressure: 3000 PSI Ratio: 30:1 Air In: 3/8" with 1/4" adapter, Air consumption is 13 CFM@50 psi Fluid Out: Fluid outlet 1/4" NPS(m) with in-line filter and bypass Capacity: 3/4 gallon continuous duty

Suppliers

Company
Product
Description
Supplier Links
Comet Series Piston Pump - Comet 4B - Carlisle
Scottsdale, AZ, United States
Comet Series Piston Pump
Comet 4B
Comet Series Piston Pump Comet 4B
Name: Comet 4B Part Number: user selects Family: Comet Type: 2-Ball Piston Pump Max Output Pressure: 3000 PSI Ratio: 30:1 Air In: 3/8" with 1/4" adapter, Air consumption is 13 CFM@50 psi Fluid Out: Fluid outlet 1/4" NPS(m) with in-line filter and bypass Capacity: 3/4 gallon continuous duty

Name: Comet 4B
Part Number:
user selects
Family: Comet
Type: 2-Ball Piston Pump
Max Output Pressure:
3000 PSI
Ratio:
30:1
Air In:
3/8" with 1/4" adapter, Air consumption is 13 CFM@50 psi
Fluid Out:
Fluid outlet 1/4" NPS(m) with in-line filter and bypass
Capacity:
3/4 gallon continuous duty

Supplier's Site

Technical Specifications

  Carlisle
Product Category Liquid Handling Pumps
Product Number Comet 4B
Product Name Comet Series Piston Pump
Pump Type Drum Pump; Piston Plunger Pump; Positive Displacement Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Discharge Size 0.250 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure/Leak, Hand-Operated Pump - HC-HP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details
GMS1 1/2GC3-B Positive Displacement Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Gear Pump; Positive Displacement Pump
Discharge Size 1.500 inch (38.1 mm)
Media Temperature -60 to 450 F (-51 to 232 C)
View Details
Chip Trapper™ -  - EXAIR
Specs
Pump Type Wastewater Treatment Pump
Liquid Flow 30.000 GPM (113.64 L/min)
Power Source Air or Pneumatic
View Details
Hand Pump PA H 2 Code PA 04 H 2 - 5201100142033 - Certex UK
Specs
Pump Type Hand Foot Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details