Carlisle Diaphragm Pump Gemini 1/2" Cover Mount Pump

Description
Name: Gemini 1/2" Cover Mount Pump Part Number: 818220 low pulse Family: Diaphragm Pumps Type: 818831 Flow(GPM @ 60c/m: 7 GPM (26.5 lpm) low pulse (flooded inlet) for short stroke. Wetted Materials: Acetal, Teflon Fuild Out: 20 - 100 psi (1 - 6.9 bar) Flow Curve: 1.2 GPM ( 9 liters) at 60 Cycles/Min. Capacity: for 55 gallon drum Fits Pail Size: for 55 gallon drums Regulation: 2 regulators Agitator: 843001
Datasheet
Description
Name: Gemini 1/2" Cover Mount Pump Part Number: 818220 low pulse Family: Diaphragm Pumps Type: 818831 Flow(GPM @ 60c/m: 7 GPM (26.5 lpm) low pulse (flooded inlet) for short stroke. Wetted Materials: Acetal, Teflon Fuild Out: 20 - 100 psi (1 - 6.9 bar) Flow Curve: 1.2 GPM ( 9 liters) at 60 Cycles/Min. Capacity: for 55 gallon drum Fits Pail Size: for 55 gallon drums Regulation: 2 regulators Agitator: 843001
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diaphragm Pump - Gemini 1/2
Scottsdale, AZ, United States
Name: Gemini 1/2" Cover Mount Pump Part Number: 818220 low pulse Family: Diaphragm Pumps Type: 818831 Flow(GPM @ 60c/m: 7 GPM (26.5 lpm) low pulse (flooded inlet) for short stroke. Wetted Materials: Acetal, Teflon Fuild Out: 20 - 100 psi (1 - 6.9 bar) Flow Curve: 1.2 GPM ( 9 liters) at 60 Cycles/Min. Capacity: for 55 gallon drum Fits Pail Size: for 55 gallon drums Regulation: 2 regulators Agitator: 843001

Name: Gemini 1/2" Cover Mount Pump
Part Number: 818220 low pulse
Family: Diaphragm Pumps
Type: 818831
Flow(GPM @ 60c/m: 7 GPM (26.5 lpm) low pulse (flooded inlet) for short stroke.
Wetted Materials: Acetal, Teflon
Fuild Out: 20 - 100 psi (1 - 6.9 bar)
Flow Curve: 1.2 GPM ( 9 liters) at 60 Cycles/Min.
Capacity: for 55 gallon drum
Fits Pail Size: for 55 gallon drums
Regulation: 2 regulators
Agitator: 843001

Supplier's Site Datasheet

Technical Specifications

  Carlisle
Product Category Liquid Handling Pumps
Product Number Gemini 1/2" Cover Mount Pump
Product Name Diaphragm Pump
Pump Type Double Diaphragm Pump; Drum Pump; Positive Displacement Pump
Discharge Pressure 100.0 psi (70.31 m of Water)
Liquid Flow 1.200 GPM (4.55 L/min)
Unlock Full Specs
to access all available technical data

Similar Products

Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
Hydrostatic Test Pump, Manual Style With Gauge - 938-27818-8 - Petersen Products Co.
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 500.0 psi (352 m of Water)
Discharge Size 0.250 inch (6.35 mm)
View Details
Air-Operated Chemical Metering Pump - VPA128P-B - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 10.000 GPM (37.88 L/min)
Discharge Size 1.000 inch (25.4 mm)
View Details