Carlisle Datasheets for Drum Pumps
Drum pumps are used to transfer materials from a container into a process or other container. They may be electrically, hydraulically, or pneumatically powered depending on the working environment or application.
Drum Pumps: Learn more
| Product Name | Notes |
|---|---|
| 32:1 ratio, ideal for air assisted airless spray applications, for a single gun operation, using thin to medium viscosity coatings. | |
| Name: Comet 3B Part Number: user selects Family: Comet Type: 2-Ball Piston Pump Max Output Pressure: 1500 PSI Ratio: 18:1 Wetted Materials: Stainless Steel Air In: 3/8" NPT(m) with... | |
| Name: Comet Hi-Vol 55 Gal. (41-5024) Part Number: 41-5024 Family: Comet Type: 2-Ball Piston Pump Max Output Pressure: 75-225 PSI (5.2-15.5 bar) Ratio: 2.5:1 Wetted Materials: Stainless Steel Air In:... | |
| Name: DVP (pail & cover pump) Part Number: DVPS-US-CA Family: Diaphragm Pumps Type: DVP Max Output Pressure: 100 psi Wetted Materials: Anodized Aluminum and Teflon coated Air In: 1/4" NPS(m)... | |
| Name: Infinity 23:1 15 GPM Part Number: 812440 Family: 2-Ball Piston Pumps Type: Infinity Max Output Pressure: 1200 - 4800 PSI (81.6 - 326.5 bar) Ratio: 40:1 4000 psi Wetted... | |
| Name: Infinity 23:1 3.7 GPM Part Number: 812335 Family: 2-Ball Piston Pumps Type: Infinity Max Output Pressure: 690 - 3450 psi (46.9 - 243.6 bar) Ratio: 23:1 Wetted Materials: Stainless... | |
| Name: Infinity 23:1 for High Abrasive Coatings Part Number: 41-15956 Family: 2-Ball Piston Pumps Type: Infinity Ratio: 23:1 - 2300 PSI (142 bar) Wetted Materials: Stainless Steel, Hard Chrome, UHMWPE... | |
| Name: Infinity 40:1 Part Number: 812415 Family: 2-Ball Piston Pumps Type: Infinity Max Output Pressure:1200 - 4800 PSI (81.6 - 326.5 bar) Ratio: 40:1 4000 psi Wetted Materials: Stainless... | |
| Name: BX Series Model 36-36 Part Number: BX-36-36-xxx-xxx Family: BX Series Type: 2-Ball Piston Pump Flow(GPM) @ 20c/m: 1.2 GPM Max Output Pressure: 20 cycles per minute Ratio: 36:1 Wetted... | |
| Name: BX Series Model 36-57 Part Number: BX-36-57-xxx-xxx Family: BX Series Type: 2-Ball Piston Pump Max Output Pressure: 20 cycles per minute Ratio: 57:1 Wetted Materials: Stainless Steel, Hard Chrome,... | |
| Name: Comet 4B Part Number: user selects Family: Comet Type: 2-Ball Piston Pump Max Output Pressure: 3000 PSI Ratio: 30:1 Air In: 3/8" with 1/4" adapter, Air consumption is 13... | |
| Name: Comet Hi-Vol Wall Mt. (41-5025) Part Number: 41-5025 Family: Comet Type: 2-Ball Piston Pump Max Output Pressure: 75-225 PSI (5.2-15.5 bar) Ratio: 2.5:1 Wetted Materials: Stainless Steel Air In:... | |
| Name: DVP (Basic pump) Part Number: DVP-AN-USA Family: Diaphragm Pumps Type: DVP Max Output Pressure: 100 psi Ratio: 1:1 Wetted Materials: Anodized Aluminum and Teflon coated Air In: 1/4" NPS(m)... | |
| Name: DVP (pail & cover pump) Part Number: DVPS-US-CA Family: Diaphragm Pumps Type: DVP Max Output Pressure: 100 psi Wetted Materials: Anodized Aluminum and Teflon coated Air In: 1/4" NPS(m)... | |
| Name: DVP (pail mounted pump) Part Number: DVPS-US Family: Diaphragm Pumps Type: DVP Max Output Pressure: 100 psi Wetted Materials: Anodized Aluminum and Teflon coated Air In: 1/4" NPS(m) Fluid... | |
| Name: DVP (Wall-mounted) Part Number: DVPE-US Family: Diaphragm Pumps Type: DVP Max Output Pressure: 100 psi Ratio: 1:1 Wetted Materials: Anodized Aluminum and Teflon coated Air In: 1/4" NPS(m) Fluid... | |
| Name: EXEL Ceramic Coated Part Number: 41-39045 Family:Horizontal Piston Pump Type: Pump Max Output Pressure: 450 psi (31 bar) Ratio: 4.5:1 Wetted Materials: stainless steel Air In: 100 psi... | |
| Name: EXEL Hard Chrome Part Number: 41-38045 Family: Horizontal Piston Pump Type: Pump Max Output Pressure: 450 psi (31 bar) Ratio: 4.5:1 Wetted Materials: stainless steel Air In: 100 psi... | |
| Name: EXEL Piggable Part Number: 41-39045-AFP Family: Horizontal Piston Pump Type: Pump Max Output Pressure: 450 psi (31 bar) Ratio: 4.5:1 Wetted Materials: Anodized Aluminum and Teflon coated Flow Curve:... | |
| Name: Gemini 1/2" Cover Mount Pump Part Number: 818220 low pulse Family: Diaphragm Pumps Type: 818831 Flow(GPM @ 60c/m: 7 GPM (26.5 lpm) low pulse (flooded inlet) for short stroke. | |
| Name: Gemini 1/2" Pail Mounted LP Pump Part Number: 818201 low pulse Family: Diaphragm Pump 818831 Type: Gemini Max Output PRessure: 7 GPM (26.5 lpm) low pulse Wetted Materials: Acetal,... | |
| Name: Gemini 1/2" Wall Mount Pump Part Number: 818210 low pulse Family: Diaphragm Pumps Type: 818831 Max Output Pressure: 7 GPM (26.5 lpm) low pulse Ratio: 1:1 Wetted Materials: Acetal,... | |
| Name: Infinity 11:1 Part Number: 812315 Family: 2-Ball Piston Pumps Type: Infinity Ratio: 11:1 Wetted Materials: Stainless Steel Air In: 30 -150 psi (2-10.2 bar) Fluid Out: 330 - 1650... | |
| Name: Infinity 30:1 Part Number: 812345 Family: 4-Ball Piston Pumps Type: Infinity Max Output Pressure: 900 - 4500 psi (61.2 - 306.1 bar) Ratio: 30:1 3000 psi Wetted Materials: Stainless... | |
| Name: Infinity 45:1 Part Number: 812355 Family: 2-Ball Piston Pumps Type: Infinity Max Output Pressure: 1350 - 5400 psi (91.8 - 367 bar) Ratio:45:1 4500 psi Wetted Materials: Stainless... | |
| Name: Infinity 60:1 Part Number: 812365 Family: 2-Ball Piston Pumps Type: Infinity Max Output Pressure: 1800 - 6000 psi (122 - 408 bar) Ratio: 60:1 6000 psi Wetted Materials: Stainless... | |
| Name: MX4-12 Bare Pump Part Number: MX4-12 Family: MX Series Type: 2-Ball Piston Pump Flow(GPM @ 20 c/m: 13 Max Output Pressure: 1392psi Ratio: 12:1 Wetted Materials: Stainless Steel, Hard... | |
| Name: MX4-12 Pump System Part Number: MX4-12-xxxxxxx Family: MX Series Type: 2-Ball Piston Pump Flow(GPM) @ 20 c/m: 13 Ratio: 12:1 Wetted Materials: Stainless Steel, Hard Chrome, Nylon, PTFE, UHMWPE,... | |
| Name: MX4-32 Bare Pump Part Number: MX4-32 Family: MX Series Type: 2-Ball Piston Pump Max Output Pressure: 3720 psi Ratio: 32:1 Wetted Materials: Stainless Steel, Hard Chrome, Nylon, PTFE, UHMWPE,... | |
| Name: Pogo Plus Pump Part Number: See description for part numbers Family: Stick or Transfer Pumps Type: Pogo "Plus' Max Output Pressure: 200 PSI Ratio: 2:1 200 psi Wetted Materials:... | |
| Name: Infinity 22:1 Part Number: 812325 Family: 2-Ball Piston Pumps Type: nfinity Max Output Pressure: 660 - 3300 psi (44.8 - 224.4 bar) Ratio: 22:1 2200 psi Wetted Materials:... | |
| Name : Gemini 1/2" Pail Mounted LP Pump Part Number : 818201 low pulse Family : Diaphragm Pumps Type : Gemini Max Output Pressure : 7 GPM (26.5 lpm) low... |