Carlisle Infinity 2 Infinity 60:1

Description
Name: Infinity 60:1 Part Number: 812365 Family: 2-Ball Piston Pumps Type: Infinity Max Output Pressure: 1800 - 6000 psi (122 - 408 bar) Ratio: 60:1 6000 psi Wetted Materials: Stainless Steel and Ultra-Coat Ceramic Air In: 30 -100 psi (2 - 6.9 bar) Flow Out: 1800 - 6000 psi (122 - 408 bar) Flow Curve: 1.4 GPM (4.9 lpm) @ 60 cycles per min. Weight.: 46.2 lbs. (21 kgs.)
Datasheet
Description
Name: Infinity 60:1 Part Number: 812365 Family: 2-Ball Piston Pumps Type: Infinity Max Output Pressure: 1800 - 6000 psi (122 - 408 bar) Ratio: 60:1 6000 psi Wetted Materials: Stainless Steel and Ultra-Coat Ceramic Air In: 30 -100 psi (2 - 6.9 bar) Flow Out: 1800 - 6000 psi (122 - 408 bar) Flow Curve: 1.4 GPM (4.9 lpm) @ 60 cycles per min. Weight.: 46.2 lbs. (21 kgs.)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Infinity 2 - Infinity 60:1 - Carlisle
Scottsdale, AZ, United States
Infinity 2
Infinity 60:1
Infinity 2 Infinity 60:1
Name: Infinity 60:1 Part Number: 812365 Family: 2-Ball Piston Pumps Type: Infinity Max Output Pressure: 1800 - 6000 psi (122 - 408 bar) Ratio: 60:1 6000 psi Wetted Materials: Stainless Steel and Ultra-Coat Ceramic Air In: 30 -100 psi (2 - 6.9 bar) Flow Out: 1800 - 6000 psi (122 - 408 bar) Flow Curve: 1.4 GPM (4.9 lpm) @ 60 cycles per min. Weight.: 46.2 lbs. (21 kgs.)

Name: Infinity 60:1
Part Number: 812365
Family: 2-Ball Piston Pumps
Type: Infinity
Max Output Pressure: 1800 - 6000 psi (122 - 408 bar)
Ratio: 60:1 6000 psi
Wetted Materials: Stainless Steel and Ultra-Coat Ceramic
Air In: 30 -100 psi (2 - 6.9 bar)
Flow Out: 1800 - 6000 psi (122 - 408 bar)
Flow Curve: 1.4 GPM (4.9 lpm) @ 60 cycles per min.
Weight.: 46.2 lbs. (21 kgs.)

Supplier's Site Datasheet

Technical Specifications

  Carlisle
Product Category Liquid Handling Pumps
Product Number Infinity 60:1
Product Name Infinity 2
Pump Type Drum Pump; Piston Plunger Pump; Positive Displacement Pump
Discharge Pressure 1800.0 to 6000.0 psi (1266 to 4218 m of Water)
Liquid Flow 1.400 GPM (5.30 L/min)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure/Leak, Hand-Operated Pump - HC-PLP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details
GHS4RM3-B Positive Displacement Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Gear Pump; Positive Displacement Pump
Discharge Size 4.000 inch (102 mm)
Media Temperature -60 to 675 F (-51 to 357 C)
View Details
Heavy Duty Dry Vac™ -  - EXAIR
Specs
Pump Type Drum Pump
Power Source Air or Pneumatic
Pump Housing Material Hardened Alloy
View Details
Compact Electric Pump EHW 1650 RC Code EHW 1650 RC - 5201100551001 - Certex UK
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details