Carlisle Datasheets for Spray Guns and Applicators
Spray guns and applicators form a coating by directing atomized paints, adhesives, liquids, or powders toward a surface. These devices affect droplet sizes and spray patterns which influence the efficiency of the spray.
Spray Guns and Applicators: Learn more
| Product Name | Notes |
|---|---|
| Great For Every Project - Starter Kit Contains Everything You Need Two HVLP gravity guns 1.0, 1.3 & 1.8 mm fluid nozzle/needles Combo Set also includes: Wrench Cleaning brush set... | |
| Name: MACH 1PC HVLP Part Number: 6122- Gun Category: Plural Component Gun Type: Manual Construction: Drop-Forged Aluminum Colors: Blue | |
| Name: MACH 1PCX Part Number: 6907- Gun Category: Plural Component Gun Type: Manual Construction: Drop-Forged Aluminum Market: Wood (Cabinets) Wood (Furniture) Wood (Other) Colors: Blue | |
| Name: Model 43P Part Number: 6370-0000-6 Gun Category: Plural Component Gun Type: Manual Fluid Inlets: 1/4 NPT (m) Construction: Drop-Forged Aluminum Colors: Silver | |
| Name: Model 43PA Part Number: 6370-0001-1 Gun Category: Plural Component Gun Type: Automatic Fluid Inlets: 1/4 NPT (m) Construction: Drop-Forged Aluminum Colors: Blue | |
| Name: Century HVLP Chop Part Number: 102-2400 Gun Category: FRP Gun Type: FRP Construction: Drop-Forged, Brass Plated | |
| Name: Century LEL Internal Mix Spray Gun Models: 102-3800 Wet Out 102-3825 Chop 102-3835 Filled Chop Resin Catalyst inlet size: 7/16 - 20 JIC (#4) Resin inlet size: 1/4" or... | |
| Name: Mach 1 SLA 1 Quart Pressure Assist Cup Part Number: 98-1130 Gun: Mach 1SL (7001-1204-4) Cup: 80-500 1 Quart SS Fluid Tip: 94 (1.4mm) Air Cap: 94P Air Required:... | |
| Name: Airless 1M Part Number: 44-6000 Gun Category: Conventional Gun Type: Airless Manual Fluid Passages: Stainless Steel Fluid Inlets: 3/8" NPT (f) with a 9/16-18 JIC (m) adapter Max. Pressure:... | |
| Name: Binks Century Vinyl Ester Part Number: 102-2545 Gun Category: FRP Gun Type: FRP Construction: Drop-Forged Steel Markets: Aviation & Aerospace, Construction, Marine, Miscellaneous Colors: 2K external mix | |
| Name: Century LEL Filled Chop Gun Part Number: 102-3665 Gun Category: FRP Gun Type: FRP Construction: Drop-Forged Aluminum Market: Marine Tub & Shower | |
| Name: Cub SL Pressure Assist 8 oz cup Part Number: 98-639 Gun: 7011-3402-S Cub SL Gun 30T-2S Cup: 81-382 8 Oz. Pressure Cup Assembly Tank: No Tank Number of Colors:... | |
| Name: Grani-Gun Part Number: 202-1055 Gun Category: FRP Gun Type: FRP Construction: Drop-Forged, Brass Plated | |
| Name: MACH 1SL 1 Quart Teflon Coated Siphon Feed Cup Part Number: 98-1176 Gun: 7000-4202-5 Mach 1SL Fluid Tip: 97S Air Cap: 95AS CFM Required: 22.5 @ 50... | |
| Name: MACH 1SL Part Number: 7000 Gun Category: HVLP Gun Type: Manual Fluid Passages: Stainless Steel Fluid Inlets: 3/8” NPS (m) Air Inlet: ¼” NPS (m) Weight: 16.5 oz Construction:... | |
| Name: MACH 1SL with Regulator and 1 Quart Pressure Cup Part Number: 98-1141 Gun: MACH 1SL Cup: 80-510 Regulator: 85-435 | |
| Name: MAG HVLP Part Number(s): 4006, 4007, 4008 Gun Category: HVLP Gun Type: Automatic Fluid Passages: Stainless Steel Fluid Inlets: 1/4” NPT (F) Max. Pressure: 100 PSI/6.8 Bar Atomizing Air... | |
| Name: MAG UV Part Number: 4003, 4004 Gun Category: HVLP Gun Type: AA Airless Automatic Fluid Passages: Stainless Steel Fluid Inlets: 1/4" NPT (f) Max. Pressure: 100 PSI/6.8 Bar Air... | |
| Name: Model 115 Part Number: 6143- Gun Category: Conventional Gun Type: Manual Fluid Passages: Brass/Electroless nickel plated Fluid Inlets: 1/4" NPS (m) Air Inlet: 1/4" NPS (m) Weight: 8 oz. | |
| Name: Model 140B Part Number: 6530-0000-1 Gun Category: Conventional Gun Type: Cleaning Max. Pressure: 50 PSI Air Inlet: 1/4" NPS (m), 14 CFM Construction: Drop-Forged, Brass, Nickel Plated Colors: Silver... | |
| Name: Model 190 Air Blow Gun Part Number: 6580 Gun Category: Conventional Gun Type: Cleaning Construction: Die Cast Colors: Silver | |
| Name: Model 21 Part Number: 6220 Gun Category: Conventional Gun Type: Automatic Fluid Passages: Brass/Electroless nickel plated Fluid Inlets: 3/8" NPS (m) Max. Pressure: 100 PSI/6.8 Bar Air Inlet: 1/4"... | |
| Name: Model 2100 Gun and 1 Qt. Drip-Free Siphon Cup Part Number: 98-2650 Gun Category: Conventional Gun Type: Manual Fluid Passages: Stainless Steel Fluid Inlets: 3/8" NPS (m) Air Inlet:... | |
| Name: Model 2100 Part Number: 2100 (user selects) Gun Category: Conventional Gun Type: Manual Fluid Passages: Stainless Steel Fluid Inlet: 3/8" NPS (M) Air Inlet: 1/4" NPS (M) Weight: 24... | |
| Name: Model 21V Part Number: 6235 Gun Category: Conventional Gun Type: Automatic Fluid Passages: Brass/Electroless nickel plated Fluid Inlets: 3/8" NPS (m) Max. Pressure: 100 PSI/6.8 Bar Air Inlet: 1/4"... | |
| Name: Model 460 Part Number: 6401 Gun Category: Conventional Gun Type: Automatic Fluid Passages: Stainless Steel Fluid Inlets: 1/4" NPS (m) Air Inlet: 1/4" NPS (m) Weight: 6 oz. Construction:... | |
| Name: Model 550 Part Number: 6700 Gun Category: Conventional Gun Type: Airless Automatic Fluid Passages: Stainless Steel Fluid Inlets: 1/4" NPS (m) Max. Pressure: 3000 PSI Air Inlet: 1/4" NPS... | |
| Name: Model 570 Part Number: 6700 Gun Category: Conventional Gun Type: Airless Automatic Fluid Passages: Stainless Steel Fluid Inlets: 1/2" NPT (f) Max. Pressure: 3000 PSI Air Inlet: 1/4" NPS... | |
| Name: Model 603 Part Number: 6473 Gun Category: Conventional Gun Type: Automatic Fluid Inlets: 3/8" NPS (m) Max. Pressure: 100 PSI/6.8 Bar Air Inlet: 1/4" NPS (m) Cylinder Air Inlet:... | |
| Name: Model 7 Part Number: 6100 Gun Category: Conventional Gun Type: Manual Fluid Passages: Stainless Steel Fluid Inlets: 3/8" NPS (m) Air Inlet: 1/4" NPS (m) Weight: 28 pz. Construction:... | |
| Name: Model 7D Part Number: 6101 Gun Category: Conventional Gun Type: Manual Fluid Passages: Plated Brass Fluid Inlets: 1/2" NPS (m) Air Inlet: 1/4" NPS (m) Weight: 1 lb. 14... | |
| Name: Model 7N Part Number: 6302 Gun Category: FRP Gun Type: FRP Fluid Inlets: 3/8" Air Inlet: 1/4" Construction: Drop-Forged, Brass Plated Market: Marine Tub & Shower Colors: Blue | |
| Name: Model 95G Part Number: 6119 Gun Category: Conventional Gun Type: Gravity Feed Fluid Passages: Stainless Steel Air Inlet: 1/4 NPS (m) Construction: Drop-Forged Aluminum Cups: 1 Liter Aluminum Gravity... | |
| Name: Rhino Conventional Part Number: 7039 - Order air cap separately. Gun Category: Conventional Gun Type: Automatic Fluid Passages: Stainless Steel Fluid Inlets: 3/8" NPS (m) Max. Pressure: 120 PSI/8.3... | |
| Name: Rhino HVLP Part Number: 7039-0000-0 Gun Category: HVLP Gun Type: Automatic Fluid Passages: Stainless Steel Fluid Inlets: 3/8" NPS (M) Max. Pressure: 120 PSI/8.3 Bar Atomizing Air Inlet: 1/4"... | |
| Name: SV100 Gravity Feed Part Number: 7042-6931-4 Gun Category: Spray Vantage Pro Series Gun Type: Manual Cup: One (1) Liter Aluminum Gravity Cup Fluid Passages: Aluminum Max. Pressure: 175psi/12bar (Max... | |
| Name: SV100 HVLP Pressure Feed Part Number: 7041-6931-1 Gun Category: Spray Vantage Pro Series Gun Type: Manual Fluid Passages: Stainless Steel Fluid Inlets: 3/8" NPS(M) Max. Pressure: 175psi/12bar (Max air... | |
| Name: SV100 Siphon Feed Part Number: 98-3161 Gun Category: Spray Vantage Pro Series Gun Type: Manual Fluid Passages: Aluminum Fluid Inlets: 3/8" NPS(M) Air Inlet: 1/4" NPS(M) Weight: 1.17 lbs... | |
| Name: SV25 Gun w/Pressure Cup Part Number: 7044-1500-1 Gun Category: Spray Vantage Pro Series Gun Type: Manual Max. Pressure: 40 PSI Construction: Cast Aluminum Market: Painter-Decorator-Co ntractor Colors: Silver | |
| Binks PC LEL Wet Out Resin Gun features: MACT-compliant Non atomizing technology Easy maintenance Internal mix One-touch flush | |
| Century HVLP Gel Coat Gun Fully complies with all HVLP requirements Optimum catalyzation External mix, no flush Works with heavy materials Low maintenance | |
| Designed for spraying heavy bodied fluids such as roof coatings, block fillers, and similar materials, the Model 7E2 has extra large fluid passages in a plated drop-forged brass head. It... | |
| Developed by Binks for laying out glass bead during a line striping operation, the Model 30 Bead Gun will spread glass beads at a rate of 20 lbs. per minute. | |
| Incorporating some of the best features our award winning MACH 1 HVLP spray gun, the MACH 1A Automatic offers total control of atomizing air pressure, side port air, fluid flow,... | |
| LEL Chop Gun Internal Mix Our total commitment to the FRP, composites, and polyester dispensing industries provides our customers with many production and environmental advantages. MACT-compliant Non atomizing technology Easy... | |
| LEL External Mix Chop Gun LEL technology offers maximum resin transfer via lower velocity spray. The Binks LEL external mix guns are MACT-compliant and are appropriate for use in environments... | |
| LEL External Mix Gel Coat Gun LEL technology offers maximum transfer via lower velocity spray. The Binks LEL external mix guns are MACT-compliant and are appropriate for use in environments... | |
| Model 95 is a high production spray gun that can be used with most coatings. It provides superior performance and efficiency. The spray gun features all stainless steel fluid passages,... | |
| The Binks’ Wren airbrush is a single-action style; air and fluid are delivered simultaneously. The fluid delivery is controlled by rotating the fluid nozzle to allow more fluid to be... | |
| The LEL External Mix Resin Gun uses LEL technology which offers maximum resin transfer via lower velocity spray. The Binks LEL external mix guns are MACT-compliant and are appropriate for... | |
| The M1-G HVLP gravity feed spray gun not only complies with all air quality regulations, but also will atomize and spray as quickly as a conventional air spray gun. An... | |
| The MACH 1 is a full size HVLP spray gun with special nozzles and modifications that allow it to operate high transfer effieciencies in compliance with the California South Coast... | |
| The Model 21M is a heavy duty, pneumatically operated gun for spraying all conventional coatings. It features a drop-forged, brass plated body and adjustable stainless steel fluid needle. It has... | |
| The Model 33SS is a heavy duty, high volume gun for use on automatic road striping machines. It can be used at vehicle speeds of 15 to 25 m.p.h. It... | |
| The Model 95A is a conventional spray gun that is pneumatically activated for applications with reciprocating, rotary, spindle machines and in stationary spray gun set ups. It is exceptionally rugged... | |
| The Model 95AR is a conventional spray gun that is pneumatically activated for applications with reciprocating, rotary, spindle machines and in stationary spray gun set ups. It has the same... | |
| The PitBull 3500 PSI Airless spray gun has a revolutionary design that eliminates the needle and spring valve and is replaced by a single piece spray valve. Wear parts in... | |
| The PitBull 7500 PSI Airless spray gun has a revolutionary design that eliminates the needle and spring valve and is replaced by a single piece spray valve. Wear parts in... | |
| The unique Binks air assisted airless tip and air cap design is now available in a new manifold automatic gun platform. The two-piece design is ideally suited for multi-gun finishing... | |
| 2100 Conventional Spray Gun, Hoses, includes: 2 Quart Regulated Pressure Cup 6' Air Hose Assembly 6" Fluid Hose Assembly |