Carlisle Datasheets for Spray Painting Equipment (Paint Sprayers)

Paint spraying equipment and paint sprayers are used to atomize and propel a concentrated mist of a finish coating onto a surface. This includes the equipment used to directly apply the spray coating, as well as a variety of supporting equipment to optimize the painting process.
Spray Painting Equipment (Paint Sprayers): Learn more

Product Name Notes
2 gallon pressure tank (zinc plated shell) with stainless steel lid and SS wetted parts. This outfit is for waterborne fluids, and is ideal for all types of heavy viscosity...
95SL Conventional Spray Gun, Hoses, w/Steadi-Grip Cup, 6508-2800-7 95SL Spray Gun With w/63BSS - 63PB, 71-1210 Air Hose Assembly 55 IN. 5/16” I.D., 71-3380 5’ Fluid Hose Assembly 1/4” I.D.,...
Great For Every Project - Starter Kit Contains Everything You Need Two HVLP gravity guns 1.0, 1.3 & 1.8 mm fluid nozzle/needles Combo Set also includes: Wrench Cleaning brush set...
Name: Air Atomized Granite Spray Unit Part Number: 105-1084-2 Gun: Model 7N Pump: No pump Tank: Catalyst Tank Typical Application: Grani-Coat applications Number of Colors: 1
Name: B5-D Extreme Duty Cart Mt Part Number: 109-1118 Gun: User Selects Pump: B5-D Super Slave Tank: Flush tank Typical Application: Low to high production environments manufacturing wood cabinets, office,...
Name: B5-D Extreme Duty Wall Mt Part Number: 109-1116 Gun: User Selects Pump: B5-D Super Slave Tank: Flush tank Typical Application: Low to high production environments manufacturing wood cabinets, office,...
Name: Comet 3C Cart Mt Part Number: 109-1117 Gun: User Selects Pump: Comet 3C Tank: Flush tank Typical Application: Low to high production environments manufacturing wood cabinets, office, institutional, restaurant,...
Name: Comet 3C Wall Mt Part Number: 109-1115 Gun: User Selects Pump: Comet 3C Tank: Flush tank Typical Application: Low to high production environments manufacturing wood cabinets, office, institutional, restaurant,...
Name: HVLP 105-1358 Super-Slave Part Number: 105-1358 Gun: Century HVLP Gel Coat Gun Tank: No tank Resin Pump Ratio: 14:1
Name: HVLP Gel Coat - FRP Part Number: 205-950-U Gun: FRP spray gun Pump: Binks Unison Tank: No tank Number of Colors: 1 Max Output Fluid Pr.: 12:1 ratio Gel:...
Name: Internal Mix LEL Wet-Out System Part Number: 215-710, 750, or 770 Gun: LEL Resin Gun Pump: Binks Unison Tank: No tank Resin Pump Ratio: 8:1
Name: MACH 1PC HVLP Part Number: 6122- Gun Category: Plural Component Gun Type: Manual Construction: Drop-Forged Aluminum Colors: Blue
Name: MACH 1PCX Part Number: 6907- Gun Category: Plural Component Gun Type: Manual Construction: Drop-Forged Aluminum Market: Wood (Cabinets) Wood (Furniture) Wood (Other) Colors: Blue
Name: Model 43P Part Number: 6370-0000-6 Gun Category: Plural Component Gun Type: Manual Fluid Inlets: 1/4 NPT (m) Construction: Drop-Forged Aluminum Colors: Silver
Name: Model 43PA Part Number: 6370-0001-1 Gun Category: Plural Component Gun Type: Automatic Fluid Inlets: 1/4 NPT (m) Construction: Drop-Forged Aluminum Colors: Blue
Name: Non-Atomized Internal Mix Resin Boom system w/LEL Chopper Gun Part Number: 215-880-250 Gun: LEL Chop Gun Pump: Binks Unison Tank: Flush tank Typical Application: MACT-complinat, easy maintenance, infinitely variable...
Name: Vinyl Ester Outfit Part Number: 105-1380 Gun: Binks Century Vinyl Ester Pump: Binks "B 8" Tank: No tank Slave/Catalyst Ratio: Catalyst ratios of 0.5% - 3.5% Resin Pump Ratio:...
Name: 15 Gallon Galvanized Part Number: 83G-15XX Series Family: Galvanized Tanks Type: Pressure Tank Wetted Materials: Galvanized lid and tank shell Fluid Out: 3/8" NPS Capacity: 19.8 Gallons - 83G-1523...
Name: Century HVLP Chop Part Number: 102-2400 Gun Category: FRP Gun Type: FRP Construction: Drop-Forged, Brass Plated
Name: Century LEL Internal Mix Spray Gun Models: 102-3800 Wet Out 102-3825 Chop 102-3835 Filled Chop Resin Catalyst inlet size: 7/16 - 20 JIC (#4) Resin inlet size: 1/4" or...
Name: Mach 1 SLA 1 Quart Pressure Assist Cup Part Number: 98-1130 Gun: Mach 1SL (7001-1204-4) Cup: 80-500 1 Quart SS Fluid Tip: 94 (1.4mm) Air Cap: 94P Air Required:...
Name: Non-Atomized External Mix Resin Boom system w/ LEL Chopper Gun Part Number: 215-480-250F Gun: LEL Chop Gun Pump: Binks Unison Tank: No tank Typical Application: MACT-complinat, easy maintenance, infinitely...
Name: Non-Atomized heated LEL Gel-Coat System Part Number: 215-650-25HSF Gun: Century LEL Gel Coat Gun Pump: Binks Unison Tank: No tank Typical Application: Cart Mounted, extremely rugged production system Gel:...
Name: 10 Gallon Galvanized Part Number: 83G-10XX Series Family: Galvanized Tanks Type: Pressure Tank Wetted Materials: Galvanized lid and tank shell Fluid Out: Fluid Outlet = 3/8" NPS Capacity: 11.8...
Name: 10 Gallon Stainless Steel Part Number: 83S-10XX Series Family: Stainless Steel Tanks Type: Pressure Tank Wetted Materials: All Stainless Steel Air In: Air Inlet = 1/4" NPS Fluid Out:...
Name: 13 GPM Gemini Wall Mounted 1/2" Low Pulse Pump & Mach 1SL Outfit Part Number: 98-3025 Gun: MACH 1SL Pump: Gemini 1/2" Wall Mount Pump Tank: No tank
Name: 15 Gallon Stainless Steel Part Number: 83S-15XX Series Family: Stainless Steel Tanks Type: Pressure Tank Wetted Materials: All Stainless Steel Fluid Out: Fluid Outlet = 3/8" NPS Capacity: 19.8...
Name: 2 Gallon Galvanized Part Number: 83G-2XX Series Family: Galvanized Tanks Type: Pressure Tank Wetted Materials: Galvanized lid and tank shell Air In: Air Inlet - 1/4" NPS Fluid Out:...
Name: 2 Gallon Stainless Steel Part Number: 83S-2XX Series Family: Stainless Steel Tanks Type: Pressure Tank Wetted Materials: Stainless Steel Lid, Wetted Lid parts, stainless steel tank shell Air In:...
Name: 2 Quart Cup Part Number: 80-295 Family: Pressure Cups Type: SG-2 Steadi-Grip
Name: 2-Ball Wall Mounted 1100psi Part Number: 812115 Gun: User Selects Pump: Infinity 11:1 Tank: no tank Typical Application: Used in air-assisted airless and lower range airless systems for single...
Name: 2-Ball Wall Mounted 2300psi Part Number: 812135 Gun: User Selects Pump: Infinity 23:1 3.7 GPM Tank: no tank Typical Application: Used in air-assisted airless and mid range systems for...
Name: 30 Gallon Stainless Steel Fitted Part Number: 83-5873, 83-5879 Family: Galvanized Tanks Type: Pressure Tank Max Output Pressure: 110 psi maximum working pressure Wetted Materials: hot tin dipped tank...
Name: 30 Gallon Standard Galvanized Units Part Number: 83-5801 or 83-5807 Family: Galvanized Tanks Type: Pressure Tank Max Output Pressure: 110 psi maximum working pressure Wetted Materials: Galvanized Fluid Out:...
Name: 5 Gallon Galvanized Part Number: 83G-5XX Series Family: Galvanized Tanks Type: Pressure Tank Wetted Materials: Galvanized lid and tank shell Air In: Air Inlet = 1/4" NPS Fluid Out:...
Name: 5 Gallon Stainless Steel Part Number: 83S-5XX Series Family: Stainless Steel Tanks Type: Pressure Tank Wetted Materials: All Stainless Steel Air In: Air Inlet = 1/4" NPS Fluid Out:...
Name: 60 Gallon Stainless Steel Fitted Part Number: 83-5773, 83-5779 Family: Stainless steel fitted Type: Pressure Tank Max Output Pressure: 110 psi maximum working pressure Wetted Materials: hot tin dipped...
Name: 60 Gallon Standard Galvanized Units Part Number: 83-5701 and 83-5707 Family: Galvanized Tanks Type: Pressure Tank Max Output Pressure: 110 psi maximum working pressure Wetted Materials: Galvanized lid and...
Name: 7 GPM Gemini Pail Mounted 1/2" Low Pulse Pump & Mach 1SL Outfit Part Number: 98-3022 Gun: MACH 1SL Pump: Gemini 1/2" Pail Mounted LP Pump Tank: No tank...
Name: 7 GPM Gemini Wall Mount 1/2" Low Pulse Pump & Mach 1SL Outfit Part Number: 98-3024 Gun: MACH 1SL Pump: Gemini 1/2" Wall Mount Pump Tank: No tank Number...
Name: 98-3050 3B cart outfit with gun Part Number: 98-3050 Gun: AA 1500 Pump: Comet 3B Tank: no tank Typical Application: Wood Cabinets, Metal fabrication, Wood doors and windows, General...
Name: 98-3051 3B 5 Gallon Wall Outfit with Gun Part Number: 98-3051 Gun: AA 1500 Pump: Comet 3B Tank: no tank Typical Application: Wood Cabinets, Metal fabrication, Wood doors and...
Name: 98-3053 3B 55 gallon wall outfit with gun Part Number: 98-3053 Gun: AA 1500 Pump: Comet 3B Tank: no tank Typical Application: Wood Cabinets, Metal fabrication, Wood doors and...
Name: 98-3061 Pogo Plus Glue Outfit Part Number: 98-3061 Gun: Model 2100 Pump: Pogo Plus Pump Tank: no tank Typical Application: Solvent based adhesives Max Output Fluid Pressure: 2:1 200...
Name: 98-972 4B cart mount Part Number: 98-972 Gun: PitBull Pump: Comet 4B Tank: no tank Typical Application: 30:1 ratio, 3/4 gallon continuous duty, 13 CFM @ 50 psi, 3/8"...
Name: 98-973 4B 5 gallon Part Number: 98-973 Gun: PitBull Pump: Comet 4B Tank: no tank Typical Application: 30:1 ratio, 3/4 gallon continuous duty, 13 CFM @ 50 psi, 3/8"...
Name: 98C-359 Multi-Color Outfit Part Number: 98C-359 Gun: Model 2100 Pump: no pump Tank: PT ASME Zinc Plated Lid/Shell Typical Application: 2 gallon outfit for Multi-Color paints. Order the Binks...
Name: Airless 1M Part Number: 44-6000 Gun Category: Conventional Gun Type: Airless Manual Fluid Passages: Stainless Steel Fluid Inlets: 3/8" NPT (f) with a 9/16-18 JIC (m) adapter Max. Pressure:...
Name: Binks Century Vinyl Ester Part Number: 102-2545 Gun Category: FRP Gun Type: FRP Construction: Drop-Forged Steel Markets: Aviation & Aerospace, Construction, Marine, Miscellaneous Colors: 2K external mix
Name: Century LEL Filled Chop Gun Part Number: 102-3665 Gun Category: FRP Gun Type: FRP Construction: Drop-Forged Aluminum Market: Marine Tub & Shower
Name: Cub SL Pressure Assist 8 oz cup Part Number: 98-639 Gun: 7011-3402-S Cub SL Gun 30T-2S Cup: 81-382 8 Oz. Pressure Cup Assembly Tank: No Tank Number of Colors:...
Name: DVP pail mounted conventional outfit with agitator Part Number: 98-3124 Gun: Model 2100 Pump: DVP (Basic pump) Tank: no tank Typical Application: Wood cabinets Custom wood shops General maintenance...
Name: DVP Pail Mounted HVLP Outfit Part Number: 98-3122 Gun: Mach 1SL Pump: DVP (Basic pump) Tank: No tank Typical Application: Wood cabinets, Custom wood shops, General maintenance, Wood furniture,...
Name: DVP pail mounted HVLP outfit with agitator Part Number: 98-3126 Gun: MACH 1SL Pump: DVP (Basic pump) Tank: No tank Typical Application: Wood cabinets, Custom wood shops, General maintenance,...
Name: DVP pail mounted HVLP outfit with agitator Part Number: 98-3126 Gun: MACH 1SL Pump: DVP (Basic pump) Tank: No tank Typical Application: Wood cabinets, Custom wood shops, General maintenance,...
Name: DVP pail mtd. conventional outfit Part Number: 98-3120 Gun: Model 2100 Pump: DVP (Basic pump) Tank: no tank Typical Application: Wood cabinets, Custom wood shops, General maintenance, Wood furniture,...
Name: DVP wall mtd. conventional outfit Part Number: 98-3128 Gun: Model 2100 Pump: DVP (Basic pump) Tank: No tank Typical Application: Wood cabinets, Custom wood shops, General maintenance, Wood furniture,...
Name: Grani-Gun Part Number: 202-1055 Gun Category: FRP Gun Type: FRP Construction: Drop-Forged, Brass Plated
Name: MACH 1SL 1 Quart Teflon Coated Siphon Feed Cup Part Number: 98-1176 Gun: 7000-4202-5 Mach 1SL Fluid Tip: 97S Air Cap: 95AS CFM Required: 22.5 @ 50...
Name: MACH 1SL Part Number: 7000 Gun Category: HVLP Gun Type: Manual Fluid Passages: Stainless Steel Fluid Inlets: 3/8” NPS (m) Air Inlet: ¼” NPS (m) Weight: 16.5 oz Construction:...
Name: MACH 1SL with Regulator and 1 Quart Pressure Cup Part Number: 98-1141 Gun: MACH 1SL Cup: 80-510 Regulator: 85-435
Name: MAG HVLP Part Number(s): 4006, 4007, 4008 Gun Category: HVLP Gun Type: Automatic Fluid Passages: Stainless Steel Fluid Inlets: 1/4” NPT (F) Max. Pressure: 100 PSI/6.8 Bar Atomizing Air...
Name: MAG UV Part Number: 4003, 4004 Gun Category: HVLP Gun Type: AA Airless Automatic Fluid Passages: Stainless Steel Fluid Inlets: 1/4" NPT (f) Max. Pressure: 100 PSI/6.8 Bar Air...
Name: Model 115 Part Number: 6143- Gun Category: Conventional Gun Type: Manual Fluid Passages: Brass/Electroless nickel plated Fluid Inlets: 1/4" NPS (m) Air Inlet: 1/4" NPS (m) Weight: 8 oz.
Name: Model 140B Part Number: 6530-0000-1 Gun Category: Conventional Gun Type: Cleaning Max. Pressure: 50 PSI Air Inlet: 1/4" NPS (m), 14 CFM Construction: Drop-Forged, Brass, Nickel Plated Colors: Silver...
Name: Model 190 Air Blow Gun Part Number: 6580 Gun Category: Conventional Gun Type: Cleaning Construction: Die Cast Colors: Silver
Name: Model 21 Part Number: 6220 Gun Category: Conventional Gun Type: Automatic Fluid Passages: Brass/Electroless nickel plated Fluid Inlets: 3/8" NPS (m) Max. Pressure: 100 PSI/6.8 Bar Air Inlet: 1/4"...
Name: Model 2100 Gun and 1 Qt. Drip-Free Siphon Cup Part Number: 98-2650 Gun Category: Conventional Gun Type: Manual Fluid Passages: Stainless Steel Fluid Inlets: 3/8" NPS (m) Air Inlet:...
Name: Model 2100 Part Number: 2100 (user selects) Gun Category: Conventional Gun Type: Manual Fluid Passages: Stainless Steel Fluid Inlet: 3/8" NPS (M) Air Inlet: 1/4" NPS (M) Weight: 24...
Name: Model 21V Part Number: 6235 Gun Category: Conventional Gun Type: Automatic Fluid Passages: Brass/Electroless nickel plated Fluid Inlets: 3/8" NPS (m) Max. Pressure: 100 PSI/6.8 Bar Air Inlet: 1/4"...
Name: Model 460 Part Number: 6401 Gun Category: Conventional Gun Type: Automatic Fluid Passages: Stainless Steel Fluid Inlets: 1/4" NPS (m) Air Inlet: 1/4" NPS (m) Weight: 6 oz. Construction:...
Name: Model 550 Part Number: 6700 Gun Category: Conventional Gun Type: Airless Automatic Fluid Passages: Stainless Steel Fluid Inlets: 1/4" NPS (m) Max. Pressure: 3000 PSI Air Inlet: 1/4" NPS...
Name: Model 570 Part Number: 6700 Gun Category: Conventional Gun Type: Airless Automatic Fluid Passages: Stainless Steel Fluid Inlets: 1/2" NPT (f) Max. Pressure: 3000 PSI Air Inlet: 1/4" NPS...
Name: Model 603 Part Number: 6473 Gun Category: Conventional Gun Type: Automatic Fluid Inlets: 3/8" NPS (m) Max. Pressure: 100 PSI/6.8 Bar Air Inlet: 1/4" NPS (m) Cylinder Air Inlet:...
Name: Model 7 Part Number: 6100 Gun Category: Conventional Gun Type: Manual Fluid Passages: Stainless Steel Fluid Inlets: 3/8" NPS (m) Air Inlet: 1/4" NPS (m) Weight: 28 pz. Construction:...
Name: Model 7D Part Number: 6101 Gun Category: Conventional Gun Type: Manual Fluid Passages: Plated Brass Fluid Inlets: 1/2" NPS (m) Air Inlet: 1/4" NPS (m) Weight: 1 lb. 14...
Name: Model 7N Part Number: 6302 Gun Category: FRP Gun Type: FRP Fluid Inlets: 3/8" Air Inlet: 1/4" Construction: Drop-Forged, Brass Plated Market: Marine Tub & Shower Colors: Blue
Name: Model 95G Part Number: 6119 Gun Category: Conventional Gun Type: Gravity Feed Fluid Passages: Stainless Steel Air Inlet: 1/4 NPS (m) Construction: Drop-Forged Aluminum Cups: 1 Liter Aluminum Gravity...
Name: PT ASME SS Lid/Zinc Shell Part Number: 83Z Series Family: PT ASME Code Tanks Type: Pressure Tank Max Output Pressure: 80 PSI Wetted Materials: Stainless Steel Lid, Wetted Lid...
Name: PT ASME Zinc Plated Lid/Shell Part Number: 83C Series Family: PT ASME Code Tanks Type: Pressure Tank Max Output Pressure: 80 PSi Wetted Materials: Zinc Plated Air Inlet: 1/4"...
Name: Rhino Conventional Part Number: 7039 - Order air cap separately. Gun Category: Conventional Gun Type: Automatic Fluid Passages: Stainless Steel Fluid Inlets: 3/8" NPS (m) Max. Pressure: 120 PSI/8.3...
Name: Rhino HVLP Part Number: 7039-0000-0 Gun Category: HVLP Gun Type: Automatic Fluid Passages: Stainless Steel Fluid Inlets: 3/8" NPS (M) Max. Pressure: 120 PSI/8.3 Bar Atomizing Air Inlet: 1/4"...
Name: SG-2 Plus Steadi-Grip 2 Qt. Agitated Pressure Cup Part Number: 80-601 Family: Pressure Cups Type: SG-2 Steadi-Grip Max Output Pressure: 50 psig (3.5 kg/cm2) Wetted Materials: Aluminum, Stainless Steel...
Name: SG-2 Plus Steadi-Grip 2 Qt. Non-Agit Pressure Cup Part Number: 80-600 Family: Pressure Cups Type: SG-2 Steadi-Grip Max Output Pressure: 50 psig (3.5 kg/cm2) Wetted Materials: Aluminum, Stainless Steel...
Name: SG-2 Plus Steadi-Grip 2Qt. Prop Agitated Pressure Cup Part Number: 80-651 Family: Pressure Cups Type: SG-2 Steadi-Grip Max Output Pressure: 50 psig (3.5 kg/cm2) Wetted Materials: Aluminum, Stainless Steel...
Name: SG-2 Steadi-Grip cup and MACH 1SL Part Number: 98-1263 Gun: MACH 1SL Pump: no pump Tank: SG-2 Plus Steadi-Grip 2 Qt. Non-Agit Pressure Cup Accessories: SG-2 Liner (80-356) SG2...
Name: SprayVantage3 MC Part Number: 98-1266 Gun: Model 2001 Pump: no pump Tank: 83C Series Model 220 Typical Application: Cabinets, railings, doors, woodwork, louvers, shutters, metalwork. The 98-1266 uses a...
Name: SV100 2 Gallon Pressure Feed outfit Part Number: 98-3163 Gun: SV100 HVLP Pressure Feed Pump: no pump Tank: 83Z Series Model 220 Flow(GPM) @ 60c/m: 1 Market: Painter-Decorator-Co ntractor...
Name: SV100 2 Quart Pressure Feed outfit Part Number: 98-3162 Gun: SV100 HVLP Pressure Feed Pump: No pump Tank: 2 Quart Cup Number of Colors: 1 Market: Painter-Decorator-Co ntractor
Name: SV100 Gravity Feed Part Number: 7042-6931-4 Gun Category: Spray Vantage Pro Series Gun Type: Manual Cup: One (1) Liter Aluminum Gravity Cup Fluid Passages: Aluminum Max. Pressure: 175psi/12bar (Max...
Name: SV100 HVLP Pressure Feed Part Number: 7041-6931-1 Gun Category: Spray Vantage Pro Series Gun Type: Manual Fluid Passages: Stainless Steel Fluid Inlets: 3/8" NPS(M) Max. Pressure: 175psi/12bar (Max air...
Name: SV100 Siphon Feed Part Number: 98-3161 Gun Category: Spray Vantage Pro Series Gun Type: Manual Fluid Passages: Aluminum Fluid Inlets: 3/8" NPS(M) Air Inlet: 1/4" NPS(M) Weight: 1.17 lbs...
Name: SV25 Gun w/Pressure Cup Part Number: 7044-1500-1 Gun Category: Spray Vantage Pro Series Gun Type: Manual Max. Pressure: 40 PSI Construction: Cast Aluminum Market: Painter-Decorator-Co ntractor Colors: Silver
Binks PC LEL Wet Out Resin Gun features: MACT-compliant Non atomizing technology Easy maintenance Internal mix One-touch flush
Century HVLP Gel Coat Gun Fully complies with all HVLP requirements Optimum catalyzation External mix, no flush Works with heavy materials Low maintenance
Designed for spraying heavy bodied fluids such as roof coatings, block fillers, and similar materials, the Model 7E2 has extra large fluid passages in a plated drop-forged brass head. It...
Developed by Binks for laying out glass bead during a line striping operation, the Model 30 Bead Gun will spread glass beads at a rate of 20 lbs. per minute.
Incorporating some of the best features our award winning MACH 1 HVLP spray gun, the MACH 1A Automatic offers total control of atomizing air pressure, side port air, fluid flow,...
LEL Chop Gun Internal Mix Our total commitment to the FRP, composites, and polyester dispensing industries provides our customers with many production and environmental advantages. MACT-compliant Non atomizing technology Easy...
LEL External Mix Chop Gun LEL technology offers maximum resin transfer via lower velocity spray. The Binks LEL external mix guns are MACT-compliant and are appropriate for use in environments...
LEL External Mix Gel Coat Gun LEL technology offers maximum transfer via lower velocity spray. The Binks LEL external mix guns are MACT-compliant and are appropriate for use in environments...
MACH 1SL Spray Gun, Regulator, Hoses, w/2 Qt. Aluminum Cup, 7000-1204-4 MACH 1SL Gun w/94 - 94P, 80-295 2 Qt. Aluminum Cup, 71-1101 5’ Air Hose Assembly 1/4” I.D., 71-3380...
Model 95 is a high production spray gun that can be used with most coatings. It provides superior performance and efficiency. The spray gun features all stainless steel fluid passages,...
The Binks’ Wren airbrush is a single-action style; air and fluid are delivered simultaneously. The fluid delivery is controlled by rotating the fluid nozzle to allow more fluid to be...
The LEL External Mix Resin Gun uses LEL technology which offers maximum resin transfer via lower velocity spray. The Binks LEL external mix guns are MACT-compliant and are appropriate for...
The M1-G HVLP gravity feed spray gun not only complies with all air quality regulations, but also will atomize and spray as quickly as a conventional air spray gun. An...
The MACH 1 is a full size HVLP spray gun with special nozzles and modifications that allow it to operate high transfer effieciencies in compliance with the California South Coast...
The Model 21M is a heavy duty, pneumatically operated gun for spraying all conventional coatings. It features a drop-forged, brass plated body and adjustable stainless steel fluid needle. It has...
The Model 33SS is a heavy duty, high volume gun for use on automatic road striping machines. It can be used at vehicle speeds of 15 to 25 m.p.h. It...
The Model 95A is a conventional spray gun that is pneumatically activated for applications with reciprocating, rotary, spindle machines and in stationary spray gun set ups. It is exceptionally rugged...
The Model 95AR is a conventional spray gun that is pneumatically activated for applications with reciprocating, rotary, spindle machines and in stationary spray gun set ups. It has the same...
The PitBull 3500 PSI Airless spray gun has a revolutionary design that eliminates the needle and spring valve and is replaced by a single piece spray valve. Wear parts in...
The PitBull 7500 PSI Airless spray gun has a revolutionary design that eliminates the needle and spring valve and is replaced by a single piece spray valve. Wear parts in...
The unique Binks air assisted airless tip and air cap design is now available in a new manifold automatic gun platform. The two-piece design is ideally suited for multi-gun finishing...
2100 Conventional Spray Gun, Hoses, includes: 2 Quart Regulated Pressure Cup 6' Air Hose Assembly 6" Fluid Hose Assembly