Name: Comet Hi-Vol Wall Mt. (41-5025)
Part Number: 41-5025
Family: Comet
Type: 2-Ball Piston Pump
Max Output Pressure: 75-225 PSI (5.2-15.5 bar)
Ratio: 2.5:1
Wetted Materials: Stainless Steel
Air In: 3/8 NPS(m) with 1/4 NPS(m) adapter, 30-90 PSI (2.1-6.2 bar)
Fuild In: 3/4 NPT(f)
Fuild Out: 1/2 NPS(m) with 3/8 NPS(m) adapter
Flow Curve: 5.0 Fl. Oz/Cycle (147.9 CC/Cycle)
Capacity: 5 GPM (Max intermitent) 3 GPM (Max continuous))
Fits Pail Size: Wall Mounting Style
Carlisle | |
---|---|
Product Category | Liquid Handling Pumps |
Product Number | Comet Hi-Vol Wall Mt. (41-5025) |
Product Name | Comet Series Piston Pump |
Pump Type | Drum Pump; Piston Plunger Pump; Positive Displacement Pump |
Discharge Pressure | 75.0 to 225.0 psi (52.73 to 158 m of Water) |
Liquid Flow | 5.000 GPM (18.94 L/min) |
Discharge Size | 0.375 to 0.500 inch (9.52 to 12.7 mm) |