Carlisle Infinity 2 Infinity 45:1

Description
Name: Infinity 45:1 Part Number: 812355 Family: 2-Ball Piston Pumps Type: Infinity Max Output Pressure: 1350 - 5400 psi (91.8 - 367 bar) Ratio:45:1 4500 psi Wetted Materials: Stainless Steel and Ultra-Coat Ceramic Air In: 30 -150 psi (2-10.2 bar) Flow Out: 1350 - 5400 psi (91.8 - 367 bar) Flow Curve: 1.9 GPM (7.2 lpm) at 60 Cycles/Min. Weight.: 46.2 lbs. (21 kgs.0)
Datasheet
Description
Name: Infinity 45:1 Part Number: 812355 Family: 2-Ball Piston Pumps Type: Infinity Max Output Pressure: 1350 - 5400 psi (91.8 - 367 bar) Ratio:45:1 4500 psi Wetted Materials: Stainless Steel and Ultra-Coat Ceramic Air In: 30 -150 psi (2-10.2 bar) Flow Out: 1350 - 5400 psi (91.8 - 367 bar) Flow Curve: 1.9 GPM (7.2 lpm) at 60 Cycles/Min. Weight.: 46.2 lbs. (21 kgs.0)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Infinity 2 - Infinity 45:1 - Carlisle
Scottsdale, AZ, United States
Infinity 2
Infinity 45:1
Infinity 2 Infinity 45:1
Name: Infinity 45:1 Part Number: 812355 Family: 2-Ball Piston Pumps Type: Infinity Max Output Pressure: 1350 - 5400 psi (91.8 - 367 bar) Ratio:45:1 4500 psi Wetted Materials: Stainless Steel and Ultra-Coat Ceramic Air In: 30 -150 psi (2-10.2 bar) Flow Out: 1350 - 5400 psi (91.8 - 367 bar) Flow Curve: 1.9 GPM (7.2 lpm) at 60 Cycles/Min. Weight.: 46.2 lbs. (21 kgs.0)

Name: Infinity 45:1
Part Number: 812355
Family: 2-Ball Piston Pumps
Type: Infinity
Max Output Pressure: 1350 - 5400 psi (91.8 - 367 bar)
Ratio:45:1 4500 psi
Wetted Materials: Stainless Steel and Ultra-Coat Ceramic
Air In: 30 -150 psi (2-10.2 bar)
Flow Out: 1350 - 5400 psi (91.8 - 367 bar)
Flow Curve: 1.9 GPM (7.2 lpm) at 60 Cycles/Min.
Weight.: 46.2 lbs. (21 kgs.0)

Supplier's Site Datasheet

Technical Specifications

  Carlisle
Product Category Liquid Handling Pumps
Product Number Infinity 45:1
Product Name Infinity 2
Pump Type Drum Pump; Piston Plunger Pump; Positive Displacement Pump
Discharge Pressure 1350.0 to 5400.0 psi (949 to 3797 m of Water)
Liquid Flow 1.900 GPM (7.20 L/min)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure/Leak, Hand-Operated Pump - HC-HP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details
11 1/2A22-B Self Priming Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Self-Priming Pump; Trash Pump; Water Treatment Pump
Discharge Size 1.500 inch (38.1 mm)
Power Source NoSourceIncluded; Basic
View Details
Reversible Drum Vac -  - EXAIR
Specs
Pump Type Drum Pump; Wastewater Treatment Pump
Liquid Flow 30.000 GPM (113.64 L/min)
Power Source Air or Pneumatic
View Details
Hand Pump PA H 2 Code PA 58 H 2 - 5201100142038 - Certex UK
Specs
Pump Type Hand Foot Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details