Carlisle Pogo Plus Pump

Description
Name: Pogo Plus Pump Part Number: See description for part numbers Family: Stick or Transfer Pumps Type: Pogo "Plus' Max Output Pressure: 200 PSI Ratio: 2:1 200 psi Wetted Materials: available in Stainless Steel Air In: 0 -150 PSi Fuild Out: 0 -300 PSi Fits Pail Size: Stub and 55 Gallon Drum versions available. Regulation: none Agitator: none Bottom Outlet: none Weight: 19.6 lbs.
Datasheet
Description
Name: Pogo Plus Pump Part Number: See description for part numbers Family: Stick or Transfer Pumps Type: Pogo "Plus' Max Output Pressure: 200 PSI Ratio: 2:1 200 psi Wetted Materials: available in Stainless Steel Air In: 0 -150 PSi Fuild Out: 0 -300 PSi Fits Pail Size: Stub and 55 Gallon Drum versions available. Regulation: none Agitator: none Bottom Outlet: none Weight: 19.6 lbs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pogo Plus Pump -  - Carlisle
Scottsdale, AZ, United States
Pogo Plus Pump
Pogo Plus Pump
Name: Pogo Plus Pump Part Number: See description for part numbers Family: Stick or Transfer Pumps Type: Pogo "Plus' Max Output Pressure: 200 PSI Ratio: 2:1 200 psi Wetted Materials: available in Stainless Steel Air In: 0 -150 PSi Fuild Out: 0 -300 PSi Fits Pail Size: Stub and 55 Gallon Drum versions available. Regulation: none Agitator: none Bottom Outlet: none Weight: 19.6 lbs.

Name: Pogo Plus Pump
Part Number: See description for part numbers
Family: Stick or Transfer Pumps
Type: Pogo "Plus'
Max Output Pressure: 200 PSI
Ratio: 2:1 200 psi
Wetted Materials: available in Stainless Steel
Air In: 0 -150 PSi
Fuild Out: 0 -300 PSi
Fits Pail Size: Stub and 55 Gallon Drum versions available.
Regulation: none
Agitator: none
Bottom Outlet: none
Weight: 19.6 lbs.

Supplier's Site Datasheet

Technical Specifications

  Carlisle
Product Category Liquid Handling Pumps
Product Name Pogo Plus Pump
Pump Type Drum Pump; Piston Plunger Pump; Positive Displacement Pump
Discharge Pressure 290.0 to 500.0 psi (204 to 352 m of Water)
Liquid Flow 2.150 GPM (8.14 L/min)
Discharge Size 1.500 inch (38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Circulation Pumps Series NKX -  - Dickow Pump Company, Inc.
Dickow Pump Company, Inc.
Specs
Pump Type Circulation Pump
Liquid Flow 4402.867 GPM (16677.53 L/min)
Media Temperature 644 F (340 C)
View Details
Pressure/Leak, Hand-Operated Pump - HC-HP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details
Cast Iron Pumps - Two Stage High Low - jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Liquid Flow 5.000 to 28.000 GPM (18.94 to 106.06 L/min)
Discharge Size 0.500 to 0.750 inch (12.7 to 19.05 mm)
View Details