Carlisle Infinity 2 Infinity 11:1

Description
Name: Infinity 11:1 Part Number: 812315 Family: 2-Ball Piston Pumps Type: Infinity Ratio: 11:1 Wetted Materials: Stainless Steel Air In: 30 -150 psi (2-10.2 bar) Fluid Out: 330 - 1650 psi (22.4 - 112.2 bar) Flow Curve: 3.77 GPM (13.9 lpm) at 60 Cycles/Min. Weight: 42.9 lbs (19.5 kgs.)
Datasheet
Description
Name: Infinity 11:1 Part Number: 812315 Family: 2-Ball Piston Pumps Type: Infinity Ratio: 11:1 Wetted Materials: Stainless Steel Air In: 30 -150 psi (2-10.2 bar) Fluid Out: 330 - 1650 psi (22.4 - 112.2 bar) Flow Curve: 3.77 GPM (13.9 lpm) at 60 Cycles/Min. Weight: 42.9 lbs (19.5 kgs.)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Infinity 2 - Infinity 11:1 - Carlisle
Scottsdale, AZ, United States
Infinity 2
Infinity 11:1
Infinity 2 Infinity 11:1
Name: Infinity 11:1 Part Number: 812315 Family: 2-Ball Piston Pumps Type: Infinity Ratio: 11:1 Wetted Materials: Stainless Steel Air In: 30 -150 psi (2-10.2 bar) Fluid Out: 330 - 1650 psi (22.4 - 112.2 bar) Flow Curve: 3.77 GPM (13.9 lpm) at 60 Cycles/Min. Weight: 42.9 lbs (19.5 kgs.)

Name: Infinity 11:1
Part Number: 812315
Family: 2-Ball Piston Pumps
Type: Infinity
Ratio: 11:1
Wetted Materials: Stainless Steel
Air In: 30 -150 psi (2-10.2 bar)
Fluid Out: 330 - 1650 psi (22.4 - 112.2 bar)
Flow Curve: 3.77 GPM (13.9 lpm) at 60 Cycles/Min.
Weight: 42.9 lbs (19.5 kgs.)

Supplier's Site Datasheet

Technical Specifications

  Carlisle
Product Category Liquid Handling Pumps
Product Number Infinity 11:1
Product Name Infinity 2
Pump Type Drum Pump; Piston Plunger Pump; Positive Displacement Pump
Discharge Pressure 330.0 to 1650.0 psi (232 to 1160 m of Water)
Liquid Flow 3.770 GPM (14.28 L/min)
Unlock Full Specs
to access all available technical data

Similar Products

SANDPIPER - Standard Duty AODD Metallic Ball Valve Pumps - S1F - Rogers Machinery Company, Inc.
Specs
Discharge Pressure 125.0 psi (87.88 m of Water)
Liquid Flow 0.000 to 45.000 GPM (0.00 to 170.45 L/min)
Discharge Size 1.000 inch (25.4 mm)
View Details
Hydraulic Hand Pumps - 309336 - RS Components, Ltd.
Specs
Pump Type Hand Foot Pump; Hydraulic Fluid Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details
PSD/6 - 63133-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details
W Series Aluminum Pumps - W1500 - jbj Techniques Limited
jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 2900.8 to 4003.0 psi (2039 to 2814 m of Water)
Media Temperature 194 to 221 F (90 to 105 C)
View Details