Carlisle Horizontal Piston EXEL Piggable

Description
Name: EXEL Piggable Part Number: 41-39045-AFP Family: Horizontal Piston Pump Type: Pump Max Output Pressure: 450 psi (31 bar) Ratio: 4.5:1 Wetted Materials: Anodized Aluminum and Teflon coated Flow Curve: 1.9 gpm@60 cycles per minute
Datasheet
Description
Name: EXEL Piggable Part Number: 41-39045-AFP Family: Horizontal Piston Pump Type: Pump Max Output Pressure: 450 psi (31 bar) Ratio: 4.5:1 Wetted Materials: Anodized Aluminum and Teflon coated Flow Curve: 1.9 gpm@60 cycles per minute
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Horizontal Piston - EXEL Piggable - Carlisle
Scottsdale, AZ, United States
Horizontal Piston
EXEL Piggable
Horizontal Piston EXEL Piggable
Name: EXEL Piggable Part Number: 41-39045-AFP Family: Horizontal Piston Pump Type: Pump Max Output Pressure: 450 psi (31 bar) Ratio: 4.5:1 Wetted Materials: Anodized Aluminum and Teflon coated Flow Curve: 1.9 gpm@60 cycles per minute

Name: EXEL Piggable
Part Number: 41-39045-AFP
Family: Horizontal Piston Pump
Type: Pump
Max Output Pressure: 450 psi (31 bar)
Ratio: 4.5:1
Wetted Materials: Anodized Aluminum and Teflon coated
Flow Curve: 1.9 gpm@60 cycles per minute

Supplier's Site Datasheet

Technical Specifications

  Carlisle
Product Category Liquid Handling Pumps
Product Number EXEL Piggable
Product Name Horizontal Piston
Pump Type Drum Pump; Piston Plunger Pump; Positive Displacement Pump
Discharge Pressure 450.0 psi (316 m of Water)
Liquid Flow 6.850 GPM (25.95 L/min)
Discharge Size 1.000 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Circulation Pumps Series NKX -  - Dickow Pump Company, Inc.
Dickow Pump Company, Inc.
Specs
Pump Type Circulation Pump
Liquid Flow 4402.867 GPM (16677.53 L/min)
Media Temperature 644 F (340 C)
View Details
Pressure/Leak, Hand-Operated Pump - HC-PLP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details
W Series Aluminum Pumps - W300 - jbj Techniques Limited
jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Size 0.375 inch (9.52 mm)
Media Temperature 194 F (90 C)
View Details