Name: DVP (pail mounted pump)
Part Number: DVPS-US
Family: Diaphragm Pumps
Type: DVP
Max Output Pressure: 100 psi
Wetted Materials: Anodized Aluminum and Teflon coated
Air In: 1/4" NPS(m)
Fluid In: 1/2" NPT (f)
Fluid Out: 3/8" NPS(m)
Flow Curve: 1.9 gpm@60 cycles per minute
Fits Pail Size: 5 gallon (pail cover not included)
Agitator: none
Liners: none
Outlet: none
| Carlisle | |
|---|---|
| Product Category | Liquid Handling Pumps |
| Product Number | DVP (pail mounted pump) |
| Product Name | Diaphragm Pump |
| Pump Type | Double Diaphragm Pump; Drum Pump; Positive Displacement Pump |
| Discharge Pressure | 100.0 psi (70.31 m of Water) |
| Liquid Flow | 1.900 GPM (7.20 L/min) |
| Discharge Size | 0.375 inch (9.52 mm) |