Carlisle Infinity 2 Infinity 30:1

Description
Name: Infinity 30:1 Part Number: 812345 Family: 4-Ball Piston Pumps Type: Infinity Max Output Pressure: 900 - 4500 psi (61.2 - 306.1 bar) Ratio: 30:1 3000 psi Wetted Materials: Stainless Steel and Ultra-Coat Ceramic Air In: 30 -150 psi (2-10.2 bar) Fluid Out: 900 - 4500 psi (61.2 - 306.1 bar) Flow Curve: Displacement per cycle: 5.5.1 cu.in. (90.1 cm3), 45 oz. (1345 ml), .36 gal (1.34 liters) Capacity: 1.40 gpm (4.9 lpm) @ 60 cycles per min. Weight: 42.9 lbs. (21 kgs.)
Datasheet
Description
Name: Infinity 30:1 Part Number: 812345 Family: 4-Ball Piston Pumps Type: Infinity Max Output Pressure: 900 - 4500 psi (61.2 - 306.1 bar) Ratio: 30:1 3000 psi Wetted Materials: Stainless Steel and Ultra-Coat Ceramic Air In: 30 -150 psi (2-10.2 bar) Fluid Out: 900 - 4500 psi (61.2 - 306.1 bar) Flow Curve: Displacement per cycle: 5.5.1 cu.in. (90.1 cm3), 45 oz. (1345 ml), .36 gal (1.34 liters) Capacity: 1.40 gpm (4.9 lpm) @ 60 cycles per min. Weight: 42.9 lbs. (21 kgs.)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Infinity 2 - Infinity 30:1 - Carlisle
Scottsdale, AZ, United States
Infinity 2
Infinity 30:1
Infinity 2 Infinity 30:1
Name: Infinity 30:1 Part Number: 812345 Family: 4-Ball Piston Pumps Type: Infinity Max Output Pressure: 900 - 4500 psi (61.2 - 306.1 bar) Ratio: 30:1 3000 psi Wetted Materials: Stainless Steel and Ultra-Coat Ceramic Air In: 30 -150 psi (2-10.2 bar) Fluid Out: 900 - 4500 psi (61.2 - 306.1 bar) Flow Curve: Displacement per cycle: 5.5.1 cu.in. (90.1 cm3), 45 oz. (1345 ml), .36 gal (1.34 liters) Capacity: 1.40 gpm (4.9 lpm) @ 60 cycles per min. Weight: 42.9 lbs. (21 kgs.)

Name: Infinity 30:1
Part Number: 812345
Family: 4-Ball Piston Pumps
Type: Infinity
Max Output Pressure:
900 - 4500 psi (61.2 - 306.1 bar)
Ratio:
30:1 3000 psi
Wetted Materials:
Stainless Steel and Ultra-Coat Ceramic
Air In:
30 -150 psi (2-10.2 bar)
Fluid Out: 900 - 4500 psi (61.2 - 306.1 bar)
Flow Curve: Displacement per cycle: 5.5.1 cu.in. (90.1 cm3), 45 oz. (1345 ml), .36 gal (1.34 liters)
Capacity:
1.40 gpm (4.9 lpm) @ 60 cycles per min.
Weight:
42.9 lbs. (21 kgs.)

Supplier's Site Datasheet

Technical Specifications

  Carlisle
Product Category Liquid Handling Pumps
Product Number Infinity 30:1
Product Name Infinity 2
Pump Type Drum Pump; Piston Plunger Pump; Positive Displacement Pump
Discharge Pressure 900.0 to 4500.0 psi (633 to 3164 m of Water)
Liquid Flow 1.400 GPM (5.30 L/min)
Unlock Full Specs
to access all available technical data

Similar Products

Pumps For Operating  1 to 6 Hydraulic Cylinders Synchronously -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual (optional feature); DC
Pump Housing Material Aluminum
View Details
Fierra Series Pumps - Model F12 - jbj Techniques Limited
jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 2600.0 to 4000.0 psi (1828 to 2812 m of Water)
Liquid Flow 11.800 to 23.200 GPM (44.70 to 87.88 L/min)
View Details
Portable Bypass Pump -  - Vaughan Company
Specs
Pump Type Dewatering Pump; Trash Pump
Liquid Flow 50.000 to 10000.000 GPM (189.39 to 37878.79 L/min)
Discharge Size 3.000 to 16.000 inch (76.2 to 406 mm)
View Details
Air-Driven Refrigerant Pump -  - Haskel International LLC
Haskel International LLC
Specs
Pump Type Positive Displacement Pump; Refrigerant Pump
Liquid Flow 11.221 to 11.969 GPM (42.50 to 45.34 L/min)
Discharge Size 0.375 to 0.500 inch (9.52 to 12.7 mm)
View Details