Carlisle Comet Series Piston Pump Comet 3B

Description
Name: Comet 3B Part Number: user selects Family: Comet Type: 2-Ball Piston Pump Max Output Pressure: 1500 PSI Ratio: 18:1 Wetted Materials: Stainless Steel Air In: 3/8" NPT(m) with 1/4" NPT(m) adapter, Air consumption is 0.562 Cu. ft./cycle@100 psig Fuild Out: 1/4" -18 NPS(m) Capacity: 1.0 GPM@60 CPM
Datasheet
Description
Name: Comet 3B Part Number: user selects Family: Comet Type: 2-Ball Piston Pump Max Output Pressure: 1500 PSI Ratio: 18:1 Wetted Materials: Stainless Steel Air In: 3/8" NPT(m) with 1/4" NPT(m) adapter, Air consumption is 0.562 Cu. ft./cycle@100 psig Fuild Out: 1/4" -18 NPS(m) Capacity: 1.0 GPM@60 CPM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Comet Series Piston Pump - Comet 3B - Carlisle
Scottsdale, AZ, United States
Comet Series Piston Pump
Comet 3B
Comet Series Piston Pump Comet 3B
Name: Comet 3B Part Number: user selects Family: Comet Type: 2-Ball Piston Pump Max Output Pressure: 1500 PSI Ratio: 18:1 Wetted Materials: Stainless Steel Air In: 3/8" NPT(m) with 1/4" NPT(m) adapter, Air consumption is 0.562 Cu. ft./cycle@100 psig Fuild Out: 1/4" -18 NPS(m) Capacity: 1.0 GPM@60 CPM

Name: Comet 3B
Part Number: user selects
Family: Comet
Type: 2-Ball Piston Pump
Max Output Pressure: 1500 PSI
Ratio: 18:1
Wetted Materials: Stainless Steel
Air In: 3/8" NPT(m) with 1/4" NPT(m) adapter, Air consumption is 0.562 Cu. ft./cycle@100 psig
Fuild Out: 1/4" -18 NPS(m)
Capacity: 1.0 GPM@60 CPM

Supplier's Site Datasheet

Technical Specifications

  Carlisle
Product Category Liquid Handling Pumps
Product Number Comet 3B
Product Name Comet Series Piston Pump
Pump Type Drum Pump; Piston Plunger Pump; Positive Displacement Pump
Discharge Pressure 1500.0 psi (1055 m of Water)
Liquid Flow 1.000 GPM (3.79 L/min)
Discharge Size 0.250 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

High Vacuum Boosters and Systems - GC-GV Series GC-GV 12.6-650 - Vooner FloGard LLC
Specs
Pump Type Booster Pump
Discharge Pressure 0.0 psi (0.0204 m of Water)
HP 7.30 HP
View Details
HZMR Multistage Centrifugal Pumps -  - Dickow Pump Company, Inc.
Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump
View Details
30 mm HPHT Pump -  - Lee Co. (The)
Lee Co. (The)
Specs
Pump Type Piston Plunger Pump; Axial Piston Pumps
Power Source NoSourceIncluded; None
Industry Served Oil & Gas | Other
View Details