Carlisle Infinity 2 Infinity 22:1

Description
Name: Infinity 22:1 Part Number: 812325 Family: 2-Ball Piston Pumps Type: nfinity Max Output Pressure: 660 - 3300 psi (44.8 - 224.4 bar) Ratio: 22:1 2200 psi Wetted Materials: Stainless Steel and Ultra-Coat Ceramic Air In: 0 -150 psi (2-10.2 bar) Fluid Out: 660 - 3300 psi (44.8 - 224.4 bar) Flow Curve: 1.9 GPM (7.2 lpm) at 60 Cycles/Min. Weight: 42.9 lbs (19.5 kgs.)
Datasheet
Description
Name: Infinity 22:1 Part Number: 812325 Family: 2-Ball Piston Pumps Type: nfinity Max Output Pressure: 660 - 3300 psi (44.8 - 224.4 bar) Ratio: 22:1 2200 psi Wetted Materials: Stainless Steel and Ultra-Coat Ceramic Air In: 0 -150 psi (2-10.2 bar) Fluid Out: 660 - 3300 psi (44.8 - 224.4 bar) Flow Curve: 1.9 GPM (7.2 lpm) at 60 Cycles/Min. Weight: 42.9 lbs (19.5 kgs.)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Infinity 2 - Infinity 22:1 - Carlisle
Scottsdale, AZ, United States
Infinity 2
Infinity 22:1
Infinity 2 Infinity 22:1
Name: Infinity 22:1 Part Number: 812325 Family: 2-Ball Piston Pumps Type: nfinity Max Output Pressure: 660 - 3300 psi (44.8 - 224.4 bar) Ratio: 22:1 2200 psi Wetted Materials: Stainless Steel and Ultra-Coat Ceramic Air In: 0 -150 psi (2-10.2 bar) Fluid Out: 660 - 3300 psi (44.8 - 224.4 bar) Flow Curve: 1.9 GPM (7.2 lpm) at 60 Cycles/Min. Weight: 42.9 lbs (19.5 kgs.)

Name: Infinity 22:1
Part Number: 812325
Family: 2-Ball Piston Pumps
Type: nfinity
Max Output Pressure: 660 - 3300 psi (44.8 - 224.4 bar)
Ratio: 22:1 2200 psi
Wetted Materials: Stainless Steel and Ultra-Coat Ceramic
Air In: 0 -150 psi (2-10.2 bar)
Fluid Out: 660 - 3300 psi (44.8 - 224.4 bar)
Flow Curve: 1.9 GPM (7.2 lpm) at 60 Cycles/Min.
Weight: 42.9 lbs (19.5 kgs.)

Supplier's Site Datasheet

Technical Specifications

  Carlisle
Product Category Liquid Handling Pumps
Product Number Infinity 22:1
Product Name Infinity 2
Pump Type Drum Pump; Piston Plunger Pump; Positive Displacement Pump
Discharge Pressure 660.0 to 3300.0 psi (464 to 2320 m of Water)
Liquid Flow 1.900 GPM (7.20 L/min)
Unlock Full Specs
to access all available technical data

Similar Products

Side-channel Pumps Type SCM -  - Dickow Pump Company, Inc.
Dickow Pump Company, Inc.
Specs
Pump Type Magnetic Drive Pump
Discharge Pressure 580.2 psi (408 m of Water)
Media Temperature 464 F (240 C)
View Details
Pressure/Leak, Hand-Operated Pump - HC-PLP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details
DC Motor Pumps - MF - jbj Techniques Limited
jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Power Source DC; 24 VDC
Industry Served Construction, Defense
View Details