Integrated Device Technology Datasheets for Logic Signal Switches
Logic signal switches are electronic devices which activate or deactivate a signal once an event has occurred.
Logic Signal Switches: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| The IDT Tsi572 is a third-generation RapidIO switch that supports 30 Gbps aggregate bandwidth and is optimized for multiprocessor, peer-to-peer embedded networking using the RapidIO Interconnect Specification (Revision 1.3). The... | |
| The IDT Tsi574 is part of Tundra's third-generation RapidIO switch family. Supporting 40 Gbps aggregate bandwidth, the Tsi574 enables customers to develop high performance systems at low cost. The device... | |
| The IDT Tsi577 is a fifth-generation RapidIO switch. The Tsi577 supports 40 Gbps aggregate non-blocking bandwidth at lower power than previous RapidIO switches. Using the Tsi577, flexible port configurations can... | |
| The IDT Tsi578 is a third-generation Serial RapidIO Switch. Supporting 80 Gbps aggregate bandwidth, the Tsi578 enables customers to develop high performance systems at low cost. The device is targeted... | |
| The QS3VH245 HotSwitch 8-bit bus switch is a high bandwidth bus switch with very low ON resistance, resulting in under 250ps propagation delay through the switch. The switches can be... | |
| The QS3VH251 HotSwitch Quad 2:1 multiplexer/demultip lexer is a high bandwidth bus switch with very low ON resistance, resulting in under 250ps propagation delay through the switch. The combination of... | |
| The QS3VH253 HotSwitch Dual 4:1 multiplexer/demultip lexer is a high bandwidth bus switch with very low ON resistance, resulting in under 250ps propagation delay through the switch. The combination of... | |
| The QS3VH2861 HotSwitch is a high bandwidth bus switch with 10-bit flow-though pin out. The QS3VH2861 , with 25 ohm ON resistance and 1.35ns propagation delay, is ideal for line... | |
| The QS3VH384 HotSwitch is a high bandwidth, 10-bit bus switch with very low ON resistance, resulting in under 250ps propagation delay through the switch. Two banks of five switches are... | |
| The QS3VH861 HotSwitch with 10-bit flow-through pin out is a high bandwidth bus switch with very low ON resistance, resulting in under 250ps propagation delay through the switch. The combination... | |
| The QS3VH862 HotSwitch with 10-bit active high and low enable is a high bandwidth bus switch with very low ON resistance, resulting in under 250ps propagation delay through the switch. | |
| The QS4A101 is a high-performance CMOS analog four-channel SPST switch with individual enables. The QS4A101 , with 1.4GHz bandwidth, is ideal for high-performance video signal switching, audio signal switching, and... | |
| The QS4A105 is a high-performance CMOS two-channel 4PST switch with 3-state outputs. The QS4A105 , with 1.3GHz bandwidth, is ideal for high-performance video signal switching, audio signal switching, and telecomm... | |
| The QS4A110 is a high-performance CMOS two-channel 5PST switch with 3-state outputs. The QS4A110 , with 1.8GHz bandwidth, is ideal for high-performance video signal switching, audio signal switching, and telecomm... | |
| The QS4A201 is a high-performance CMOS two-by-two analog cross point switch. This device provides two sets of five high-speed CMOS switches providing "cross point" connection between inputs and outputs. The... | |
| The QS4A205 is a high-performance CMOS analog Four-Channel SPDT multiplexer/demultip lexer with individual enables. The QS4A205 with 830MHz bandwidth makes it ideal for high-performance video signal switching, audio signal switching,... | |
| The QS4A210 is a high-performance CMOS two-channel SP4T multiplexer/ demultiplexer with individual enables. The QS4A210 with 700MHz bandwidth makes it ideal for high-performance video signal switching, audio signal switching, and... | |
| The QS4A215 is a high-performance CMOS six-channel multiplexer/ demultiplexer with individual enables. The QS4A215 with 700MHz bandwidth makes it ideal for high-performance video signal switching, audio signal switching, and telecom... |
| << Prev |