Integrated Device Technology 2.5V/3.3V 8:1 Mux/Demux High Bandwidth Bus Switch QS3VH251PAG

Description
The QS3VH251 HotSwitch Quad 2:1 multiplexer/demultip lexer is a high bandwidth bus switch with very low ON resistance, resulting in under 250ps propagation delay through the switch. The combination of near-zero propagation delay, high OFF impedance, and over-voltage tolerance makes the QS3VH251 ideal for high performance comminucation applications. The QS3VH251 operates from -40C to +85C.
Datasheet
Description
The QS3VH251 HotSwitch Quad 2:1 multiplexer/demultip lexer is a high bandwidth bus switch with very low ON resistance, resulting in under 250ps propagation delay through the switch. The combination of near-zero propagation delay, high OFF impedance, and over-voltage tolerance makes the QS3VH251 ideal for high performance comminucation applications. The QS3VH251 operates from -40C to +85C.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.5V/3.3V 8:1 Mux/Demux High Bandwidth Bus Switch - QS3VH251PAG - Integrated Device Technology
San Jose, CA, USA
2.5V/3.3V 8:1 Mux/Demux High Bandwidth Bus Switch
QS3VH251PAG
2.5V/3.3V 8:1 Mux/Demux High Bandwidth Bus Switch QS3VH251PAG
The QS3VH251 HotSwitch Quad 2:1 multiplexer/demultip lexer is a high bandwidth bus switch with very low ON resistance, resulting in under 250ps propagation delay through the switch. The combination of near-zero propagation delay, high OFF impedance, and over-voltage tolerance makes the QS3VH251 ideal for high performance comminucation applications. The QS3VH251 operates from -40C to +85C.

The QS3VH251 HotSwitch Quad 2:1 multiplexer/demultiplexer is a high bandwidth bus switch with very low ON resistance, resulting in under 250ps propagation delay through the switch. The combination of near-zero propagation delay, high OFF impedance, and over-voltage tolerance makes the QS3VH251 ideal for high performance comminucation applications. The QS3VH251 operates from -40C to +85C.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Logic Signal Switches
Product Number QS3VH251PAG
Product Name 2.5V/3.3V 8:1 Mux/Demux High Bandwidth Bus Switch
Supply Voltage (VS) 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power - Smart power switches - Low-Side Switches - HITFET™ + 24V | Automotive low-side switch - BTT3018EJ - BTT3018EJ - Infineon Technologies AG
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 63 volts
tON 10000 ns
View Details
6-lane, 6-port Gen2 PCIe I/O Expansion Switch - 89HPES6T6G2ZCALG - Integrated Device Technology
Specs
Operating Temperature 0.0 to 70 C (32 to 158 F)
Number of Pins 324
Package Type FCBGA
View Details
Power - Smart power switches - High-side switches - Classic PROFET™ 12V | Automotive smart high-side switch - BSP772T - BSP772T - Infineon Technologies AG
Specs
Standards and Certifications RoHS
tON 180000 ns
tOFF 230000 ns
View Details
2 suppliers
32-lane, 8-port PCIe Gen3 System Interconnect Switch - 89H32H8G3YCHLI - Integrated Device Technology
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Number of Pins 484
Package Type FCBGA
View Details