Integrated Device Technology 2.5V/3.3V 8:1 Mux/Demux High Bandwidth Bus Switch QS3VH251QG8

Description
The QS3VH251 HotSwitch Quad 2:1 multiplexer/demultip lexer is a high bandwidth bus switch with very low ON resistance, resulting in under 250ps propagation delay through the switch. The combination of near-zero propagation delay, high OFF impedance, and over-voltage tolerance makes the QS3VH251 ideal for high performance comminucation applications. The QS3VH251 operates from -40C to +85C.
Datasheet
Description
The QS3VH251 HotSwitch Quad 2:1 multiplexer/demultip lexer is a high bandwidth bus switch with very low ON resistance, resulting in under 250ps propagation delay through the switch. The combination of near-zero propagation delay, high OFF impedance, and over-voltage tolerance makes the QS3VH251 ideal for high performance comminucation applications. The QS3VH251 operates from -40C to +85C.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.5V/3.3V 8:1 Mux/Demux High Bandwidth Bus Switch - QS3VH251QG8 - Integrated Device Technology
San Jose, CA, USA
2.5V/3.3V 8:1 Mux/Demux High Bandwidth Bus Switch
QS3VH251QG8
2.5V/3.3V 8:1 Mux/Demux High Bandwidth Bus Switch QS3VH251QG8
The QS3VH251 HotSwitch Quad 2:1 multiplexer/demultip lexer is a high bandwidth bus switch with very low ON resistance, resulting in under 250ps propagation delay through the switch. The combination of near-zero propagation delay, high OFF impedance, and over-voltage tolerance makes the QS3VH251 ideal for high performance comminucation applications. The QS3VH251 operates from -40C to +85C.

The QS3VH251 HotSwitch Quad 2:1 multiplexer/demultiplexer is a high bandwidth bus switch with very low ON resistance, resulting in under 250ps propagation delay through the switch. The combination of near-zero propagation delay, high OFF impedance, and over-voltage tolerance makes the QS3VH251 ideal for high performance comminucation applications. The QS3VH251 operates from -40C to +85C.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Logic Signal Switches
Product Number QS3VH251QG8
Product Name 2.5V/3.3V 8:1 Mux/Demux High Bandwidth Bus Switch
Supply Voltage (VS) 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

24-lane, 24-port PCIe Gen2 System Interconnect Switch - 89H24NT24G2ZCHL8 - Integrated Device Technology
Specs
Operating Temperature 0.0 to 70 C (32 to 158 F)
Number of Pins 324
Package Type FCBGA
View Details
24-lane, 6-port PCIe Gen2 System Interconnect Switch - 89H24NT6AG2ZCHLG - Integrated Device Technology
Specs
Operating Temperature 0.0 to 70 C (32 to 158 F)
Number of Pins 484
Package Type FCBGA
View Details