Ewellix Datasheets for Linear Actuators
Electric linear actuators have an output rod that provides linear motion via a motor driven ball screw, lead screw or ACME screw assembly. The actuator's load is attached to the end of a screw or rod and is often unsupported.
Linear Actuators: Learn more
| Product Name | Notes |
|---|---|
| Benefits: Best solutions for a wide range of applications, both with motors supplied by Ewellix and with motors of your choice Very high rigidity and robustness Multiple pairings allow for... | |
| Benefits: Compact and stylish design for medical devices Silent operation Complete system with control unit, operating devices and accessories Synchronisation capability Features: Medically approved in accordance with IEC 60601-1 Compatible... | |
| Benefits: Compact design for medical devices Quick release for manual operations Silent operation Excellent value for money Features: Medically approved in accordance with IEC 60601-1 Integrated quick release function Self-locking... | |
| Benefits: Compact design for medical devices Silent operation Complete system with control unit, operating devices and accessories Excellent value for money Features: Medically approved in accordance with IEC 60601-1 Compatible... | |
| Benefits: Compact design which has been tested for vigorous use Robust and reliable Integrated limit switches Thermal protection and virtually maintenance-free Features: Absolute or incremental position feedback and limit switch... | |
| Benefits: Designed and tested for demanding conditions Reliable and cost-effective Reduced overall set time Practically maintenance-free Features: Compact and robust design, IP66S, wide temperature range and corrosion resistant Absolute or... | |
| Benefits: Designed for medical devices, compliant to IEC 60601-1 Silent operation Compatible control units, operating devices and accessories Synchronisation capability Features: Medically approved in accordance with IEC 60601-1 Compatible control... | |
| Benefits: Designed for medical devices, compliant to IEC 60601-1 Silent operation High push/pull force capability Synchronisation capability Features: Medically approved in accordance with IEC 60601-1 Compatible control units, operating devices... | |
| Benefits: Easily integrated into existing equipment Increased acceleration and speed of the robotic arm and welding gun Better process control and stability compared to fluid actuation Reduced maintenance costs Features:... | |
| Benefits: Extended service life thanks to roller screw technology Aluminium body to reduce the total weight of the actuator Customised motor adapter for maximum flexibility Compact solution with high power... | |
| Benefits: Heavy-duty and reliable industrial actuator Easily integrated modular design Suitable for a wide range of applications Maintenance-free Features: Optional incremental feedback positioning Optional absolute feedback positioning (CAP) Highly efficient... | |
| Benefits: Heavy-duty and reliable industrial actuator Easily integrated modular design Suitable for a wide range of applications Practically maintenance-free Features: Optional incremental feedback positioning Highly efficient and lubricated for extended... | |
| Benefits: Heavy-duty and reliable industrial actuator Easily integrated modular design Suitable for a wide range of applications Practically maintenance-free Features: Optional incremental feedback positioning Left and right versions Highly efficient... | |
| Benefits: Heavy-duty and reliable industrial actuator Easily integrated scalable design Suitable for a wide range of applications Practically maintenance-free Features: Optional incremental feedback positioning Optional absolute feedback positioning (CAP) Enhanced... | |
| Benefits: Heavy-duty and reliable industrial actuator Fully integrated modular design Suitable for a wide range of applications Practically maintenance-free Features: Optional incremental feedback positioning Optional absolute feedback positioning (CAP) High... | |
| Benefits: Heavy-duty, reliable industrial actuator Easily integrated modular design Suitable for a wide range of applications Maintenance-free Features: Compact Highly efficient and lubricated for extended service life Robust and compact... | |
| Benefits: Highly energy efficient Multi-option modular system Easy integration and fast assembly Space saving solution Highest levels of precision and repeatability Features: Compact design: Body section dimensions 36x36 mm High... | |
| Benefits: Optimal solution for a wide range of applications where high loads, accurate positioning or high speeds are required Robust and high rigidity Multiple combinations to suit a wide range... | |
| Benefits: Optimised for an extended operating life, speed and force range Mechanically adaptable to suit most operations and virtually all types of brushless DC motors and servomotors Easy to replace... | |
| Benefits: Plug-and-play solution, replacing complex mechanical lifting mechanism Precise operation with exceptional rigidity for heavy eccentric loads Simplified mechanical procedures for the machine Improvement in process control and cycle time... | |
| Benefits: Powered by AC voltage High efficiency Designed and tested for harsh environments Reliable and cost-effective Practically maintenance-free Features: Optional potentiometer and limit switches Ball screw with a brake Self-locking... | |
| Benefits: Saving up to 3% fuel consumption by wind deflector adjustment Quick and safe operation Reliable and virtually maintenance-free Features: Trunnion mount with multiple position Manual and electrical versions, backward... | |
| Benefits: Smart design with both front and rear attachments Extra versitality due to its adaptability Easily installed because of its plug and play system Maintenance-free, no oil leakage Safety first... | |
| Benefits: Suitable for a wide range of applications with different power requirements and operating life Long service life despite very high loads Accurate positioning (based on motor feedback system) High... |