Ewellix Linear actuators CAHB-30A

Description
Benefits: Powered by AC voltage High efficiency Designed and tested for harsh environments Reliable and cost-effective Practically maintenance-free Features: Optional potentiometer and limit switches Ball screw with a brake Self-locking Integrated thermal and overload protection Robust design, IP65, wide temperature range, corrosion resistant CAHB-3 is a solution for medium to heavy load applications that are powered by AC voltage and is virtually maintenance-free, self-locking, with an IP 65 rating. Designed to operate in harsh environments with temperatures from -26 to 65°C and up to 25% duty cycle, the CAHB-30 family of electromechanical actuators from Ewellix features robust metal gears and corrosion-resistant housings and ball screws. Other design options are available.
Datasheet
Description
Benefits: Powered by AC voltage High efficiency Designed and tested for harsh environments Reliable and cost-effective Practically maintenance-free Features: Optional potentiometer and limit switches Ball screw with a brake Self-locking Integrated thermal and overload protection Robust design, IP65, wide temperature range, corrosion resistant CAHB-3 is a solution for medium to heavy load applications that are powered by AC voltage and is virtually maintenance-free, self-locking, with an IP 65 rating. Designed to operate in harsh environments with temperatures from -26 to 65°C and up to 25% duty cycle, the CAHB-30 family of electromechanical actuators from Ewellix features robust metal gears and corrosion-resistant housings and ball screws. Other design options are available.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear actuators - CAHB-30A - Ewellix
Center Valley, PA, United States
Linear actuators
CAHB-30A
Linear actuators CAHB-30A
Benefits: Powered by AC voltage High efficiency Designed and tested for harsh environments Reliable and cost-effective Practically maintenance-free Features: Optional potentiometer and limit switches Ball screw with a brake Self-locking Integrated thermal and overload protection Robust design, IP65, wide temperature range, corrosion resistant CAHB-3 is a solution for medium to heavy load applications that are powered by AC voltage and is virtually maintenance-free, self-locking, with an IP 65 rating. Designed to operate in harsh environments with temperatures from -26 to 65°C and up to 25% duty cycle, the CAHB-30 family of electromechanical actuators from Ewellix features robust metal gears and corrosion-resistant housings and ball screws. Other design options are available.

Benefits:

  • Powered by AC voltage
  • High efficiency
  • Designed and tested for harsh environments
  • Reliable and cost-effective
  • Practically maintenance-free

Features:

  • Optional potentiometer and limit switches
  • Ball screw with a brake
  • Self-locking
  • Integrated thermal and overload protection
  • Robust design, IP65, wide temperature range, corrosion resistant

CAHB-3 is a solution for medium to heavy load applications that are powered by AC voltage and is virtually maintenance-free, self-locking, with an IP 65 rating. Designed to operate in harsh environments with temperatures from -26 to 65°C and up to 25% duty cycle, the CAHB-30 family of electromechanical actuators from Ewellix features robust metal gears and corrosion-resistant housings and ball screws. Other design options are available.

Supplier's Site Datasheet

Technical Specifications

  Ewellix
Product Category Linear Actuators
Product Number CAHB-30A
Product Name Linear actuators
Actuation Type Electrical
Unlock Full Specs
to access all available technical data

Similar Products

Stepper Type Linear Actuator - AxialPower™ Plus APPS23 - ElectroCraft
Specs
Device Type Rodless
Actuation Type Electrical
Rated Speed 6 in/sec (9.14 m/min)
View Details
STEPPER LINEAR ACTUATOR - 20 Series Size 8 (38mm)-LA - 3X Motion Technologies Co., Ltd
Specs
Actuation Type Electrical
Motor Type DC
Motor Voltage 2.5 to 7.5 volts
View Details
Linear Actuators Series 32L ... PB Gearhead with integrated Ball Screw high accuracy grade -  - FAULHABER MICROMO
Specs
Rated Force 206 lbs (93.49 kg)
Drive Type Ball Screw
View Details
Pneumatic Linear Actuators - Rodless Cable Air Cylinders - Rodless Cable Cylinders Air Tensioner/Brake Models - Branham, W.C. Inc.
Specs
Device Type Rodless
Actuation Type Pneumatic
Stroke or X-Axis Travel 100 to 120 inch (2540 to 3048 mm)
View Details