Ewellix High performance actuators CASM-32

Description
Benefits: Optimised for an extended operating life, speed and force range Mechanically adaptable to suit most operations and virtually all types of brushless DC motors and servomotors Easy to replace pneumatic cylinders Accurate positioning (based on motor feedback system) Features: Modular system, 3 different sizes and 3 screw types to fit each size In-line and parallel gearboxes (belt) with custom motor adapter plate Complies with ISO-15552 Wide range of accessories available CASM electric cylinders are ideally suited to perform fast and powerful linear movements. Unlike pneumatic or hydraulic cylinders, CASM electric cylinders are flexible and thus can be positioned accurately. Its modular concept enables easy connection to any preferred motor and control systems, reducing design and programming costs considerably. Thanks to high grade materials and a sealing system with an IP54S level, CASM electric cylinders can also be used long term even under adverse conditions. The low backlash design provides positioning precision of up to ± 0,01 mm. Together with various screws for different speeds and forces, CASM electric cylinders are the optimum solution for a variety of applications.
Datasheet
Description
Benefits: Optimised for an extended operating life, speed and force range Mechanically adaptable to suit most operations and virtually all types of brushless DC motors and servomotors Easy to replace pneumatic cylinders Accurate positioning (based on motor feedback system) Features: Modular system, 3 different sizes and 3 screw types to fit each size In-line and parallel gearboxes (belt) with custom motor adapter plate Complies with ISO-15552 Wide range of accessories available CASM electric cylinders are ideally suited to perform fast and powerful linear movements. Unlike pneumatic or hydraulic cylinders, CASM electric cylinders are flexible and thus can be positioned accurately. Its modular concept enables easy connection to any preferred motor and control systems, reducing design and programming costs considerably. Thanks to high grade materials and a sealing system with an IP54S level, CASM electric cylinders can also be used long term even under adverse conditions. The low backlash design provides positioning precision of up to ± 0,01 mm. Together with various screws for different speeds and forces, CASM electric cylinders are the optimum solution for a variety of applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High performance actuators - CASM-32 - Ewellix
Center Valley, PA, United States
High performance actuators
CASM-32
High performance actuators CASM-32
Benefits: Optimised for an extended operating life, speed and force range Mechanically adaptable to suit most operations and virtually all types of brushless DC motors and servomotors Easy to replace pneumatic cylinders Accurate positioning (based on motor feedback system) Features: Modular system, 3 different sizes and 3 screw types to fit each size In-line and parallel gearboxes (belt) with custom motor adapter plate Complies with ISO-15552 Wide range of accessories available CASM electric cylinders are ideally suited to perform fast and powerful linear movements. Unlike pneumatic or hydraulic cylinders, CASM electric cylinders are flexible and thus can be positioned accurately. Its modular concept enables easy connection to any preferred motor and control systems, reducing design and programming costs considerably. Thanks to high grade materials and a sealing system with an IP54S level, CASM electric cylinders can also be used long term even under adverse conditions. The low backlash design provides positioning precision of up to ± 0,01 mm. Together with various screws for different speeds and forces, CASM electric cylinders are the optimum solution for a variety of applications.

Benefits:

  • Optimised for an extended operating life, speed and force range
  • Mechanically adaptable to suit most operations and virtually all types of brushless DC motors and servomotors
  • Easy to replace pneumatic cylinders
  • Accurate positioning (based on motor feedback system)

Features:

  • Modular system, 3 different sizes and 3 screw types to fit each size
  • In-line and parallel gearboxes (belt) with custom motor adapter plate
  • Complies with ISO-15552
  • Wide range of accessories available

CASM electric cylinders are ideally suited to perform fast and powerful linear movements. Unlike pneumatic or hydraulic cylinders, CASM electric cylinders are flexible and thus can be positioned accurately.
Its modular concept enables easy connection to any preferred motor and control systems, reducing design and programming costs considerably. Thanks to high grade materials and a sealing system with an IP54S level, CASM electric cylinders can also be used long term even under adverse conditions.
The low backlash design provides positioning precision of up to ± 0,01 mm. Together with various screws for different speeds and forces, CASM electric cylinders are the optimum solution for a variety of applications.

Supplier's Site Datasheet

Technical Specifications

  Ewellix
Product Category Linear Actuators
Product Number CASM-32
Product Name High performance actuators
Actuation Type Electrical
Unlock Full Specs
to access all available technical data

Similar Products

Stepper Type Linear Actuator - AxialPower™ Plus APPS11M - ElectroCraft
Specs
Device Type Rodless
Actuation Type Electrical
Rated Speed 20 in/sec (30.48 m/min)
View Details
STEPPER LINEAR ACTUATOR - 35 Series Size 14 (34mm)-BSA - 3X Motion Technologies Co., Ltd
Specs
Actuation Type Electrical
Drive Type Ball Screw
Motor Type DC
View Details
Linear Actuators Series 32L ... ML Gearhead with integrated Lead Screw metric thread -  - FAULHABER MICROMO
Specs
Rated Force 290 lbs (132 kg)
Drive Type Lead Screw/ACME Screw
View Details
Pneumatic Linear Actuators - DURATRK® Band-Type Rodless Air Cylinder - DTFL - Linear Guideway Rodless Cylinder - Branham, W.C. Inc.
Specs
Device Type Rodless
Actuation Type Pneumatic
Rated Force 31.02 to 378 lbs (14.07 to 171 kg)
View Details