Ewellix Datasheets for Pendant Stations
Pendant stations are sophisticated, handheld terminals that are used to control robot or machine movements from point to point, within a determined space. They consist of a hanging control console furnished with joysticks, push-buttons or rotary cam switches.
Pendant Stations: Learn more
| Product Name | Notes |
|---|---|
| Benefits: Easy to use and precise Ergonomic design Various labelling options Features: Large keys The footswitches of the STF series are used to control actuators in tables, chairs, sofas and... | |
| Benefits: Easy to use and precise Ergonomic design Various labelling options Features: Large keys The footswitches of the STJ series are used to operate actuators in tables, chairs, sofas and... | |
| Benefits: Easy to use and precise Ergonomic design Various labelling options Features: Large keys The footswitches of the STL series are used to actuate CPMA or CPMB lifting columns in... | |
| Benefits: Easy to use and precise Ergonomic design Various labelling options no electricity Features: Large keys Operated by air Large keys The footswitches of the PFP series are used for... | |
| Benefits: Easy to use and precise Stylish design Features: Compact Memory position keys The table switches in this range are used to operate actuators in tables, chairs, sofas and other... | |
| Benefits: Easy to use and precise Stylish design Ergonomic Features: Compact This series of desktop switches are equipped with a display and are used to operate actuators or lifting columns... | |
| Benefits: Easy to use and precise Stylish design Ergonomic Features: Compact This series of table switches are used to operate actuators or lifting columns in tables, chairs, sofas and other... | |
| Benefits: Easy to use and precise Stylish design Ergonomic Features: Compact This series of table switches are used to operate lifting columns in tables, chairs, sofas and other adjustable devices. | |
| Benefits: Easy to use and precise Stylish design Ergonomic Features: Compact Tactile buttons with finger guide 2 colour LED for power and feedback status IEC 60601-1 The table switches in... | |
| Benefits: Ergonomic Comfortable and Tactile Features: Robust design Tacile buttons, clearly marked Easy mountable fastening hook The EHA-1 hand switch can operate actuators MAX7 (AC) or MAX1, MAX3, THG, TLG... | |
| Benefits: Ergonomic Easy to clean Features: Robust design Membrane Clearly marked keys The manual switches of the EHE series are used to operate TXG lifting columns or up to 4... | |
| Benefits: No electricity Ergonomic design Features: Operated by air Large keys The hand switches of the PHC series are used for pneumatic actuation of up to 4 MAX7 actuators or... | |
| Benefits: No electricity Ergonomic design Features: Operated by air Large keys The table-top switches of the PAM series are used for pneumatic actuation of a MAX70 or MAX71 actuator or... |