Ewellix Linear actuators CAP43B

Description
Benefits: Heavy-duty and reliable industrial actuator Fully integrated modular design Suitable for a wide range of applications Practically maintenance-free Features: Optional incremental feedback positioning Optional absolute feedback positioning (CAP) High efficiency and lubricated for extended service life Robust and compact design, resistant to corrosion The modular CAT concept makes it easy to replace critical components such as motors, gears, spindles, fasteners, etc. Custom actuators can be easily and cost-effectively assembled from standard components. The CAT series is flexible and suitable for an infinite number of applications. This variant is equipped with a ball screw. The CAP actuators are based on the existing modular CAT range and are coupled to a potentiometer to provide absolute position feedback.
Datasheet
Description
Benefits: Heavy-duty and reliable industrial actuator Fully integrated modular design Suitable for a wide range of applications Practically maintenance-free Features: Optional incremental feedback positioning Optional absolute feedback positioning (CAP) High efficiency and lubricated for extended service life Robust and compact design, resistant to corrosion The modular CAT concept makes it easy to replace critical components such as motors, gears, spindles, fasteners, etc. Custom actuators can be easily and cost-effectively assembled from standard components. The CAT series is flexible and suitable for an infinite number of applications. This variant is equipped with a ball screw. The CAP actuators are based on the existing modular CAT range and are coupled to a potentiometer to provide absolute position feedback.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear actuators - CAP43B - Ewellix
Center Valley, PA, United States
Linear actuators
CAP43B
Linear actuators CAP43B
Benefits: Heavy-duty and reliable industrial actuator Fully integrated modular design Suitable for a wide range of applications Practically maintenance-free Features: Optional incremental feedback positioning Optional absolute feedback positioning (CAP) High efficiency and lubricated for extended service life Robust and compact design, resistant to corrosion The modular CAT concept makes it easy to replace critical components such as motors, gears, spindles, fasteners, etc. Custom actuators can be easily and cost-effectively assembled from standard components. The CAT series is flexible and suitable for an infinite number of applications. This variant is equipped with a ball screw. The CAP actuators are based on the existing modular CAT range and are coupled to a potentiometer to provide absolute position feedback.

Benefits:

  • Heavy-duty and reliable industrial actuator
  • Fully integrated modular design
  • Suitable for a wide range of applications
  • Practically maintenance-free

Features:

  • Optional incremental feedback positioning
  • Optional absolute feedback positioning (CAP)
  • High efficiency and lubricated for extended service life
  • Robust and compact design, resistant to corrosion

The modular CAT concept makes it easy to replace critical components such as motors, gears, spindles, fasteners, etc. Custom actuators can be easily and cost-effectively assembled from standard components. The CAT series is flexible and suitable for an infinite number of applications. This variant is equipped with a ball screw. The CAP actuators are based on the existing modular CAT range and are coupled to a potentiometer to provide absolute position feedback.

Supplier's Site Datasheet

Technical Specifications

  Ewellix
Product Category Linear Actuators
Product Number CAP43B
Product Name Linear actuators
Actuation Type Electrical
Unlock Full Specs
to access all available technical data

Similar Products

Stepper Type Linear Actuator - AxialPower™ Plus APPS17 - ElectroCraft
Specs
Device Type Rodless
Actuation Type Electrical
Rated Speed 25 in/sec (38.1 m/min)
View Details
STEPPER LINEAR ACTUATOR - 28 Series Size 11 (32mm)-LA - 3X Motion Technologies Co., Ltd
Specs
Actuation Type Electrical
Motor Type DC
Motor Voltage 2.1 to 12 volts
View Details
Linear Actuators Series 32L ... ML Gearhead with integrated Lead Screw metric thread -  - FAULHABER MICROMO
Specs
Rated Force 12.81 lbs (5.81 kg)
Drive Type Lead Screw/ACME Screw
View Details
Pneumatic Linear Actuators - DURATRK® Band-Type Rodless Air Cylinder - DTFL - Linear Guideway Rodless Cylinder - Branham, W.C. Inc.
Specs
Device Type Rodless
Actuation Type Pneumatic
Rated Force 31.02 to 378 lbs (14.07 to 171 kg)
View Details