Ewellix Linear actuators MAX-3

Description
Benefits: Compact and stylish design for medical devices Silent operation Complete system with control unit, operating devices and accessories Synchronisation capability Features: Medically approved in accordance with IEC 60601-1 Compatible control units, operating devices and accessories available Spindle supplied as standard Safety factor of up to 4 times The MAX-1 and MAX-3 are powerful and very quiet DC linear actuators, take up little space and can be installed at virtually every angle in both vertical or horizontal positions. The series is medically approved and available with options such as anti pitching, incremental position feedback and emergency lowering. The MAX-1 and MAX-3 can be supplied as a full system with control, operating units and accessories using 24 VDC output voltage.
Datasheet
Description
Benefits: Compact and stylish design for medical devices Silent operation Complete system with control unit, operating devices and accessories Synchronisation capability Features: Medically approved in accordance with IEC 60601-1 Compatible control units, operating devices and accessories available Spindle supplied as standard Safety factor of up to 4 times The MAX-1 and MAX-3 are powerful and very quiet DC linear actuators, take up little space and can be installed at virtually every angle in both vertical or horizontal positions. The series is medically approved and available with options such as anti pitching, incremental position feedback and emergency lowering. The MAX-1 and MAX-3 can be supplied as a full system with control, operating units and accessories using 24 VDC output voltage.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear actuators - MAX-3 - Ewellix
Center Valley, PA, United States
Linear actuators
MAX-3
Linear actuators MAX-3
Benefits: Compact and stylish design for medical devices Silent operation Complete system with control unit, operating devices and accessories Synchronisation capability Features: Medically approved in accordance with IEC 60601-1 Compatible control units, operating devices and accessories available Spindle supplied as standard Safety factor of up to 4 times The MAX-1 and MAX-3 are powerful and very quiet DC linear actuators, take up little space and can be installed at virtually every angle in both vertical or horizontal positions. The series is medically approved and available with options such as anti pitching, incremental position feedback and emergency lowering. The MAX-1 and MAX-3 can be supplied as a full system with control, operating units and accessories using 24 VDC output voltage.

Benefits:

  • Compact and stylish design for medical devices
  • Silent operation
  • Complete system with control unit, operating devices and accessories
  • Synchronisation capability

Features:

  • Medically approved in accordance with IEC 60601-1
  • Compatible control units, operating devices and accessories available
  • Spindle supplied as standard
  • Safety factor of up to 4 times

The MAX-1 and MAX-3 are powerful and very quiet DC linear actuators, take up little space and can be installed at virtually every angle in both vertical or horizontal positions. The series is medically approved and available with options such as anti pitching, incremental position feedback and emergency lowering. The MAX-1 and MAX-3 can be supplied as a full system with control, operating units and accessories using 24 VDC output voltage.

Supplier's Site Datasheet

Technical Specifications

  Ewellix
Product Category Linear Actuators
Product Number MAX-3
Product Name Linear actuators
Actuation Type Electrical
Unlock Full Specs
to access all available technical data

Similar Products

Actuators - Linear Actuators - GL20N-070-HV-EH-B2-C-N-N-Y - THK America, Inc.
Specs
Stroke or X-Axis Travel 15.75 inch (400 mm)
Rated Speed 47.24 in/sec (72 m/min)
Rated Force 110 lbs (50 kg)
View Details
ASME-TMMA00100451PAS0010 Short Stroke Actuator - AQUARIUS - ETEL S.A.
Specs
Actuation Type Electrical
Stroke or X-Axis Travel 0.3937 inch (10 mm)
Rated Speed 39.37 in/sec (60 m/min)
View Details
Linear Actuators Series 32L ... ML Gearhead with integrated Lead Screw metric thread -  - FAULHABER MICROMO
Specs
Rated Force 33.72 lbs (15.29 kg)
Drive Type Lead Screw/ACME Screw
View Details