Ewellix High performance actuators CPSM

Description
Benefits: Plug-and-play solution, replacing complex mechanical lifting mechanism Precise operation with exceptional rigidity for heavy eccentric loads Simplified mechanical procedures for the machine Improvement in process control and cycle time Features: Servo or brushless DC motor for high speed up to 100 mm/s and customised motor adapter Motor encoder system and high quality gearbox enabling high positioning accuracy and high repeatability (0,1 mm) Customised top and bottom plate, aluminum profile colour (anodized) to fit application design needs Optional brake to release the motor when it’s in position and optional dampening system to protect the column from shock loads The lifting columns of the CPSM series are an ideal mix of high-performance guide mechanisms and powerful linear movements. The robust, manually adjustable and practically backlash-free extruded aluminium profiles can carry high eccentric loads in both tensile and compressive directions. Thanks to their brushless DC motors or servo motors, the columns can quickly lift and lower the heaviest of loads. In addition to this, Ewellix also supports customer-specific motor interfaces. Optional brakes and damping elements create the conditions for efficient use in industrial high-performance applications. Optional brakes and damping elements are key features that result in effective usage in heavy-duty industrial applications.
Datasheet
Description
Benefits: Plug-and-play solution, replacing complex mechanical lifting mechanism Precise operation with exceptional rigidity for heavy eccentric loads Simplified mechanical procedures for the machine Improvement in process control and cycle time Features: Servo or brushless DC motor for high speed up to 100 mm/s and customised motor adapter Motor encoder system and high quality gearbox enabling high positioning accuracy and high repeatability (0,1 mm) Customised top and bottom plate, aluminum profile colour (anodized) to fit application design needs Optional brake to release the motor when it’s in position and optional dampening system to protect the column from shock loads The lifting columns of the CPSM series are an ideal mix of high-performance guide mechanisms and powerful linear movements. The robust, manually adjustable and practically backlash-free extruded aluminium profiles can carry high eccentric loads in both tensile and compressive directions. Thanks to their brushless DC motors or servo motors, the columns can quickly lift and lower the heaviest of loads. In addition to this, Ewellix also supports customer-specific motor interfaces. Optional brakes and damping elements create the conditions for efficient use in industrial high-performance applications. Optional brakes and damping elements are key features that result in effective usage in heavy-duty industrial applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High performance actuators - CPSM - Ewellix
Center Valley, PA, United States
High performance actuators
CPSM
High performance actuators CPSM
Benefits: Plug-and-play solution, replacing complex mechanical lifting mechanism Precise operation with exceptional rigidity for heavy eccentric loads Simplified mechanical procedures for the machine Improvement in process control and cycle time Features: Servo or brushless DC motor for high speed up to 100 mm/s and customised motor adapter Motor encoder system and high quality gearbox enabling high positioning accuracy and high repeatability (0,1 mm) Customised top and bottom plate, aluminum profile colour (anodized) to fit application design needs Optional brake to release the motor when it’s in position and optional dampening system to protect the column from shock loads The lifting columns of the CPSM series are an ideal mix of high-performance guide mechanisms and powerful linear movements. The robust, manually adjustable and practically backlash-free extruded aluminium profiles can carry high eccentric loads in both tensile and compressive directions. Thanks to their brushless DC motors or servo motors, the columns can quickly lift and lower the heaviest of loads. In addition to this, Ewellix also supports customer-specific motor interfaces. Optional brakes and damping elements create the conditions for efficient use in industrial high-performance applications. Optional brakes and damping elements are key features that result in effective usage in heavy-duty industrial applications.

Benefits:

  • Plug-and-play solution, replacing complex mechanical lifting mechanism
  • Precise operation with exceptional rigidity for heavy eccentric loads
  • Simplified mechanical procedures for the machine
  • Improvement in process control and cycle time

Features:

  • Servo or brushless DC motor for high speed up to 100 mm/s and customised motor adapter
  • Motor encoder system and high quality gearbox enabling high positioning accuracy and high repeatability (0,1 mm)
  • Customised top and bottom plate, aluminum profile colour (anodized) to fit application design needs
  • Optional brake to release the motor when it’s in position and optional dampening system to protect the column from shock loads

The lifting columns of the CPSM series are an ideal mix of high-performance guide mechanisms and powerful linear movements. The robust, manually adjustable and practically backlash-free extruded aluminium profiles can carry high eccentric loads in both tensile and compressive directions. Thanks to their brushless DC motors or servo motors, the columns can quickly lift and lower the heaviest of loads. In addition to this, Ewellix also supports customer-specific motor interfaces.
Optional brakes and damping elements create the conditions for efficient use in industrial high-performance applications.
Optional brakes and damping elements are key features that result in effective usage in heavy-duty industrial applications.

Supplier's Site Datasheet

Technical Specifications

  Ewellix
Product Category Linear Actuators
Product Number CPSM
Product Name High performance actuators
Actuation Type Electrical
Stroke or X-Axis Travel 27.56 inch (700 mm)
Rated Speed 3.94 in/sec (6 m/min)
Rated Force 1124 lbs (510 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Stepper Type Linear Actuator - AxialPower™ Plus APPS17 - ElectroCraft
Specs
Device Type Rodless
Actuation Type Electrical
Rated Speed 25 in/sec (38.1 m/min)
View Details
STEPPER LINEAR ACTUATOR - 57 Series Size 23 (45mm)-LA - 3X Motion Technologies Co., Ltd
Specs
Actuation Type Electrical
Motor Type DC
Motor Voltage 3.25 to 12 volts
View Details
Linear Actuators Series 32L ... PB Gearhead with integrated Ball Screw high accuracy grade -  - FAULHABER MICROMO
Specs
Rated Force 65.42 lbs (29.67 kg)
Drive Type Ball Screw
View Details