Ewellix High performance actuators SVSA

Description
Benefits: Optimal solution for a wide range of applications where high loads, accurate positioning or high speeds are required Robust and high rigidity Multiple combinations to suit a wide range of applications Push-tube can withstand extreme torques Features: Protection tube and push tube made of steel, in modular design, with profiled and anti-rotation guides Possibility of re-lubricating the roller nut with direct access Short wheelbase roller screw or long wheelbase ball screw are available as an option Brushless servomotors and custom motor adapters SRSA electric cylinders are the strongest actuator range in the Ewellix portfolio. Featuring Ewellix high-quality planetary roller screws, they can perform highly efficient linear movements with extremely high loads and full controllability. Their housing is made of steel for high stiffness and robustness. The wide range consists of cylinders with screw sizes from 39 mm up to 75 mm. This enables the use of electric SRSA cylinders in applications with peak forces up to 500 kN, where, in the past, only hydraulic cylinders were an option. For very high positioning accuracy, Ewellix offers the slow moving SVSA range with high precision recirculating roller-screws. Thanks to the very short screw lead of 1 mm only, it is easier to control the actuator while doing fine positioning adjustments down to microns.
Datasheet
Description
Benefits: Optimal solution for a wide range of applications where high loads, accurate positioning or high speeds are required Robust and high rigidity Multiple combinations to suit a wide range of applications Push-tube can withstand extreme torques Features: Protection tube and push tube made of steel, in modular design, with profiled and anti-rotation guides Possibility of re-lubricating the roller nut with direct access Short wheelbase roller screw or long wheelbase ball screw are available as an option Brushless servomotors and custom motor adapters SRSA electric cylinders are the strongest actuator range in the Ewellix portfolio. Featuring Ewellix high-quality planetary roller screws, they can perform highly efficient linear movements with extremely high loads and full controllability. Their housing is made of steel for high stiffness and robustness. The wide range consists of cylinders with screw sizes from 39 mm up to 75 mm. This enables the use of electric SRSA cylinders in applications with peak forces up to 500 kN, where, in the past, only hydraulic cylinders were an option. For very high positioning accuracy, Ewellix offers the slow moving SVSA range with high precision recirculating roller-screws. Thanks to the very short screw lead of 1 mm only, it is easier to control the actuator while doing fine positioning adjustments down to microns.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High performance actuators - SVSA - Ewellix
Center Valley, PA, United States
High performance actuators
SVSA
High performance actuators SVSA
Benefits: Optimal solution for a wide range of applications where high loads, accurate positioning or high speeds are required Robust and high rigidity Multiple combinations to suit a wide range of applications Push-tube can withstand extreme torques Features: Protection tube and push tube made of steel, in modular design, with profiled and anti-rotation guides Possibility of re-lubricating the roller nut with direct access Short wheelbase roller screw or long wheelbase ball screw are available as an option Brushless servomotors and custom motor adapters SRSA electric cylinders are the strongest actuator range in the Ewellix portfolio. Featuring Ewellix high-quality planetary roller screws, they can perform highly efficient linear movements with extremely high loads and full controllability. Their housing is made of steel for high stiffness and robustness. The wide range consists of cylinders with screw sizes from 39 mm up to 75 mm. This enables the use of electric SRSA cylinders in applications with peak forces up to 500 kN, where, in the past, only hydraulic cylinders were an option. For very high positioning accuracy, Ewellix offers the slow moving SVSA range with high precision recirculating roller-screws. Thanks to the very short screw lead of 1 mm only, it is easier to control the actuator while doing fine positioning adjustments down to microns.

Benefits:

  • Optimal solution for a wide range of applications where high loads, accurate positioning or high speeds are required
  • Robust and high rigidity
  • Multiple combinations to suit a wide range of applications
  • Push-tube can withstand extreme torques

Features:

  • Protection tube and push tube made of steel, in modular design, with profiled and anti-rotation guides
  • Possibility of re-lubricating the roller nut with direct access
  • Short wheelbase roller screw or long wheelbase ball screw are available as an option
  • Brushless servomotors and custom motor adapters

SRSA electric cylinders are the strongest actuator range in the Ewellix portfolio. Featuring Ewellix high-quality planetary roller screws, they can perform highly efficient linear movements with extremely high loads and full controllability. Their housing is made of steel for high stiffness and robustness. The wide range consists of cylinders with screw sizes from 39 mm up to 75 mm. This enables the use of electric SRSA cylinders in applications with peak forces up to 500 kN, where, in the past, only hydraulic cylinders were an option.
For very high positioning accuracy, Ewellix offers the slow moving SVSA range with high precision recirculating roller-screws. Thanks to the very short screw lead of 1 mm only, it is easier to control the actuator while doing fine positioning adjustments down to microns.

Supplier's Site Datasheet

Technical Specifications

  Ewellix
Product Category Linear Actuators
Product Number SVSA
Product Name High performance actuators
Actuation Type Electrical
Stroke or X-Axis Travel 35.43 inch (900 mm)
Rated Speed 0.3937 in/sec (0.6000 m/min)
Unlock Full Specs
to access all available technical data

Similar Products

Stepper Type Linear Actuator - AxialPower™ Plus APPS23 - ElectroCraft
Specs
Device Type Rodless
Actuation Type Electrical
Rated Speed 6 in/sec (9.14 m/min)
View Details
STEPPER LINEAR ACTUATOR - 28 Series Size 11 (32mm)-LA - 3X Motion Technologies Co., Ltd
Specs
Actuation Type Electrical
Motor Type DC
Motor Voltage 2.1 to 12 volts
View Details
Linear Actuators Series 22L ... ML Gearhead with integrated Lead Screw metric thread -  - FAULHABER MICROMO
Specs
Rated Force 95.54 lbs (43.33 kg)
Drive Type Lead Screw/ACME Screw
View Details
Pneumatic Linear Actuators - Linear Tension Cable Air Cylinders - Branham, W.C. Inc.
Specs
Actuation Type Pneumatic
Stroke or X-Axis Travel 72 to 222 inch (1829 to 5639 mm)
View Details