Ewellix Linear actuators CAHB-31N

Description
Benefits: Powered by AC voltage High efficiency Designed and tested for harsh environments Reliable and cost-effective Practically maintenance-free Features: Optional potentiometer and limit switches Ball screw with a brake Self-locking Integrated thermal and overload protection Robust design, IP65, wide temperature range, corrosion resistant CAHB-3 is a solution for medium to heavy load applications that are powered by AC voltage and is virtually maintenance-free, self-locking, with an IP 65 rating. Designed to operate in harsh environments with temperatures from -26 to 65°C and up to 25% duty cycle, the CAHB-30 family of electromechanical actuators from Ewellix features robust metal gears and corrosion-resistant housings and ball screws. Other design options are available.
Datasheet
Description
Benefits: Powered by AC voltage High efficiency Designed and tested for harsh environments Reliable and cost-effective Practically maintenance-free Features: Optional potentiometer and limit switches Ball screw with a brake Self-locking Integrated thermal and overload protection Robust design, IP65, wide temperature range, corrosion resistant CAHB-3 is a solution for medium to heavy load applications that are powered by AC voltage and is virtually maintenance-free, self-locking, with an IP 65 rating. Designed to operate in harsh environments with temperatures from -26 to 65°C and up to 25% duty cycle, the CAHB-30 family of electromechanical actuators from Ewellix features robust metal gears and corrosion-resistant housings and ball screws. Other design options are available.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear actuators - CAHB-31N - Ewellix
Center Valley, PA, United States
Linear actuators
CAHB-31N
Linear actuators CAHB-31N
Benefits: Powered by AC voltage High efficiency Designed and tested for harsh environments Reliable and cost-effective Practically maintenance-free Features: Optional potentiometer and limit switches Ball screw with a brake Self-locking Integrated thermal and overload protection Robust design, IP65, wide temperature range, corrosion resistant CAHB-3 is a solution for medium to heavy load applications that are powered by AC voltage and is virtually maintenance-free, self-locking, with an IP 65 rating. Designed to operate in harsh environments with temperatures from -26 to 65°C and up to 25% duty cycle, the CAHB-30 family of electromechanical actuators from Ewellix features robust metal gears and corrosion-resistant housings and ball screws. Other design options are available.

Benefits:

  • Powered by AC voltage
  • High efficiency
  • Designed and tested for harsh environments
  • Reliable and cost-effective
  • Practically maintenance-free

Features:

  • Optional potentiometer and limit switches
  • Ball screw with a brake
  • Self-locking
  • Integrated thermal and overload protection
  • Robust design, IP65, wide temperature range, corrosion resistant

CAHB-3 is a solution for medium to heavy load applications that are powered by AC voltage and is virtually maintenance-free, self-locking, with an IP 65 rating. Designed to operate in harsh environments with temperatures from -26 to 65°C and up to 25% duty cycle, the CAHB-30 family of electromechanical actuators from Ewellix features robust metal gears and corrosion-resistant housings and ball screws. Other design options are available.

Supplier's Site Datasheet

Technical Specifications

  Ewellix
Product Category Linear Actuators
Product Number CAHB-31N
Product Name Linear actuators
Actuation Type Electrical
Unlock Full Specs
to access all available technical data

Similar Products

Actuators - Linear Actuators - GL20N-106-HV-B10Q-Z-C-N-N-Y - THK America, Inc.
Specs
Stroke or X-Axis Travel 32.32 inch (821 mm)
Rated Speed 10.83 in/sec (16.5 m/min)
Rated Force 154 lbs (70 kg)
View Details
Short Stroke Actuator - TUCANA ST - ETEL S.A.
Specs
Actuation Type Electrical
Rated Speed 39.37 in/sec (60 m/min)
Rated Force 15.38 lbs (6.97 kg)
View Details
Linear Actuators Series 32L ... TL Gearhead with integrated Lead Screw trapezoidal thread -  - FAULHABER MICROMO
Specs
Rated Force 405 lbs (184 kg)
Drive Type Lead Screw/ACME Screw
View Details