Ewellix High performance actuators CEMC

Description
Benefits: Easily integrated into existing equipment Increased acceleration and speed of the robotic arm and welding gun Better process control and stability compared to fluid actuation Reduced maintenance costs Features: Very compact, with integrated motor Extended service life thanks to reverse roller screw technology Very light material with aluminium body Very low maintenance requirements and easy relubrication process With 20 years of automotive experience in car body spot welding, the next generation of CEMC offers multiple configurations to fit customer needs and to provide the best power-to-weight ratio on the market. By using inverted roller screw technology, it’s possible to integrate a specially designed hollow shaft motor to reach an extreme axial compactness of the actuator and a lightweight construction (only 12,5 Kg). Moreover, it can deliver twice the life of the former series (up to 20 million welding spots over lifetime), requiring only one relubrication interval in between (up to 10 million spots on a single gun without any relubrication). It is possible to equip the actuator with different position feedback devices, resolver or encoder, compatible with main robot and servodrive OEMs from the market, as well as choose from several attachment options, that lead at the end to 336 different combinations. On demand customizations on attachment sizes and special greases are also available.
Datasheet
Description
Benefits: Easily integrated into existing equipment Increased acceleration and speed of the robotic arm and welding gun Better process control and stability compared to fluid actuation Reduced maintenance costs Features: Very compact, with integrated motor Extended service life thanks to reverse roller screw technology Very light material with aluminium body Very low maintenance requirements and easy relubrication process With 20 years of automotive experience in car body spot welding, the next generation of CEMC offers multiple configurations to fit customer needs and to provide the best power-to-weight ratio on the market. By using inverted roller screw technology, it’s possible to integrate a specially designed hollow shaft motor to reach an extreme axial compactness of the actuator and a lightweight construction (only 12,5 Kg). Moreover, it can deliver twice the life of the former series (up to 20 million welding spots over lifetime), requiring only one relubrication interval in between (up to 10 million spots on a single gun without any relubrication). It is possible to equip the actuator with different position feedback devices, resolver or encoder, compatible with main robot and servodrive OEMs from the market, as well as choose from several attachment options, that lead at the end to 336 different combinations. On demand customizations on attachment sizes and special greases are also available.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High performance actuators - CEMC - Ewellix
Center Valley, PA, United States
High performance actuators
CEMC
High performance actuators CEMC
Benefits: Easily integrated into existing equipment Increased acceleration and speed of the robotic arm and welding gun Better process control and stability compared to fluid actuation Reduced maintenance costs Features: Very compact, with integrated motor Extended service life thanks to reverse roller screw technology Very light material with aluminium body Very low maintenance requirements and easy relubrication process With 20 years of automotive experience in car body spot welding, the next generation of CEMC offers multiple configurations to fit customer needs and to provide the best power-to-weight ratio on the market. By using inverted roller screw technology, it’s possible to integrate a specially designed hollow shaft motor to reach an extreme axial compactness of the actuator and a lightweight construction (only 12,5 Kg). Moreover, it can deliver twice the life of the former series (up to 20 million welding spots over lifetime), requiring only one relubrication interval in between (up to 10 million spots on a single gun without any relubrication). It is possible to equip the actuator with different position feedback devices, resolver or encoder, compatible with main robot and servodrive OEMs from the market, as well as choose from several attachment options, that lead at the end to 336 different combinations. On demand customizations on attachment sizes and special greases are also available.

Benefits:

  • Easily integrated into existing equipment
  • Increased acceleration and speed of the robotic arm and welding gun
  • Better process control and stability compared to fluid actuation
  • Reduced maintenance costs

Features:

  • Very compact, with integrated motor
  • Extended service life thanks to reverse roller screw technology
  • Very light material with aluminium body
  • Very low maintenance requirements and easy relubrication process

With 20 years of automotive experience in car body spot welding, the next generation of CEMC offers multiple configurations to fit customer needs and to provide the best power-to-weight ratio on the market.
By using inverted roller screw technology, it’s possible to integrate a specially designed hollow shaft motor to reach an extreme axial compactness of the actuator and a lightweight construction (only 12,5 Kg). Moreover, it can deliver twice the life of the former series (up to 20 million welding spots over lifetime), requiring only one relubrication interval in between (up to 10 million spots on a single gun without any relubrication). It is possible to equip the actuator with different position feedback devices, resolver or encoder, compatible with main robot and servodrive OEMs from the market, as well as choose from several attachment options, that lead at the end to 336 different combinations. On demand customizations on attachment sizes and special greases are also available.

Supplier's Site Datasheet

Technical Specifications

  Ewellix
Product Category Linear Actuators
Product Number CEMC
Product Name High performance actuators
Actuation Type Electrical
Stroke or X-Axis Travel 7.09 inch (180 mm)
Rated Speed 11.81 in/sec (18 m/min)
Unlock Full Specs
to access all available technical data

Similar Products

Stepper Type Linear Actuator - AxialPower™ Plus APPS17 - ElectroCraft
Specs
Device Type Rodless
Actuation Type Electrical
Rated Speed 25 in/sec (38.1 m/min)
View Details
STEPPER LINEAR ACTUATOR - 86Series Size 34 (78mm)-BSA - 3X Motion Technologies Co., Ltd
Specs
Actuation Type Electrical
Drive Type Ball Screw
Motor Type DC
View Details
Linear Actuators Series 32L ... PB Gearhead with integrated Ball Screw high accuracy grade -  - FAULHABER MICROMO
Specs
Rated Force 338 lbs (153 kg)
Drive Type Ball Screw
View Details
Pneumatic Linear Actuators - DURATRK® Band-Type Rodless Air Cylinder - DTFL - Linear Guideway Rodless Cylinder - Branham, W.C. Inc.
Specs
Device Type Rodless
Actuation Type Pneumatic
Rated Force 31.02 to 378 lbs (14.07 to 171 kg)
View Details