Ewellix Datasheets for Linear Bearing Rails
Linear guides and rails provide a smooth, precision, guiding surface on which the rolling element of a linear bearing rides.
Linear Bearing Rails: Learn more
| Product Name | Notes |
|---|---|
| Benefits: Easy to install with low maintenance Flexibility to suit a variety of applications Worldwide availability through Ewellix's distribution network Features: Flexibility in building up linear ball bearing tables Different... | |
| Benefits: Easy-to-install with low maintenance. Allows size reduction for precision guidance functions High reliability combined with long service life Features: Very compact light weight design Stainless steel material and factory... | |
| Benefits: Excellent space-saving features Low friction and wear characteristics with consistent motion on high quality surfaces Easy installation and adjustment with low maintenance Features: Side and inner seals integrated in... | |
| Benefits: Highest possible toughness and rigidity Modular design for application flexibility Can be used at high temperatures Features: Standard and high capacity crossed rollers available Identical outer dimensions with both... | |
| Benefits: Low friction efficiency due to efficient seals Easy to install and low-maintenance Worldwide availability through Ewellix's distribution network Features: Flexible in slide length and linear stroke Standard components of... | |
| Benefits: Maximum performance in relation to space requirements Wide range of accessories Interchangeable carriages with standard accuracy ratings Features: Highest accuracy of Ewellix profile rail guides Effective sealing of the... | |
| Benefits: Slide coating with excellent vibration damping properties Longer maintenance intervals and less downtime Good safety features Compact design Features: Optimised material used with small friction coefficient Shock loads and... | |
| Benefits: Space-saving design Uniform and accurate motion behavior Effective prevention of slippage Features: Available in very small sizes Low friction and no recirculation elements Anti-creeping system ACSM possible, even in... | |
| Benefits: Virtually unlimited number of runs with connected rails Easy to install and virtually maintenance-free Wide range of carriages and accessories Features: Integrated, sealed all-around and factory pre-lubrication Optional in... | |
| Benefits: Zero-Rail concept, interchangeable trolleys (blocks) and rails, ideal for distribution Quick, easy and cost-effective installation with robust non-return solution Long service life, virtually maintenance-free Compliance with RoHS and REACH... |