Ewellix Linear actuators CAP 43A

Description
Benefits: Heavy-duty and reliable industrial actuator Easily integrated scalable design Suitable for a wide range of applications Practically maintenance-free Features: Optional incremental feedback positioning Optional absolute feedback positioning (CAP) Enhanced efficiency and lubrication for extended service life Robust and compact design, resistant to corrosion The modular CAT concept makes it easy to replace critical components such as motors, gears, spindles, fasteners, etc. Custom actuators can be easily and cost-effectively assembled from standard components. The CAT series is flexible and suitable for an infinite number of applications. The CAP actuators are based on the existing modular CAT range and are coupled to a potentiometer to provide absolute position feedback.
Datasheet
Description
Benefits: Heavy-duty and reliable industrial actuator Easily integrated scalable design Suitable for a wide range of applications Practically maintenance-free Features: Optional incremental feedback positioning Optional absolute feedback positioning (CAP) Enhanced efficiency and lubrication for extended service life Robust and compact design, resistant to corrosion The modular CAT concept makes it easy to replace critical components such as motors, gears, spindles, fasteners, etc. Custom actuators can be easily and cost-effectively assembled from standard components. The CAT series is flexible and suitable for an infinite number of applications. The CAP actuators are based on the existing modular CAT range and are coupled to a potentiometer to provide absolute position feedback.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear actuators - CAP 43A - Ewellix
Center Valley, PA, United States
Linear actuators
CAP 43A
Linear actuators CAP 43A
Benefits: Heavy-duty and reliable industrial actuator Easily integrated scalable design Suitable for a wide range of applications Practically maintenance-free Features: Optional incremental feedback positioning Optional absolute feedback positioning (CAP) Enhanced efficiency and lubrication for extended service life Robust and compact design, resistant to corrosion The modular CAT concept makes it easy to replace critical components such as motors, gears, spindles, fasteners, etc. Custom actuators can be easily and cost-effectively assembled from standard components. The CAT series is flexible and suitable for an infinite number of applications. The CAP actuators are based on the existing modular CAT range and are coupled to a potentiometer to provide absolute position feedback.

Benefits:

  • Heavy-duty and reliable industrial actuator
  • Easily integrated scalable design
  • Suitable for a wide range of applications
  • Practically maintenance-free

Features:

  • Optional incremental feedback positioning
  • Optional absolute feedback positioning (CAP)
  • Enhanced efficiency and lubrication for extended service life
  • Robust and compact design, resistant to corrosion

The modular CAT concept makes it easy to replace critical components such as motors, gears, spindles, fasteners, etc. Custom actuators can be easily and cost-effectively assembled from standard components. The CAT series is flexible and suitable for an infinite number of applications. The CAP actuators are based on the existing modular CAT range and are coupled to a potentiometer to provide absolute position feedback.

Supplier's Site Datasheet

Technical Specifications

  Ewellix
Product Category Linear Actuators
Product Number CAP 43A
Product Name Linear actuators
Actuation Type Electrical
Unlock Full Specs
to access all available technical data

Similar Products

Actuators - Linear Actuators - GL15N-142-HV-B16Q-B-C-N-N-Y - THK America, Inc.
Specs
Stroke or X-Axis Travel 46.97 inch (1193 mm)
Rated Speed 13.39 in/sec (20.4 m/min)
Rated Force 110 lbs (50 kg)
View Details
ASME-TMMA00100151PAS0010 Short Stroke Actuator - TUCANA - ETEL S.A.
Specs
Actuation Type Electrical
Rated Speed 39.37 in/sec (60 m/min)
Rated Force 2.59 lbs (1.17 kg)
View Details
Linear Actuators Series 32L ... SB Gearhead with integrated Ball Screw standard version -  - FAULHABER MICROMO
Specs
Rated Force 279 lbs (126 kg)
Drive Type Ball Screw
View Details