Ewellix Linear actuators Max AC (MAX7)

Description
Benefits: Designed for medical devices, compliant to IEC 60601-1 Silent operation Compatible control units, operating devices and accessories Synchronisation capability Features: Medically approved in accordance with IEC 60601-1 Compatible control units, operating devices and accessories available Spindle supplied as standard Safety factor of up to 4 times The Max-7 range includes powerful AC actuators with a 24 VDC motor. They run very quietly, take up little space and can be installed at virtually every angle in both vertical or horizontal positions. The series is medically approved and available with options such as anti pitching, incremental position feedback and emergency lowering. The Max-7 has an integrated control unit and both operating devices and accessories can be supplied.
Datasheet
Description
Benefits: Designed for medical devices, compliant to IEC 60601-1 Silent operation Compatible control units, operating devices and accessories Synchronisation capability Features: Medically approved in accordance with IEC 60601-1 Compatible control units, operating devices and accessories available Spindle supplied as standard Safety factor of up to 4 times The Max-7 range includes powerful AC actuators with a 24 VDC motor. They run very quietly, take up little space and can be installed at virtually every angle in both vertical or horizontal positions. The series is medically approved and available with options such as anti pitching, incremental position feedback and emergency lowering. The Max-7 has an integrated control unit and both operating devices and accessories can be supplied.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear actuators - Max AC (MAX7) - Ewellix
Center Valley, PA, United States
Linear actuators
Max AC (MAX7)
Linear actuators Max AC (MAX7)
Benefits: Designed for medical devices, compliant to IEC 60601-1 Silent operation Compatible control units, operating devices and accessories Synchronisation capability Features: Medically approved in accordance with IEC 60601-1 Compatible control units, operating devices and accessories available Spindle supplied as standard Safety factor of up to 4 times The Max-7 range includes powerful AC actuators with a 24 VDC motor. They run very quietly, take up little space and can be installed at virtually every angle in both vertical or horizontal positions. The series is medically approved and available with options such as anti pitching, incremental position feedback and emergency lowering. The Max-7 has an integrated control unit and both operating devices and accessories can be supplied.

Benefits:

  • Designed for medical devices, compliant to IEC 60601-1
  • Silent operation
  • Compatible control units, operating devices and accessories
  • Synchronisation capability

Features:

  • Medically approved in accordance with IEC 60601-1
  • Compatible control units, operating devices and accessories available
  • Spindle supplied as standard
  • Safety factor of up to 4 times

The Max-7 range includes powerful AC actuators with a 24 VDC motor. They run very quietly, take up little space and can be installed at virtually every angle in both vertical or horizontal positions. The series is medically approved and available with options such as anti pitching, incremental position feedback and emergency lowering. The Max-7 has an integrated control unit and both operating devices and accessories can be supplied.

Supplier's Site Datasheet

Technical Specifications

  Ewellix
Product Category Linear Actuators
Product Number Max AC (MAX7)
Product Name Linear actuators
Actuation Type Electrical
Unlock Full Specs
to access all available technical data

Similar Products

Actuators - Linear Actuators - EC4-06-0150B-TS/42P-D00-S3 - THK America, Inc.
Specs
Stroke or X-Axis Travel 5.91 inch (150 mm)
Rated Speed 9.45 in/sec (14.4 m/min)
Rated Force 88.2 lbs (40 kg)
View Details
ASME-TMMA00100451PAS0010 Short Stroke Actuator - AQUARIUS - ETEL S.A.
Specs
Actuation Type Electrical
Stroke or X-Axis Travel 0.3937 inch (10 mm)
Rated Speed 39.37 in/sec (60 m/min)
View Details
Linear Actuators Series 22L ... ML Gearhead with integrated Lead Screw metric thread -  - FAULHABER MICROMO
Specs
Rated Force 95.54 lbs (43.33 kg)
Drive Type Lead Screw/ACME Screw
View Details