Ewellix Linear actuators CAHB-21E

Description
Benefits: Compact design which has been tested for vigorous use Robust and reliable Integrated limit switches Thermal protection and virtually maintenance-free Features: Absolute or incremental position feedback and limit switch options Manual override option Integrated overload and thermal protection Robust design, IP69K/66M, wide temperature range, corrosion-resistant CAHB-2 is a solution for medium-heavy duty applications powered by DC voltage and is virtually maintenance-free, self-locking, up to IP 69K/66M. Designed to operate in harsh environments with temperatures from -40 to 85°C with up to 20% duty cycle, Ewellix's CAHB-2 family of electromechanical actuators features robust metal gears, mechanical overload protection, high speed, high holding force and heavy loads. It is the latest design and offers greater stability and load, higher speeds, better IP, minimum backlash, manual control option, optional limit switches, incremental and absolute feedback options.
Datasheet
Description
Benefits: Compact design which has been tested for vigorous use Robust and reliable Integrated limit switches Thermal protection and virtually maintenance-free Features: Absolute or incremental position feedback and limit switch options Manual override option Integrated overload and thermal protection Robust design, IP69K/66M, wide temperature range, corrosion-resistant CAHB-2 is a solution for medium-heavy duty applications powered by DC voltage and is virtually maintenance-free, self-locking, up to IP 69K/66M. Designed to operate in harsh environments with temperatures from -40 to 85°C with up to 20% duty cycle, Ewellix's CAHB-2 family of electromechanical actuators features robust metal gears, mechanical overload protection, high speed, high holding force and heavy loads. It is the latest design and offers greater stability and load, higher speeds, better IP, minimum backlash, manual control option, optional limit switches, incremental and absolute feedback options.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear actuators - CAHB-21E - Ewellix
Center Valley, PA, United States
Linear actuators
CAHB-21E
Linear actuators CAHB-21E
Benefits: Compact design which has been tested for vigorous use Robust and reliable Integrated limit switches Thermal protection and virtually maintenance-free Features: Absolute or incremental position feedback and limit switch options Manual override option Integrated overload and thermal protection Robust design, IP69K/66M, wide temperature range, corrosion-resistant CAHB-2 is a solution for medium-heavy duty applications powered by DC voltage and is virtually maintenance-free, self-locking, up to IP 69K/66M. Designed to operate in harsh environments with temperatures from -40 to 85°C with up to 20% duty cycle, Ewellix's CAHB-2 family of electromechanical actuators features robust metal gears, mechanical overload protection, high speed, high holding force and heavy loads. It is the latest design and offers greater stability and load, higher speeds, better IP, minimum backlash, manual control option, optional limit switches, incremental and absolute feedback options.

Benefits:

  • Compact design which has been tested for vigorous use
  • Robust and reliable
  • Integrated limit switches
  • Thermal protection and virtually maintenance-free

Features:

  • Absolute or incremental position feedback and limit switch options
  • Manual override option
  • Integrated overload and thermal protection
  • Robust design, IP69K/66M, wide temperature range, corrosion-resistant

CAHB-2 is a solution for medium-heavy duty applications powered by DC voltage and is virtually maintenance-free, self-locking, up to IP 69K/66M. Designed to operate in harsh environments with temperatures from -40 to 85°C with up to 20% duty cycle, Ewellix's CAHB-2 family of electromechanical actuators features robust metal gears, mechanical overload protection, high speed, high holding force and heavy loads. It is the latest design and offers greater stability and load, higher speeds, better IP, minimum backlash, manual control option, optional limit switches, incremental and absolute feedback options.

Supplier's Site Datasheet

Technical Specifications

  Ewellix
Product Category Linear Actuators
Product Number CAHB-21E
Product Name Linear actuators
Actuation Type Electrical
Unlock Full Specs
to access all available technical data

Similar Products

LA10 Series Linear Actuators - MMP LA10-12V-20-B-450 - Midwest Motion Products, Inc.
Specs
Stroke or X-Axis Travel 17.56 inch (446 mm)
Rated Speed 0.5600 in/sec (0.8534 m/min)
Rated Force 1012 lbs (459 kg)
View Details
Guided Air Cylinders - GC 3000 - Compact Automation
Specs
Device Type Rod Type
Actuation Type Pneumatic
Stroke or X-Axis Travel 0.3937 to 5.91 inch (10 to 150 mm)
View Details
Pneumatic Linear Actuators - DURATRK® Band-Type Rodless Air Cylinder - DTKF - Short Compact Guided Rodless Cylinder - Branham, W.C. Inc.
Specs
Device Type Rodless
Actuation Type Pneumatic
Rated Force 31.47 to 378 lbs (14.27 to 171 kg)
View Details