Ewellix Datasheets for Linear Bearings
Linear bearings are used in applications where a component needs to be moved along a straight line with high accuracy.
Linear Bearings: Learn more
| Product Name | Notes |
|---|---|
| Benefits: Designed for maximum flexibility and ease of use Units (single, tandem and quadruple) are available for practically every application Worldwide availability through Ewellix's distribution network Features: Self-aligning +/- 30... | |
| Benefits: Easy to install with low maintenance Flexibility to suit a variety of applications Worldwide availability through Ewellix's distribution network Features: Equipped with self-aligning bearings (ISO series 3) Easy to... | |
| Benefits: Easy to install with low maintenance Flexibility to suit a variety of applications Worldwide availability through Ewellix's distribution network Features: Light weight casted design Wide range of unit designs... | |
| Benefits: Suitable for harsh environments Movement without stick-slip Practically maintenance-free Features: Optimised for vibration and shock loads High static load carrying capacity Dimensional interchangeable to linear ball bearings Our linear... |