Ewellix Linear actuators CAWD Manual

Description
Benefits: Saving up to 3% fuel consumption by wind deflector adjustment Quick and safe operation Reliable and virtually maintenance-free Features: Trunnion mount with multiple position Manual and electrical versions, backward compatibles Designed and tested for on-road vehicle and tractor truck IP67/69K Ewellix electromechanical CAWD actuators are engineered to operate in severe environmental conditions at temperatures from -40 to +85 °C even with ice and feature robust metal gears encapsulated in a corrosion-resistant housing offering IP69K/67 protection rating. The CAWD series linear actuators are available in 2 versions, for manual operation by winch or for an electrical operation controlled by a switch. by winch or for an electrical operation controlled by a switch, their stroke length could be customized up to 430 mm and they feature a trunnion mount with multiple position which simplify the standardization. They are virtually maintenance-free and self-locking up 2500 N. If you have any questions about the applications of these actuators, please contact your Ewellix local representative through our online contact form for advice and additional information.
Datasheet
Description
Benefits: Saving up to 3% fuel consumption by wind deflector adjustment Quick and safe operation Reliable and virtually maintenance-free Features: Trunnion mount with multiple position Manual and electrical versions, backward compatibles Designed and tested for on-road vehicle and tractor truck IP67/69K Ewellix electromechanical CAWD actuators are engineered to operate in severe environmental conditions at temperatures from -40 to +85 °C even with ice and feature robust metal gears encapsulated in a corrosion-resistant housing offering IP69K/67 protection rating. The CAWD series linear actuators are available in 2 versions, for manual operation by winch or for an electrical operation controlled by a switch. by winch or for an electrical operation controlled by a switch, their stroke length could be customized up to 430 mm and they feature a trunnion mount with multiple position which simplify the standardization. They are virtually maintenance-free and self-locking up 2500 N. If you have any questions about the applications of these actuators, please contact your Ewellix local representative through our online contact form for advice and additional information.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear actuators - CAWD Manual - Ewellix
Center Valley, PA, United States
Linear actuators
CAWD Manual
Linear actuators CAWD Manual
Benefits: Saving up to 3% fuel consumption by wind deflector adjustment Quick and safe operation Reliable and virtually maintenance-free Features: Trunnion mount with multiple position Manual and electrical versions, backward compatibles Designed and tested for on-road vehicle and tractor truck IP67/69K Ewellix electromechanical CAWD actuators are engineered to operate in severe environmental conditions at temperatures from -40 to +85 °C even with ice and feature robust metal gears encapsulated in a corrosion-resistant housing offering IP69K/67 protection rating. The CAWD series linear actuators are available in 2 versions, for manual operation by winch or for an electrical operation controlled by a switch. by winch or for an electrical operation controlled by a switch, their stroke length could be customized up to 430 mm and they feature a trunnion mount with multiple position which simplify the standardization. They are virtually maintenance-free and self-locking up 2500 N. If you have any questions about the applications of these actuators, please contact your Ewellix local representative through our online contact form for advice and additional information.

Benefits:

  • Saving up to 3% fuel consumption by wind deflector adjustment
  • Quick and safe operation
  • Reliable and virtually maintenance-free

Features:

  • Trunnion mount with multiple position
  • Manual and electrical versions, backward compatibles
  • Designed and tested for on-road vehicle and tractor truck
  • IP67/69K

Ewellix electromechanical CAWD actuators are engineered to operate in severe environmental conditions at temperatures from -40 to +85 °C even with ice and feature robust metal gears encapsulated in a corrosion-resistant housing offering IP69K/67 protection rating. The CAWD series linear actuators are available in 2 versions, for manual operation by winch or for an electrical operation controlled by a switch. by winch or for an electrical operation controlled by a switch, their stroke length could be customized up to 430 mm and they feature a trunnion mount with multiple position which simplify the standardization. They are virtually maintenance-free and self-locking up 2500 N. If you have any questions about the applications of these actuators, please contact your Ewellix local representative through our online contact form for advice and additional information.

Supplier's Site Datasheet

Technical Specifications

  Ewellix
Product Category Linear Actuators
Product Number CAWD Manual
Product Name Linear actuators
Actuation Type Electrical
Unlock Full Specs
to access all available technical data

Similar Products

Actuators - Linear Actuators - GL20N-142-HV-B10Q-B-C-N-N-Y - THK America, Inc.
Specs
Stroke or X-Axis Travel 46.5 inch (1181 mm)
Rated Speed 7.91 in/sec (12.06 m/min)
Rated Force 154 lbs (70 kg)
View Details
Short Stroke Actuator - AQUARIUS ST - ETEL S.A.
Specs
Actuation Type Electrical
Rated Speed 39.37 in/sec (60 m/min)
Rated Force 48.11 lbs (21.82 kg)
View Details
Linear Actuators Series 08L ... SL Gearhead with integrated Lead Screw standard load -  - FAULHABER MICROMO
Specs
Rated Force 2.7 lbs (1.22 kg)
Drive Type Lead Screw/ACME Screw
View Details