Ewellix High performance actuators CASM-40

Description
Benefits: Optimised for an extended operating life, speed and force range Mechanically adaptable to suit most operations and virtually all types of brushless DC motors and servomotors Easy to replace pneumatic cylinders Accurate positioning (based on motor feedback system) Features: Modular system, 3 different sizes and 3 screw types to fit each size In-line and parallel gearboxes (belt) with custom motor adapter plate Complies with ISO-15552 Wide range of accessories available CASM electric cylinders are ideally suited to perform fast and powerful linear movements. Unlike pneumatic or hydraulic cylinders, CASM electric cylinders are flexible and thus can be positioned accurately. Its modular concept enables easy connection to any preferred motor and control systems, reducing design and programming costs considerably. Thanks to high grade materials and a sealing system with an IP54S level, CASM electric cylinders can also be used long term even under adverse conditions. The low backlash design provides positioning precision of up to ± 0,01 mm. Together with various screws for different speeds and forces, CASM electric cylinders are the optimum solution for a variety of applications.
Datasheet
Description
Benefits: Optimised for an extended operating life, speed and force range Mechanically adaptable to suit most operations and virtually all types of brushless DC motors and servomotors Easy to replace pneumatic cylinders Accurate positioning (based on motor feedback system) Features: Modular system, 3 different sizes and 3 screw types to fit each size In-line and parallel gearboxes (belt) with custom motor adapter plate Complies with ISO-15552 Wide range of accessories available CASM electric cylinders are ideally suited to perform fast and powerful linear movements. Unlike pneumatic or hydraulic cylinders, CASM electric cylinders are flexible and thus can be positioned accurately. Its modular concept enables easy connection to any preferred motor and control systems, reducing design and programming costs considerably. Thanks to high grade materials and a sealing system with an IP54S level, CASM electric cylinders can also be used long term even under adverse conditions. The low backlash design provides positioning precision of up to ± 0,01 mm. Together with various screws for different speeds and forces, CASM electric cylinders are the optimum solution for a variety of applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High performance actuators - CASM-40 - Ewellix
Center Valley, PA, United States
High performance actuators
CASM-40
High performance actuators CASM-40
Benefits: Optimised for an extended operating life, speed and force range Mechanically adaptable to suit most operations and virtually all types of brushless DC motors and servomotors Easy to replace pneumatic cylinders Accurate positioning (based on motor feedback system) Features: Modular system, 3 different sizes and 3 screw types to fit each size In-line and parallel gearboxes (belt) with custom motor adapter plate Complies with ISO-15552 Wide range of accessories available CASM electric cylinders are ideally suited to perform fast and powerful linear movements. Unlike pneumatic or hydraulic cylinders, CASM electric cylinders are flexible and thus can be positioned accurately. Its modular concept enables easy connection to any preferred motor and control systems, reducing design and programming costs considerably. Thanks to high grade materials and a sealing system with an IP54S level, CASM electric cylinders can also be used long term even under adverse conditions. The low backlash design provides positioning precision of up to ± 0,01 mm. Together with various screws for different speeds and forces, CASM electric cylinders are the optimum solution for a variety of applications.

Benefits:

  • Optimised for an extended operating life, speed and force range
  • Mechanically adaptable to suit most operations and virtually all types of brushless DC motors and servomotors
  • Easy to replace pneumatic cylinders
  • Accurate positioning (based on motor feedback system)

Features:

  • Modular system, 3 different sizes and 3 screw types to fit each size
  • In-line and parallel gearboxes (belt) with custom motor adapter plate
  • Complies with ISO-15552
  • Wide range of accessories available

CASM electric cylinders are ideally suited to perform fast and powerful linear movements. Unlike pneumatic or hydraulic cylinders, CASM electric cylinders are flexible and thus can be positioned accurately.
Its modular concept enables easy connection to any preferred motor and control systems, reducing design and programming costs considerably. Thanks to high grade materials and a sealing system with an IP54S level, CASM electric cylinders can also be used long term even under adverse conditions.
The low backlash design provides positioning precision of up to ± 0,01 mm. Together with various screws for different speeds and forces, CASM electric cylinders are the optimum solution for a variety of applications.

Supplier's Site Datasheet

Technical Specifications

  Ewellix
Product Category Linear Actuators
Product Number CASM-40
Product Name High performance actuators
Actuation Type Electrical
Unlock Full Specs
to access all available technical data

Similar Products

Actuators - Linear Actuators - GL20N-178-HV-B05Q-U-C-N-N-Y - THK America, Inc.
Specs
Stroke or X-Axis Travel 60.67 inch (1541 mm)
Rated Speed 3.15 in/sec (4.8 m/min)
Rated Force 154 lbs (70 kg)
View Details
ASME-TMMA00100451PAS0010 Short Stroke Actuator - AQUARIUS - ETEL S.A.
Specs
Actuation Type Electrical
Stroke or X-Axis Travel 0.3937 inch (10 mm)
Rated Speed 39.37 in/sec (60 m/min)
View Details
Linear Actuators Series 22L ... ML Gearhead with integrated Lead Screw metric thread -  - FAULHABER MICROMO
Specs
Rated Force 95.54 lbs (43.33 kg)
Drive Type Lead Screw/ACME Screw
View Details