Ewellix Datasheets for Linear Slides and Linear Stages
Linear slides are simple linear motion devices composed of a stationary base and a moving carriage. Linear stages are slides with a drive mechanism that provide controlled, precise positioning along a linear axis.
Linear Slides and Linear Stages: Learn more
| Product Name | Notes |
|---|---|
| Benefits: Easy to adapt and customise Practically maintenance-free Consistent motion behaviour Features: Compact design Rigid and precise motion Factory pre-lubricated components Miniature slides are a compact solution for precise, short... | |
| Benefits: Heavy load carrying capabilities and long service life Easy maintenance through one-point lubrication Precision alignment and secure attachment of the couplings High level of accuracy and repeatability Features: Compact... | |
| Benefits: Heavy load carrying capabilities and long service life Precision alignment and secure clamping High level of accuracy and repeatability Fits most brushless DC motors and servomotors Features: Compact design... | |
| Benefits: Low friction coefficiency due to effective seals Easy to install and low-maintenance Worldwide availability through Ewellix's distribution network Features: Flexible in slide length and linear stroke Standard components of... | |
| Benefits: Manufactured for long service life and heavy loads Easy lubrication maintenance through an external point Precise alignment and secure fastening using couplings High level of accuracy and repeatability Features:... | |
| Benefits: Maximum rigidity and load capacity Suitable for heavy duty applications Excellent motion accuracy Features: Needle rollers feature a long contact length The rails are available in large cross sections... | |
| Benefits: With its compact design, it reduces the cost of investment in machines Ready-to-use table reduces set-up time and installation costs Practically vibration-free operation Features: Compact design and ready-to-use Precision... |