Ewellix High performance actuators SEMC

Description
Benefits: Extended service life thanks to roller screw technology Aluminium body to reduce the total weight of the actuator Customised motor adapter for maximum flexibility Compact solution with high power density Features: High performance rollers for high speed (up to 600 mm/s) and acceleration (up to 9.5 m/s2) Highly dynamic servo motor for high speed and acceleration requirements with optional fail-safe brake and advanced sensor Optional anti-rotation device and adjustable external proximity switches Short wheelbase recirculating roller screw (up to 1 mm) available on request In addition to the standard range of electric cylinders, the Ewellix range also includes extensive product customisation for specific applications. The actuators in the SEMC series are compact and lightweight electric cylinders with a roller screw drive, with long service life, high speed and acceleration. The backlash-free roller screw drive (15 x 5 or 15 x 8) and the all-aluminium housing make it an extremely space-saving solution that weighs less than 7 kg including its motor. This product is the ideal choice when high power density is required in the smallest of spaces.
Datasheet
Description
Benefits: Extended service life thanks to roller screw technology Aluminium body to reduce the total weight of the actuator Customised motor adapter for maximum flexibility Compact solution with high power density Features: High performance rollers for high speed (up to 600 mm/s) and acceleration (up to 9.5 m/s2) Highly dynamic servo motor for high speed and acceleration requirements with optional fail-safe brake and advanced sensor Optional anti-rotation device and adjustable external proximity switches Short wheelbase recirculating roller screw (up to 1 mm) available on request In addition to the standard range of electric cylinders, the Ewellix range also includes extensive product customisation for specific applications. The actuators in the SEMC series are compact and lightweight electric cylinders with a roller screw drive, with long service life, high speed and acceleration. The backlash-free roller screw drive (15 x 5 or 15 x 8) and the all-aluminium housing make it an extremely space-saving solution that weighs less than 7 kg including its motor. This product is the ideal choice when high power density is required in the smallest of spaces.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High performance actuators - SEMC - Ewellix
Center Valley, PA, United States
High performance actuators
SEMC
High performance actuators SEMC
Benefits: Extended service life thanks to roller screw technology Aluminium body to reduce the total weight of the actuator Customised motor adapter for maximum flexibility Compact solution with high power density Features: High performance rollers for high speed (up to 600 mm/s) and acceleration (up to 9.5 m/s2) Highly dynamic servo motor for high speed and acceleration requirements with optional fail-safe brake and advanced sensor Optional anti-rotation device and adjustable external proximity switches Short wheelbase recirculating roller screw (up to 1 mm) available on request In addition to the standard range of electric cylinders, the Ewellix range also includes extensive product customisation for specific applications. The actuators in the SEMC series are compact and lightweight electric cylinders with a roller screw drive, with long service life, high speed and acceleration. The backlash-free roller screw drive (15 x 5 or 15 x 8) and the all-aluminium housing make it an extremely space-saving solution that weighs less than 7 kg including its motor. This product is the ideal choice when high power density is required in the smallest of spaces.

Benefits:

  • Extended service life thanks to roller screw technology
  • Aluminium body to reduce the total weight of the actuator
  • Customised motor adapter for maximum flexibility
  • Compact solution with high power density

Features:

  • High performance rollers for high speed (up to 600 mm/s) and acceleration (up to 9.5 m/s2)
  • Highly dynamic servo motor for high speed and acceleration requirements with optional fail-safe brake and advanced sensor
  • Optional anti-rotation device and adjustable external proximity switches
  • Short wheelbase recirculating roller screw (up to 1 mm) available on request

In addition to the standard range of electric cylinders, the Ewellix range also includes extensive product customisation for specific applications.
The actuators in the SEMC series are compact and lightweight electric cylinders with a roller screw drive, with long service life, high speed and acceleration.
The backlash-free roller screw drive (15 x 5 or 15 x 8) and the all-aluminium housing make it an extremely space-saving solution that weighs less than 7 kg including its motor.
This product is the ideal choice when high power density is required in the smallest of spaces.

Supplier's Site Datasheet

Technical Specifications

  Ewellix
Product Category Linear Actuators
Product Number SEMC
Product Name High performance actuators
Actuation Type Electrical
Stroke or X-Axis Travel 4.92 inch (125 mm)
Rated Speed 23.62 in/sec (36 m/min)
Unlock Full Specs
to access all available technical data

Similar Products

Stepper Type Linear Actuator - AxialPower™ Plus APPS17 - ElectroCraft
Specs
Device Type Rodless
Actuation Type Electrical
Rated Speed 25 in/sec (38.1 m/min)
View Details
STEPPER LINEAR ACTUATOR - 28 Series Size 11 (46mm)-BSA - 3X Motion Technologies Co., Ltd
Specs
Actuation Type Electrical
Drive Type Ball Screw
Motor Type DC
View Details
Linear Actuators Series 22L ... ML Gearhead with integrated Lead Screw metric thread -  - FAULHABER MICROMO
Specs
Rated Force 95.54 lbs (43.33 kg)
Drive Type Lead Screw/ACME Screw
View Details
Pneumatic Linear Actuators - Rodless Cable Air Cylinders - Rodless Cable Cylinders Air Tensioner/Brake Models - Branham, W.C. Inc.
Specs
Device Type Rodless
Actuation Type Pneumatic
Stroke or X-Axis Travel 100 to 120 inch (2540 to 3048 mm)
View Details