Ewellix Datasheets for Lifting Columns
Lifting columns are self-supporting, telescopic actuators for lifting and height adjustment.
Lifting Columns: Learn more
| Product Name | Notes |
|---|---|
| Benefits: Compact design Rigid and stable Plug and play Silent Features: Push load Robust with low noise level Full system with operating device and accessories Medically compliant with IEC 60601-1... | |
| Benefits: Compact design Rigid and stable Plug and play Silent Features: Push or pull load Low noise level Robust Medically compliant with IEC 60601-1 The TLC series is a compact,... | |
| Benefits: Compact design Stable Plug and play Silent Features: High push load Robust with low noise level Full system with operating device and accessories Medically compliant with IEC 60601-1 The... | |
| Benefits: Compact design Stable Plug and play Silent Features: Push load Robust with low noise level Full system with operating device and accessories Medically compliant with IEC 60601-1 The slim... | |
| Benefits: Compatible with virtually all international voltage and frequency standards No vibration with soft start and soft stop commands Stylish design for medical equipment, with IEC 60601-1 approval Plug-and-play solution... | |
| Benefits: Fast and sturdy lifting Elegant design Plug and play Silent Features: Low noise level Aesthetic design with rounded shape Full system with built in control unit, operating devices and... | |
| Benefits: High flexibility for universal use Features: Attractive design Stable component set The lifting columns of the FRE series have the shape of a guide tube unit and are suitable... | |
| Benefits: High level of design flexibility that is suitable for medical devices Improved patient accessibility and increased weight acceptance of patients Better clinical efficiency Plug and play solution leading to... | |
| Benefits: Stable Compact design Plug and play Quick adjustment Features: Push or pull load with fast movement Medically compliant with IEC 60601-1 Built in control unit version Full system with... |