Ewellix Linear actuators CAHB-10

Description
Benefits: Designed and tested for demanding conditions Reliable and cost-effective Reduced overall set time Practically maintenance-free Features: Compact and robust design, IP66S, wide temperature range and corrosion resistant Absolute or incremental positioning feedback and optional integrated limit switches Integrated thermal protection Other design options are available The CAHB-10 is a compact solution for low load applications powered by DC voltage and is virtually maintenance-free, self-locking, IP66S rated. Designed to operate at temperatures from -40 to 85 °C and up to 25% duty cycle, Ewellix's CAHB-10 electromechanical actuator family features robust metal gears and corrosion-resistant housings. Other design options are available.
Description
Benefits: Designed and tested for demanding conditions Reliable and cost-effective Reduced overall set time Practically maintenance-free Features: Compact and robust design, IP66S, wide temperature range and corrosion resistant Absolute or incremental positioning feedback and optional integrated limit switches Integrated thermal protection Other design options are available The CAHB-10 is a compact solution for low load applications powered by DC voltage and is virtually maintenance-free, self-locking, IP66S rated. Designed to operate at temperatures from -40 to 85 °C and up to 25% duty cycle, Ewellix's CAHB-10 electromechanical actuator family features robust metal gears and corrosion-resistant housings. Other design options are available.
Datasheet
Datasheet Summary
Powered by GS/AI

The Ewellix CAHB-10 is a compact electromechanical actuator designed for low-load applications. It operates effectively in a temperature range of -40 to 85 °C and is rated for a duty cycle of up to 25%. The actuator features robust metal gears and corrosion-resistant housings, making it suitable for demanding environments. It is virtually maintenance-free and self-locking, which enhances reliability in applications where pneumatic solutions are typically used. The CAHB-10 is IP66S rated, ensuring protection against dust and water ingress. Additional design options are available to meet specific application needs.

Datasheet Summary
Powered by GS/AI

The Ewellix CAHB-10 is a compact electromechanical actuator designed for low-load applications. It operates effectively in a temperature range of -40 to 85 °C and is rated for a duty cycle of up to 25%. The actuator features robust metal gears and corrosion-resistant housings, making it suitable for demanding environments. It is virtually maintenance-free and self-locking, which enhances reliability in applications where pneumatic solutions are typically used. The CAHB-10 is IP66S rated, ensuring protection against dust and water ingress. Additional design options are available to meet specific application needs.

Suppliers

Company
Product
Description
Supplier Links
Linear actuators - CAHB-10 - Ewellix
Center Valley, PA, United States
Linear actuators
CAHB-10
Linear actuators CAHB-10
Benefits: Designed and tested for demanding conditions Reliable and cost-effective Reduced overall set time Practically maintenance-free Features: Compact and robust design, IP66S, wide temperature range and corrosion resistant Absolute or incremental positioning feedback and optional integrated limit switches Integrated thermal protection Other design options are available The CAHB-10 is a compact solution for low load applications powered by DC voltage and is virtually maintenance-free, self-locking, IP66S rated. Designed to operate at temperatures from -40 to 85 °C and up to 25% duty cycle, Ewellix's CAHB-10 electromechanical actuator family features robust metal gears and corrosion-resistant housings. Other design options are available.

Benefits:

  • Designed and tested for demanding conditions
  • Reliable and cost-effective
  • Reduced overall set time
  • Practically maintenance-free

Features:

  • Compact and robust design, IP66S, wide temperature range and corrosion resistant
  • Absolute or incremental positioning feedback and optional integrated limit switches
  • Integrated thermal protection
  • Other design options are available

The CAHB-10 is a compact solution for low load applications powered by DC voltage and is virtually maintenance-free, self-locking, IP66S rated. Designed to operate at temperatures from -40 to 85 °C and up to 25% duty cycle, Ewellix's CAHB-10 electromechanical actuator family features robust metal gears and corrosion-resistant housings. Other design options are available.

Supplier's Site Datasheet

Technical Specifications

  Ewellix
Product Category Linear Actuators
Product Number CAHB-10
Product Name Linear actuators
Actuation Type Electrical
Unlock Full Specs
to access all available technical data

Similar Products

Actuators - Linear Actuators - KIT-ES5-06-0300B-TS/42P-D00-S3 - THK America, Inc.
Specs
Stroke or X-Axis Travel 11.81 inch (300 mm)
Rated Speed 11.81 in/sec (18 m/min)
Rated Force 22.05 lbs (10 kg)
View Details
Short Stroke Actuator - TUCANA ST - ETEL S.A.
Specs
Actuation Type Electrical
Rated Speed 39.37 in/sec (60 m/min)
Rated Force 15.38 lbs (6.97 kg)
View Details
Linear Actuators Series 32L ... TL Gearhead with integrated Lead Screw trapezoidal thread -  - FAULHABER MICROMO
Specs
Rated Force 405 lbs (184 kg)
Drive Type Lead Screw/ACME Screw
View Details