Ewellix High performance actuators LEMC 30

Description
Benefits: Best solutions for a wide range of applications, both with motors supplied by Ewellix and with motors of your choice Very high rigidity and robustness Multiple pairings allow for use in a wide range of applications Low maintenance requirements Features: Aluminium protection tube and steel push tube High performance roller screws Roller nut re-lubrication possible with direct access Servomotors, asynchronous and customer-selected motors The LEMC series of electric cylinders are designed to replace hydraulic systems and have a precision roller screw drive with electric motor and gearbox. This combination results in an actuator with a higher power density than conventional models. Thanks to their modular design, LEMC actuators can be configured for numerous applications with different motor types. In addition to normal servo motors, they are also available with an integrated gearbox and an intelligent asynchronous motor. The integrated "soft start" and motor protection functions improve safety and equipment protection. A further advantage for users and maintenance technicians is the NFC (Near Field Communication) capability of the controller, which allows wireless setting via the smartphone.
Description
Benefits: Best solutions for a wide range of applications, both with motors supplied by Ewellix and with motors of your choice Very high rigidity and robustness Multiple pairings allow for use in a wide range of applications Low maintenance requirements Features: Aluminium protection tube and steel push tube High performance roller screws Roller nut re-lubrication possible with direct access Servomotors, asynchronous and customer-selected motors The LEMC series of electric cylinders are designed to replace hydraulic systems and have a precision roller screw drive with electric motor and gearbox. This combination results in an actuator with a higher power density than conventional models. Thanks to their modular design, LEMC actuators can be configured for numerous applications with different motor types. In addition to normal servo motors, they are also available with an integrated gearbox and an intelligent asynchronous motor. The integrated "soft start" and motor protection functions improve safety and equipment protection. A further advantage for users and maintenance technicians is the NFC (Near Field Communication) capability of the controller, which allows wireless setting via the smartphone.
Datasheet
Datasheet Summary
Powered by GS/AI

The Ewellix LEMC 30 is a high-performance electric actuator designed to replace traditional hydraulic systems. It features a precision roller screw drive, which provides a higher power density compared to conventional models. The actuator is constructed with an aluminum protection tube and a steel push tube, ensuring high rigidity and robustness. Its modular design allows for compatibility with various motor types, including servomotors and asynchronous motors, and it can be configured for diverse applications. The LEMC 30 includes advanced features such as an integrated gearbox, soft start functionality, and motor protection to enhance safety and equipment longevity. Additionally, it supports NFC (Near Field Communication) for wireless settings via smartphone, facilitating ease of use for maintenance technicians. This actuator is suitable for applications requiring low maintenance and high reliability.

Datasheet Summary
Powered by GS/AI

The Ewellix LEMC 30 is a high-performance electric actuator designed to replace traditional hydraulic systems. It features a precision roller screw drive, which provides a higher power density compared to conventional models. The actuator is constructed with an aluminum protection tube and a steel push tube, ensuring high rigidity and robustness. Its modular design allows for compatibility with various motor types, including servomotors and asynchronous motors, and it can be configured for diverse applications. The LEMC 30 includes advanced features such as an integrated gearbox, soft start functionality, and motor protection to enhance safety and equipment longevity. Additionally, it supports NFC (Near Field Communication) for wireless settings via smartphone, facilitating ease of use for maintenance technicians. This actuator is suitable for applications requiring low maintenance and high reliability.

Suppliers

Company
Product
Description
Supplier Links
High performance actuators - LEMC 30 - Ewellix
Center Valley, PA, United States
High performance actuators
LEMC 30
High performance actuators LEMC 30
Benefits: Best solutions for a wide range of applications, both with motors supplied by Ewellix and with motors of your choice Very high rigidity and robustness Multiple pairings allow for use in a wide range of applications Low maintenance requirements Features: Aluminium protection tube and steel push tube High performance roller screws Roller nut re-lubrication possible with direct access Servomotors, asynchronous and customer-selected motors The LEMC series of electric cylinders are designed to replace hydraulic systems and have a precision roller screw drive with electric motor and gearbox. This combination results in an actuator with a higher power density than conventional models. Thanks to their modular design, LEMC actuators can be configured for numerous applications with different motor types. In addition to normal servo motors, they are also available with an integrated gearbox and an intelligent asynchronous motor. The integrated "soft start" and motor protection functions improve safety and equipment protection. A further advantage for users and maintenance technicians is the NFC (Near Field Communication) capability of the controller, which allows wireless setting via the smartphone.

Benefits:

  • Best solutions for a wide range of applications, both with motors supplied by Ewellix and with motors of your choice
  • Very high rigidity and robustness
  • Multiple pairings allow for use in a wide range of applications
  • Low maintenance requirements

Features:

  • Aluminium protection tube and steel push tube
  • High performance roller screws
  • Roller nut re-lubrication possible with direct access
  • Servomotors, asynchronous and customer-selected motors

The LEMC series of electric cylinders are designed to replace hydraulic systems and have a precision roller screw drive with electric motor and gearbox. This combination results in an actuator with a higher power density than conventional models. Thanks to their modular design, LEMC actuators can be configured for numerous applications with different motor types. In addition to normal servo motors, they are also available with an integrated gearbox and an intelligent asynchronous motor. The integrated "soft start" and motor protection functions improve safety and equipment protection. A further advantage for users and maintenance technicians is the NFC (Near Field Communication) capability of the controller, which allows wireless setting via the smartphone.

Supplier's Site Datasheet

Technical Specifications

  Ewellix
Product Category Linear Actuators
Product Number LEMC 30
Product Name High performance actuators
Actuation Type Electrical
Stroke or X-Axis Travel 31.5 inch (800 mm)
Rated Speed 34.65 in/sec (52.8 m/min)
Unlock Full Specs
to access all available technical data

Similar Products

Stepper Type Linear Actuator - AxialPower™ Plus APPS11M - ElectroCraft
Specs
Device Type Rodless
Actuation Type Electrical
Rated Speed 20 in/sec (30.48 m/min)
View Details
STEPPER LINEAR ACTUATOR - 28 Series Size 11 (46mm)-LA - 3X Motion Technologies Co., Ltd
Specs
Actuation Type Electrical
Motor Type DC
Motor Voltage 2.5 to 12 volts
View Details
Linear Actuators Series 32L ... SB Gearhead with integrated Ball Screw standard version -  - FAULHABER MICROMO
Specs
Rated Force 73.73 lbs (33.44 kg)
Drive Type Ball Screw
View Details
Pneumatic Linear Actuators - Rodless Cable Air Cylinders - Rodless Cable Cylinders Air Tensioner/Brake Models - Branham, W.C. Inc.
Specs
Device Type Rodless
Actuation Type Pneumatic
Stroke or X-Axis Travel 100 to 120 inch (2540 to 3048 mm)
View Details