Ewellix High performance actuators CASM-25

Description
Benefits: Highly energy efficient Multi-option modular system Easy integration and fast assembly Space saving solution Highest levels of precision and repeatability Features: Compact design: Body section dimensions 36x36 mm High load capacity (Static 2.6 kN, Dynamic 300N) High positioning accuracy and repeatability due to precision ballscrews High working cycles Practically maintenance-free In addition to our standard electrical cylinder product range, Ewellix offers an extensive customisation series that can fulfil specific application needs. The CASM-25 actuator is a customisable solution designed for light automation applications and the electronic manufacturing industry. This miniature actuator can deliver high static and dynamic force with precise motion and long life in operation. The actuator is equipped with a high precision ballscrew SD8x2,5, with a full aluminium body, resulting in a very compact package with high power density.
Datasheet
Description
Benefits: Highly energy efficient Multi-option modular system Easy integration and fast assembly Space saving solution Highest levels of precision and repeatability Features: Compact design: Body section dimensions 36x36 mm High load capacity (Static 2.6 kN, Dynamic 300N) High positioning accuracy and repeatability due to precision ballscrews High working cycles Practically maintenance-free In addition to our standard electrical cylinder product range, Ewellix offers an extensive customisation series that can fulfil specific application needs. The CASM-25 actuator is a customisable solution designed for light automation applications and the electronic manufacturing industry. This miniature actuator can deliver high static and dynamic force with precise motion and long life in operation. The actuator is equipped with a high precision ballscrew SD8x2,5, with a full aluminium body, resulting in a very compact package with high power density.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High performance actuators - CASM-25 - Ewellix
Center Valley, PA, United States
High performance actuators
CASM-25
High performance actuators CASM-25
Benefits: Highly energy efficient Multi-option modular system Easy integration and fast assembly Space saving solution Highest levels of precision and repeatability Features: Compact design: Body section dimensions 36x36 mm High load capacity (Static 2.6 kN, Dynamic 300N) High positioning accuracy and repeatability due to precision ballscrews High working cycles Practically maintenance-free In addition to our standard electrical cylinder product range, Ewellix offers an extensive customisation series that can fulfil specific application needs. The CASM-25 actuator is a customisable solution designed for light automation applications and the electronic manufacturing industry. This miniature actuator can deliver high static and dynamic force with precise motion and long life in operation. The actuator is equipped with a high precision ballscrew SD8x2,5, with a full aluminium body, resulting in a very compact package with high power density.

Benefits:

  • Highly energy efficient
  • Multi-option modular system
  • Easy integration and fast assembly
  • Space saving solution
  • Highest levels of precision and repeatability

Features:

  • Compact design: Body section dimensions 36x36 mm
  • High load capacity (Static 2.6 kN, Dynamic 300N)
  • High positioning accuracy and repeatability due to precision ballscrews
  • High working cycles
  • Practically maintenance-free

In addition to our standard electrical cylinder product range, Ewellix offers an extensive customisation series that can fulfil specific application needs. The CASM-25 actuator is a customisable solution designed for light automation applications and the electronic manufacturing industry.
This miniature actuator can deliver high static and dynamic force with precise motion and long life in operation. The actuator is equipped with a high precision ballscrew SD8x2,5, with a full aluminium body, resulting in a very compact package with high power density.

Supplier's Site Datasheet

Technical Specifications

  Ewellix
Product Category Linear Actuators
Product Number CASM-25
Product Name High performance actuators
Actuation Type Electrical
Stroke or X-Axis Travel 1.97 inch (50 mm)
Rated Speed 4.92 in/sec (7.5 m/min)
Unlock Full Specs
to access all available technical data

Similar Products

Guided Air Cylinders - GC 3000 - Compact Automation
Specs
Device Type Rod Type
Actuation Type Pneumatic
Stroke or X-Axis Travel 0.3937 to 5.91 inch (10 to 150 mm)
View Details
26DBM-K Linear Actuator Stepper Motor - 26DBM05D2B-K - Portescap
Specs
Device Type Rod Type
Stroke or X-Axis Travel 0.5197 inch (13.2 mm)
Rated Force 7.69 lbs (3.49 kg)
View Details
Linear Actuators Series 06L ... HL Gearhead with integrated Lead Screw high load -  - FAULHABER MICROMO
Specs
Rated Force 4.5 lbs (2.04 kg)
Drive Type Lead Screw/ACME Screw
View Details