Ewellix Datasheets for Motor Controllers

Motor controllers receive supply voltages and provide signals to motor drives that are interfaced to motors. They include a power supply, amplifier, user interface, and position control circuitry.
Motor Controllers: Learn more

Product Name Notes
Benefits: Centralised system that has stored positions and synchronised or parallel movement Overload protection Approved for medical use, complies with IEC 60601-1 Easy plug and play system shortening time to...
Benefits: Compact central system Overload safety switch Medically approved, in accordance with IEC 60601-1 Easy plug-and-play system that reduces time-to-market Features: 3 motor output (DIN8) General current limiter (Max 10A)...
Benefits: Compact centralised system designed for medical devices in accordance with IEC 60601-1 Overload protection Suitable for mobile applications Easy plug-and-play system that reduces time-to-market Features: Up to 2 motor...
Benefits: Rechargeable battery that allows operation during power outages Overload protection Medically approved, in accordance with IEC 60601-1 Easy plug-and-play system that reduces time-to-market Features: 3 or 5 motor outputs...
Benefits: Self-setting Cost effective Plug and play Features: Compact design Easy fit on ECOMAG large housing option Up to 4 actuators ECOMAG series Control unit for up to 4 linear...
Benefits: Synchronised or parallel motion stored positions Centralised system featuring additional inputs for improved ease of use Compatible and complies with virtually all international frequency and voltage standards Quick and...