Ewellix Linear actuators CAHB-22E

Description
Benefits: Compact design which has been tested for vigorous use Robust and reliable Integrated limit switches Thermal protection and virtually maintenance-free Features: Absolute or incremental position feedback and limit switch options Manual override option Integrated overload and thermal protection Robust design, IP69K/66M, wide temperature range, corrosion-resistant CAHB-2 is a solution for medium-heavy duty applications powered by DC voltage and is virtually maintenance-free, self-locking, up to IP 69K/66M. Designed to operate in harsh environments with temperatures from -40 to 85°C with up to 20% duty cycle, Ewellix's CAHB-2 family of electromechanical actuators features robust metal gears, mechanical overload protection, high speed, high holding force and heavy loads. It is the latest design and offers greater stability and load, higher speeds, better IP, minimum backlash, manual control option, optional limit switches, incremental and absolute feedback options.
Datasheet
Description
Benefits: Compact design which has been tested for vigorous use Robust and reliable Integrated limit switches Thermal protection and virtually maintenance-free Features: Absolute or incremental position feedback and limit switch options Manual override option Integrated overload and thermal protection Robust design, IP69K/66M, wide temperature range, corrosion-resistant CAHB-2 is a solution for medium-heavy duty applications powered by DC voltage and is virtually maintenance-free, self-locking, up to IP 69K/66M. Designed to operate in harsh environments with temperatures from -40 to 85°C with up to 20% duty cycle, Ewellix's CAHB-2 family of electromechanical actuators features robust metal gears, mechanical overload protection, high speed, high holding force and heavy loads. It is the latest design and offers greater stability and load, higher speeds, better IP, minimum backlash, manual control option, optional limit switches, incremental and absolute feedback options.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear actuators - CAHB-22E - Ewellix
Center Valley, PA, United States
Linear actuators
CAHB-22E
Linear actuators CAHB-22E
Benefits: Compact design which has been tested for vigorous use Robust and reliable Integrated limit switches Thermal protection and virtually maintenance-free Features: Absolute or incremental position feedback and limit switch options Manual override option Integrated overload and thermal protection Robust design, IP69K/66M, wide temperature range, corrosion-resistant CAHB-2 is a solution for medium-heavy duty applications powered by DC voltage and is virtually maintenance-free, self-locking, up to IP 69K/66M. Designed to operate in harsh environments with temperatures from -40 to 85°C with up to 20% duty cycle, Ewellix's CAHB-2 family of electromechanical actuators features robust metal gears, mechanical overload protection, high speed, high holding force and heavy loads. It is the latest design and offers greater stability and load, higher speeds, better IP, minimum backlash, manual control option, optional limit switches, incremental and absolute feedback options.

Benefits:

  • Compact design which has been tested for vigorous use
  • Robust and reliable
  • Integrated limit switches
  • Thermal protection and virtually maintenance-free

Features:

  • Absolute or incremental position feedback and limit switch options
  • Manual override option
  • Integrated overload and thermal protection
  • Robust design, IP69K/66M, wide temperature range, corrosion-resistant

CAHB-2 is a solution for medium-heavy duty applications powered by DC voltage and is virtually maintenance-free, self-locking, up to IP 69K/66M. Designed to operate in harsh environments with temperatures from -40 to 85°C with up to 20% duty cycle, Ewellix's CAHB-2 family of electromechanical actuators features robust metal gears, mechanical overload protection, high speed, high holding force and heavy loads. It is the latest design and offers greater stability and load, higher speeds, better IP, minimum backlash, manual control option, optional limit switches, incremental and absolute feedback options.

Supplier's Site Datasheet

Technical Specifications

  Ewellix
Product Category Linear Actuators
Product Number CAHB-22E
Product Name Linear actuators
Actuation Type Electrical
Unlock Full Specs
to access all available technical data

Similar Products

Actuators - Linear Actuators - GL20N-070-HV-B40Q-U-C-N-N-Y - THK America, Inc.
Specs
Stroke or X-Axis Travel 18.15 inch (461 mm)
Rated Speed 78.74 in/sec (120 m/min)
Rated Force 33.08 lbs (15 kg)
View Details
Short Stroke Actuator - AQUARIUS ST - ETEL S.A.
Specs
Actuation Type Electrical
Rated Speed 39.37 in/sec (60 m/min)
Rated Force 48.11 lbs (21.82 kg)
View Details
Linear Actuators Series 22L ... SB Gearhead with integrated Ball Screw standard version -  - FAULHABER MICROMO
Specs
Rated Force 98.91 lbs (44.86 kg)
Drive Type Ball Screw
View Details