BARTEC Datasheets for Programmable Logic Controllers (PLC)

Programmable logic controllers (PLC) are the control hubs for a wide variety of automated systems and processes. They use a wide variety of inputs and outputs and provide network capability.
Programmable Logic Controllers (PLC): Learn more

Product Name Notes
DTL III Ex is a digital temperature limiter for monitoring and controlling heating systems or circuits in hazardous and non-hazardous areas. Equipped with an integrated power supply unit, the device...
MPCnet is a versatile and flexible system for controlling and monitoring electric trace heating applications. The construction of the control system is based on standard I/O bus systems and was...
The DPC III is a series of temperature controllers designed for heating applications. It features a digital controller that monitors measuring circuits for sensor failures, interruptions, and other issues to...
The DPCfront Standard Temperature Control Device is a versatile control solution that offers basic on/off control with two relay outputs for control and alarm signalling, making it suitable for normal...
The temperature controller DPC front Monitor is a controller with special functions such as heating current monitoring, external setpoint switching and communication via RS 485. The unit uses a logic...