BARTEC Datasheets for NEMA and IP Enclosures
NEMA and IP enclosures are designed to house electrical components, protect personnel from accidental injury, and prevent the ingress of environmental contaminants such as dust and water. NEMA enclosures are rated by the National Electrical Manufacturers Association (NEMA) and designed for hazardous or non-hazardous locations and indoor or outdoor use. Ingress protection (IP) enclosures provide protection against foreign objects and moisture.
NEMA and IP Enclosures: Learn more
| Product Name | Notes |
|---|---|
| Aluminum boxes have been of great advantage in many industrial plants. They offer safe protection even when they are exposed to extreme environmental conditions, aggressive chemical media or high mechanical... | |
| BARTEC stainless steel housings are designed and approved for Zone 1 and 2 as well as Zone 21 and 22. They are particularly suitable for applications under extreme environmental conditions,... | |
| BARTEC’s cylindrical Ex d/de certified enclosures, manufactured in stainless steel 316L/CF-3M, are more cost efficient than traditional Ex d enclosures. The design makes the unit easy to install and use,... | |
| EXgate™ Communication enclosure makes it easy to deploy IIoT in hazardous areas, zone 1 and zone 2. This enclosure can beused for all types of WiFi, Bluetooth®, 4G/5G/signal repeaters and... | |
| Explosion proof and flameproof enclosures BARTEC B or EJB-UL series are designed to be installed in industrial plants, where potential hazardous atmos-pheres occur. These areas are either classified as zone... | |
| Explosion proof and flameproof enclosures BARTEC B or EJB-UL series are designed to be installed in industrial plants, where potential hazardous atmospheres occur. These areas are either classified as zone... | |
| Explosion proof and flameproof enclosures BARTEC B or EJB-ULX series are designed to be installed in industrial plants, where potential hazardous atmospheres occur. These areas are either classified as zone... | |
| Explosion proof enclosures GUB UL series are designed to be installed in industrial plants, where potential hazardous atmospheres occur. The GUB UL explosion proof enclosures are intented to be used... | |
| Flameproof enclosures BARTEC C or EJC series are designed to be installed in industrial plants, where potential hazardous atmospheres occur. These areas are either classified as zone 1 and 2... | |
| Flameproof enclosures BARTEC C or GUB series are designed to be installed in industrial plants, where potential hazardous atmospheres occur. These areas are either classified as zone 1 and 2... | |
| Flameproof enclosures GUA series are designed to be installed in industrial plants, where potential hazardous atmos-pheres occur. These areas are either classified as zone 1 and 2 or as zone... | |
| Flameproof enclosures GUAX series are designed to be installed in industrial plants, where potential hazardous atmos-pheres occur. These areas are either classified as zone 1 and 2 or as zone... | |
| Flameproof Ex d Instrument housing BARTEC EMH9 series is designed to be installed in industrial plants, where potential hazardous atmospheres occur. These areas are either classified as zone 1 and... | |
| Glass fiber reinforced polyester have been of great advantage in many industrial plants. GRP offera safe protection even when they are exposed to extreme environmental conditions, aggressive chemical media or... | |
| Increased safety Ex ed Control stations BARTEC ESACS.. and ESXCS.. series are designed to be installed in industrial plants, where potential hazardous atmos-pheres occur. These areas are either classified as... | |
| Our EDSM motor starter is for use in locations made hazardous due to the presence of flammable gases or vapors, combustible dust, or easily ignitable fibers and areas which are... | |
| Our flameproof enclosure EJB or BARTEC B series is designed to be installed in industrial plants, where potential hazardous atmospheres occur. These areas are either classified as zone 1 and... | |
| Polyester enclosures have been of great advantage in many industrial plants. They offer safe protection even when they are exposed to extreme environmental conditions, aggressive chemical media or high mechanical... | |
| Polyester junction boxes have been of great advantage in many industrial plants. They offer safe protection even when they are exposed to extreme environmental conditions, aggressive chemical media or high... | |
| Stainless steel boxes have been of great advantage in many industrial plants. They offer safe protection even when they are exposed to extreme environmental conditions, aggressive chemical media or high... | |
| Stainless steel enclosure “Standard“ for floor mounting | |
| Standard stainless steel enclosure - with adapter connection without stand POLARIS series 15" 650 x 500 x 150 mm (W x H x D) POLARIS series 17,3" 660 x 600... | |
| The BARTEC enclosure windows 07-39F1-**** are used in explosionhazardous areas to enable visibility to display devices mounted inside an enclosure as for example ammeter, voltmeter or displays and is available... | |
| The DE8BC range comprises many standard sizes of enclosures manufactured in stainless steel 316L. The enclosures allow for utilization of standard electrical components inside. Thus subsequent replacement and maintenance of... | |
| The EJBM enclosures are suitable for installation in all areas of a plant where there is a danger of explosion and/or fire, or where there is the presence of dangerous... | |
| The EXgate™360 enclosure makes it easy to deploy any wireless network in hazardous areas, Zone 1. The EXgate™360 enclosure can be used for all types of Wi-Fi, Bluetooth®, 4G/5G access... | |
| The flameproof enclosure EJBX or BARTEC B series is designed to be installed in industrial plants, where potential hazardous atmos-pheres occur. These areas are either classified as zone 1 and... | |
| The flameproof enclosure EJBX or BARTEC B series is designed to be installed in industrial plants, where potential hazardous atmos-pheres occur. These areas are either classified as zone 1 and... | |
| The iWAP XN3 X2000 is a Bluetooth Low Energy (BLE) Gateway with Wi-Fi connectivity as standard for use in Zone 2, 22 and Division 2 Hazardous areas. The iWAP XN3... | |
| The junction boxes PBS/PBM-400-E are used to connect one or multiple (depending on model) series resistance heating circuits of the BARTEC types EMK and EKL medium / premium in Ex-Zone... | |
| The junction boxes PBS/PBM-400-N are used to connect one or multiple (depending on model) series resistance heating circuits of the BARTEC types EMK and EKL light in industrial Non-Ex applications. | |
| The need for complex automation functions for processes in the chemical, pharmaceutical, oil and gas sectors is constantly increasing. Flexible, reliable and low-maintenance solutions are required for measurement, control, regulation... | |
| The new BARTEC Ethernet junction box is designed for connecting Ethernet cables in explosion-endangered areas. It is used to connect any CAT cables for high transmission rates up to 1... | |
| The panelmounted module with junction box type 07-33*4-5**0/**** intended for use in hazardous areas Zone 1 and 21 as stationary equipment mounted by means of an actuator on a wall... | |
| The SSM heater plate can be used for frost protection and as an anti-condensation heater. Its application ensures complete operational safety as the plates prevent malfunctions often due to leakage... | |
| The TNCD / TNBCD range comprises of many standard sizes of enclosures manufactured in stainless steel 316L/CF-3M, for maximum environmental protection. The enclosures allow for standard electrical components inside. Thus... | |
| The TNCD range comprises of many standard sizes of enclosures manufactured in stainless steel 316L/CF-3M, for maximum environmental protection. The enclosures allow for standard electrical components inside. Thus subsequent replacement... | |
| The TNCN range comprises many standard sizes of enclosures manufactured in stainless steel 316L for maximum environmental protection. The main body is manufactured from minimum 1,5 mm sheet (depending on... | |
| The universal access point enclosure offers a fast solution for the use of permanent or temporary wireless networks in potentially hazardous areas.The enclosure is suitable for non-explosion-protec ted communication devices,... | |
| With the increasing digitization and requirement for high-speed networking, the Bartec Technor junction boxes for fiber optic signals performs dependably in the harshest of environments. Applying our proven design found... |