BARTEC Datasheets for Lighting Fixtures
Lighting fixtures produce artificial light in industrial areas or workspaces.
Lighting Fixtures: Learn more
| Product Name | Notes |
|---|---|
| Lighting fixture type GLL is a GRP linear LED luminaire available in normal and emergency version. It is an explosion-protected item intended for use in surface industries (group IIC and... | |
| The Escape Ex1 series lighting fixtures are specifically designed for use in potentially explosive areas, certified for ATEX Zone 1/21 hazardous environments. High quality LED components guarantee exceptional efficiency up... | |
| The Escape Ex2 series lighting fixtures are specifically designed for use in potentially explosive areas, certified for ATEX Zone 2/21 hazardous environments. High quality LED components guarantee exceptional efficiency up... | |
| The Line Ex1 series is a range of robust linear luminaires designed for use in hazardous areas, certified for ATEX Zone 1/21. Built with a durable polycarbonate body (RAL 7035)... | |
| The Line Ex2 series is a range of robust linear luminaires designed for use in hazardous areas, certified for ATEX Zone 2/21. Built with a durable polycarbonate body (RAL 7035)... | |
| The Line SA series is a range of robust linear luminaires designed for use in safe area industrial locations. Built with a durable polycarbonate body (RAL 7035) and a high‑resistance... | |
| The Probay SA series lighting fixtures are engineered specifically for harsh operating environments. Premium electronic components ensure exceptional efficiency ratings of up to 179 lm/W while delivering an extraordinary service... | |
| The Probay series lighting fixtures are specifically designed for use in potentially explosive areas. High quality electronic components guarantee high efficiency up to 179 lm/W and extremely long lifetime 100... | |
| The Type EVAC-LED pendant light fitting is designed for potentially explosive atmospheres in Zones 1, 2 as well as 21, and 22. EVAC-LED is characterized by its robust design, a... | |
| The Type EVFG LED tubular luminaire is an explosion protected item with LED lighting source. It is used to illuminate operating and storage facilities in potentially explosive areas, and may... | |
| The Type EVFG linear luminaire with an LED tube is an explosion-protected item of operating equipment with lamp sockets for LED tubes Ø26 with G13 base. It is used to... | |
| The Type EVO / EVT wall and ceiling light fitting for potentially explosive atmospheres in Zones 1, 2 as well as 21 and 22 is characterised by its robust design,... | |
| With its high protection class IP66, the SFD series of floodlights for potentially explosive atmospheres in Zones 1, 2 as well as 21 and 22 is suitable for lighting large... | |
| With its high protection class IP66, the SFLA series of floodlights for potentially explosive atmospheres in Zones 2 as well as 22 is suitable for lighting large areas and buildings... | |
| With its high protection class IP66, the SFLJ series of floodlights for potentially explosive atmospheres in Zones 2 as well as 22 is suitable for lighting large areas and buildings... | |
| With its high protection class IP66, the SFLP series of floodlights for potentially explosive atmospheres in Zones 2 as well as 22 is suitable for lighting large areas and buildings... | |
| With its high protection class IP66, the STREET series of floodlights is suitable for lighting large areas and buildings where there are rough ambient conditions. As more efficient lighting technology... | |
| With its high protection class IP66, the WFLA series of floodlights is suitable for lighting large areas and buildings where there are rough ambient conditions. This lighting series is the... | |
| With its high protection class IP66, the WFLJ series is suitable for lighting large areas and buildings where there are rough ambient conditions. This lighting series is the ideal solution... | |
| With its high protection class IP66, the WFLP series is suitable for lighting large areas and buildings where there are rough ambient conditions. This lighting series is the ideal solution... |