BARTEC Datasheets for Terminal Blocks

Terminal blocks are modular, insulated blocks that secure two or more wires together. Terminal blocks consist of an insulating body and a clamping device. Their flexibility allows wiring to be centralized and makes it easier to maintain complex control circuits.
Terminal Blocks: Learn more

Product Name Notes
8 x 4 to 20 mA in Ex i In the Ex i version, the MODEX 8 x 4 to 20 mA module with 8 analogue inputs enables 8 analogue...
A line bushing is a component for the electrical connection between a flameproof “d“ enclosure and an increased safety “e“ terminal box. The bushing consists of a threaded or non-threaded...
BARTEC stainless steel housings and distribution boxes are designed and approved for Zone 1 and 2 as well as Zone 21 and 22. They are particularly suitable for applications under...
Electrical equipment with operating voltages of more than 65 Volt need protective conductors. Metal enclosures also need an external protective conductor connection. BARTEC supplies these connections in three different sizes.
Ex e I/II mini-terminal: The mini terminal allows conductors to be connected in hazardous areas. In order to protect from mechanical damage, touch, dust and moisture, Ex terminals must be...
In the Ex e version, the MODEX 8 x 4 to 20 mA module with 8 analogue inputs enables 8 analogue active signals to be fed in. The input signal...
In the Ex i version, the MODEX 8 x 4 to 20 mA module with 8 analogue inputs enables the supply and data logging of 8 analogue intrinsically safe two-wire...
Polyester distribution boxes have been of great advantage in many industrial plants. They offer safe protection even when they are exposed to extreme environmental conditions, aggressive chemical media or high...
The continuous demand for increased nominal insulation voltage and current carrying capacity in Ex e terminals made us these larger BARTEC terminal blocks. Terminals for 4 mm² and 16 mm²
The MODEX series offers an isolator terminal which can be used for service and test tasks and for conventional manual switching functions. Thanks to the visibly clear distinction between switching...