BARTEC Datasheets for Antennas
Antennas are structures or devices used to collect or radiate electromagnetic waves.
Antennas: Learn more
| Product Name | Notes |
|---|---|
| The iANT212 is an ultra-compact industrial spherically patterned antenna designed for use in the most extreme environments. Part of Extronics’ iANT2xx range of standard antennas and is optimised for use... | |
| The iANT213 is a rugged omni directional antenna with Wi-Fi and GSM options. Part of Extronics’ iANT2xx range of standard antennas, the iANT213 offers a gain of 4-6dBi. The omni-directional... | |
| The iANT214 is a vertically polarised directional antenna that is ideal for point-to-point links. Part of Extronics’ iANT2xx range of standard antennas, the iANT214 is optimised for use in WLAN... | |
| The iANT215 is a low-profile surface mounted omni directional antenna. Part of Extronics’ iANT2xx range of standard antennas, the iANT215 offers a gain of up to 8dBi. With its omni-directional... | |
| The iANT216 is a rugged omni directional antenna with dual band functionality. Part of Extronics’ iANT2xx range of standard antennas, the iANT216 is optimised for use in WLAN installations in... | |
| The iANT217 is part of Extronics’ iANT2xx range of standard antennas. It is a rugged UHF antenna for use in hazardous areas. Its circular polarisation makes it ideal for use... | |
| The iANT218 is part of Extronics’ iANT2xx range of standard antennas. The iANT218 can be used both indoors and outdoors. The iANT218 offers a gain of up to 5dBi. The... | |
| The iANT221 is part of Extronics’ iANT2xx range of standard antennas. The iANT221 offers a gain of up to 7.5dBi. With its directional pattern, it is ideal for Wi-Fi applications. | |
| The iANT227 is part of Extronics’ iANT2xx range of standard antennas and is a direct mount wide-band omnidirectional antenna designed for use in the most extreme environment. For further information... | |
| The iANT230 is a rugged Wi-Fi 6E Tri-Band MIMO 4×4 Omnidirectional Antenna. The antenna is Wi-Fi 6E optimized for use in 2.4 GHz, 5 GHz, and 6 GHz Wi-Fi networks... | |
| The iSOLATE kits containing the iSOLATE-501 and iSOLATE-CT provide the flexibility to customise the component setup for your hazardous area application. Making hazardous area wireless deployments quicker and simpler. The... | |
| The iSOLATE501 is an ATEX, IECEx, and MET approved RF galvanic isolator for use in Zones 0, 1, 2/22 and mining applications. It is the next generation of Extronics groundbreaking... | |
| The Xbeam™ A EX is an ATEX and IECEx approved RF antenna for creating wireless networks (typically Wi-Fi) and wireless telemetry systems in hazardous area. The antenna is not limited... | |
| The Xbeam™ LTE EX is an ATEX ,IECEx and NRTL/MET approved RF antenna for creating wireless networks (typically 4G/5G/ LTE) and wireless telemetry systems in hazardous area. The antenna is... | |
| The Xbeam™ XL EX is an ATEX ,IECEx and NRTL/MET approved RF antenna for creating wireless networks (typically Wi-Fi, ZigBee, Wireless HART and ISA100) and wireless telemetry systems in hazardous... |