BARTEC Datasheets for Safety Relays

Safety relays and control modules differ from conventional relays in that they have force-guided or positive-driven contacts.
Safety Relays: Learn more

Product Name Notes
Cradle relay for alternating voltage, neutral, monostable. High-quality cradle relays for DC are installed as encapsulated flameproof elements in the MODEX enclosure. The IP 66 protection class ensures that the...
Relay for alternating voltage, neutral, monostable. High-quality cradle relays for AC are installed as encapsulated flameproof elements in the MODEX enclosure. The IP 66 protection class ensures that the contacts...
Relay modules in the MODEX system offer modern switch features in explosive areas. The MODEX power relay is used to switch load-current circuits to 12 A, e. g. heating circuits...
The Ex p Relay - Power is designed for safe isolation of supply lines directly in hazardous areas. It can be used together with the BARTEC pressurized enclosure systems APEX...
The relay modules offer most up-to-date switching configurations. A suppressor diode on the coil protects the power circuit from peak voltages. High shock and vibration resistance is just as important...
The relay modules offer most up-to-date switching configurations. A suppressor diode on the coil protects the power circuit from peak voltages. The relay is used to switch power circuits up...
This relay is used as an isolator between non-intrinsically safe and intrinsically safe circuits. Various coil and contact configurations are available. Several intrinsically safe circuits can be connected to the...