BARTEC Datasheets for Conduit Fittings
Conduit fittings are connectors and fittings used to connect one piece of conduit to another, or to connect conduit to an electrical box. They are available in various metals, as well as with different levels of moisture protection.
Conduit Fittings: Learn more
| Product Name | Notes |
|---|---|
| Flameproof Ex d conduit fittings BARTEC are designed to be installed in industrial plants, where potential hazardous atmos-pheres occur. These areas are either classified as zone 1 and 2 or... | |
| Flameproof Ex d flexible conduits BARTEC TFII series are designed to be installed in industrial plants, where potential hazardous atmospheres occur. These areas are either classified as zone 1 and... | |
| Flameproof Ex d open bends and pulling boxes BARTEC LBH series are designed to be installed in industrial plants, where potential hazardous atmospheres occur. These areas are either classified as... | |
| Flameproof Ex d sealing fittings BARTEC EYS/EZS series and Exd three piece unions BARTEC B../ R.. series are designed to be installed in industrial plants, where potential hazardous atmospheres occur. | |
| Vapour tight condulets and rigid steel conduit UNI 7683. The rigid conduit includes a coupling on one end and a plastic protecting cap on the other one. It is available... |